location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Samsung ProXpress SL-C4012ND Color Laser Printer

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Samsung ProXpress SL-C4012ND Color Laser Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS217A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628384297 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7440
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Mar 2023 08:39:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2019
Product end of life date
Autoliv ASP optimizes workflows, cuts costs with HP Managed Print Services (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Substantiation for statements in the HP Innovation Journal (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Mercury Insurance Group engaged HP MPS to empower their technology vision. (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Research report: UL Indoor Air Quality Test Report (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
The truth about clone cartridges. Costly imposters that carry a lot of risk. Flyer (LTR) (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung ProXpress C4010 Series (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
The Truth About Clone Cartridges (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Print Drivers Guide (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Buyers Lab (BLI) - HP Most Reliable Business Printer Brand - Summer '18 - AMS (7.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Guarantee: Warranty varies by country. Please contact customer service for information.
Long product name HP Samsung ProXpress SL-C4012ND Color Laser Printer :
The short editorial description of HP Samsung ProXpress SL-C4012ND Color Laser Printer

Samsung ProXpress SL-C4012ND Color Laser Printer
More>>>
HP Samsung ProXpress SL-C4012ND Color Laser Printer:
The official marketing text of HP Samsung ProXpress SL-C4012ND Color Laser Printer as supplied by the manufacturer

The C4012ND offers powerful performance at affordable costs with low maintenance needs. Samsung ReCP technology brings picture quality text and images. The large toner capacity and long-lasting parts will help significantly reduce TCO.

Short summary description HP Samsung ProXpress SL-C4012ND Color Laser Printer:
This short summary of the HP Samsung ProXpress SL-C4012ND Color Laser Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Samsung ProXpress SL-C4012ND Color Laser Printer

Long summary description HP Samsung ProXpress SL-C4012ND Color Laser Printer:
This is an auto-generated long summary of HP Samsung ProXpress SL-C4012ND Color Laser Printer based on the first three specs of the first five spec groups.

HP Samsung ProXpress SL-C4012ND Color Laser Printer

Help boost productivity with powerful performance

Outstanding 40ppm print speed with a Dual CPU(800MHz & 400MHz)
Sharpen and enhance graphic quality with ReCP technology
Print high volume document on various paper types

Help cut down on costs with money-saving technology

Help lower TCO with high yield toners
Help reduce energy consumption with power saving features

Print high volume documents on various paper types

Expand productivity with the Samsung ProXpress C4012ND. With an exceptionally high input capavity of up to 2,250 sheets, it is built for handling heavy business documents fast. It even supports various types of paper that weights up to 220 g/m².

Low TCO with high yield toners

Larger toner capacity helps lower long-term cost. The Samsung ProXpress C4012ND supports high volume print loads with toner catridges that yield 15K in mono and 10K in color[1]. Long-lasting consumables help reduce maintenance and labor costs.

Help reduce energy consumption with power saving features

Long warm up periods can create more downtime. The Samsung ProXpress C4012ND helps reduce Total Energy Consumption with less time spent to prepare before and between jobs in Ready mode. And it helps reduce energy consumption even in Sleep mode.

Outstanding 40 ppm print speed with a Dual CPU

Help reach business goals fast with the Samsung ProXpress C4012ND. Equipped with a Dual CPU, it boosts work productivity with remarkable print speed of up to 40ppm, helping to save you time when handling heavy jobs and graphic images.

Sharpen and enhance graphic quality with ReCP technology

Blurry is unprofessional. Samsung's ReCP technology helps improve print quality by refining small text and thin lines. The Samsung ProXpress C4012ND brings vivid color saturation with precise and crisp details for enhanced resolution.

Disclaimer HP Samsung ProXpress SL-C4012ND Color Laser Printer:
Disclaimer

[1] Declared yield value in accordance with ISO/IEC 19789