location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLX-6260FW Laser A4 9600 x 600 DPI 24 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLX-6260FW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS107F show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628392353 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6136
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 25 Feb 2019
Product end of life date
Bullet Points Samsung CLX-6260FW Laser A4 9600 x 600 DPI 24 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Color printing
  • - 9600 x 600 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 24 ppm
  • - Color copying Color scanning Mono faxing
  • - Apple AirPrint, Google Cloud Print, Samsung Mobile Print
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 512 MB Built-in processor 533 MHz
  • - 58.9 lbs (26.7 kg)
Long product name Samsung CLX-6260FW Laser A4 9600 x 600 DPI 24 ppm Wi-Fi :
The short editorial description of Samsung CLX-6260FW Laser A4 9600 x 600 DPI 24 ppm Wi-Fi

Samsung CLX-6260FW Color Laser Multifunction Printer
More>>>
Samsung CLX-6260FW Laser A4 9600 x 600 DPI 24 ppm Wi-Fi:
The official marketing text of Samsung CLX-6260FW Laser A4 9600 x 600 DPI 24 ppm Wi-Fi as supplied by the manufacturer

The CLX-6260FW not only delivers brilliant color quality, but can scan, copy and fax for extra convenience. Plus, a fast dual CPU, gigabit network support and instant fusing technology provide enhanced speed and less waiting time.
More power, higher productivity
Some days it seems like the printing never ends. With the CLX-6260FW's 533 MHz dual CPU, and 512MB standard memory (expandable up to 1GB), you can be sure that this printer will handle the needs of your workgroup.
Faster with instant fusing
With instant fusing technology, your device can start printing documents with no delay. The result is a 17 second first print out time, even from sleep mode. Because it doesn’t need to warm up completely first, less energy is required for fusing.[1]
Fast data transmission and simple integration
Enhanced gigabit Ethernet technology provides fast transmission of print data over your network. With built-in emulation for PCL6/5e, PostScript3, and PDF, the CLX-6260FW adapts to businesses with a wide range of software and network requirements.
Flexible paper handling
The printer's multipurpose tray supports media of up to 220 g/m² in weight, which offers more printing choices for professional documents. Numerous labels, cards and envelopes can be printed using the multipurpose tray with ease.
Enjoy quality printouts
Samsung’s unique Rendering Engine for Clean Page (ReCP) technology delivers sharper text and cleaner images. An outstanding resolution of 9,600 x 600 effective dpi provides that everything you do will stand out.[1]
Polymerized toner
In addition to eliminating paper curling, your printouts will have crisper lines and more vivid colors with Samsung polymerized toner. Its high wax content improves the image gloss and enhances the durability preventing unwanted fading.
Extra high yield can mean low costs
Our specially developed higher yield cartridges means more time between changes and less expense with each print out. (Black toner cartridges yield: 6,000 standard pages, Yellow/Magenta/Cyan toner cartridges yield: 3,500 standard pages)
Cut costs with duplex printing and copying
With the integrated duplex feature, saving paper has never been easier. That’s because the paper is turned automatically so that you can print on both sides.
Low power consumption
Its innovative polymerized toner requires lower fusing temperatures. The instant fusing technology saves warm up time before first print.
Convenient USB printing
With the Direct USB slot located on the front of the device just below the operating panel, you can print from, or scan to, a USB right from the device, without needing a computer.
Easy mobile printing
With the Samsung Mobile Print App, you can print your documents, pictures, and presentations directly from your Android, iOS, or Windows Phone 7 mobile devices with ease.
Secure, confidential printing
You can make sure personal print jobs remain personal. Just enter a password, and you can retrieve a print job at your convenience, away from any prying eyes. With the integrated numeric keypad, it's easier than ever!

Short summary description Samsung CLX-6260FW Laser A4 9600 x 600 DPI 24 ppm Wi-Fi:
This short summary of the Samsung CLX-6260FW Laser A4 9600 x 600 DPI 24 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLX-6260FW, Laser, Color printing, 9600 x 600 DPI, A4, Direct printing, Black, White

Long summary description Samsung CLX-6260FW Laser A4 9600 x 600 DPI 24 ppm Wi-Fi:
This is an auto-generated long summary of Samsung CLX-6260FW Laser A4 9600 x 600 DPI 24 ppm Wi-Fi based on the first three specs of the first five spec groups.

Samsung CLX-6260FW. Print technology: Laser, Printing: Color printing, Maximum resolution: 9600 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 24 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black, White

Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
9600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Print speed (color, normal quality, A4/US Letter)
24 ppm
Time to first page (black, normal)
15 s
Time to first page (color, normal)
15 s
Copying
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
24 cpm
Copy speed (color, normal quality, A4)
24 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
8.5 x 14" (216 x 356 mm)
Scanner type *
Flatbed & ADF scanner
Scan to
Cloud, E-mail, File, PC, USB
Scan speed (color)
24 ppm
Scan speed (black)
24 ppm
Image formats supported
JPG, TIFF
Document formats supported
PDF, XPS
Grayscale levels
256
Scan drivers
TWAIN, WIA
TWAIN version
1.9
Fax
Faxing *
Mono faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Features
Maximum duty cycle *
60000 pages per month
Digital sender
Yes
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5, PCL 6, PDF 1.7, PostScript 3, SPL
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum number of input trays
3
Maximum input capacity
820 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Labels, Plain paper, Pre-printed, Recycled paper, Thick paper, Thicker paper, Thin paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Paper handling
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Oficio, Statement
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
9, 10, C5, C6, DL, Monarch
Ports & interfaces
Standard interfaces
Ethernet, RJ-11, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
RJ-11 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
AES, TKIP, WEP, WPA, WPA2
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Samsung Mobile Print
Performance
Maximum internal memory
1024 MB
Card reader integrated
Yes
Internal memory *
512 MB
Compatible memory cards
SD
Built-in processor
Yes
Processor frequency
533 MHz
Design
Product color *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
4.3"
Touchscreen
Yes
Control type
Touch
Color display
Yes
Power
Power consumption (average operating)
450 W
Power consumption (ready)
18 W
Power consumption (sleep)
2.4 W
Energy Star Typical Electricity Consumption (TEC)
1.55 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows Vista
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Debian 6.0, Debian 7.0, Debian 8.0, Linux Mint 13, Linux Mint 17, Red Hat Enterprise Linux WS 5.0, Red Hat Enterprise Linux WS 6.0, Red Hat Enterprise Linux WS 7.0, SuSE Linux 11, SuSE Linux 12.0, Ubuntu 11.04, Ubuntu 11.10, Ubuntu 12.04, Ubuntu 13.04, Ubuntu 13.10, Ubuntu 14.04, Ubuntu 14.10, Ubuntu 15.04, Ubuntu 15.10
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2016
Other operating systems supported
HP-UX 11, IBM AIX 5.3, IBM AIX 6.1, IBM AIX 7.1, Solaris 10, Solaris 11, Solaris 9
Operational conditions
Operating relative humidity (H-H)
20 - 70%
Storage temperature (T-T)
-20 - 40 °C
Operating temperature (T-T)
10 - 30 °C
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
18.5" (469 mm)
Depth
17.8" (452.5 mm)
Height
19.9" (504.3 mm)
Weight
58.9 lbs (26.7 kg)
Source Testseek summary Average rating
Reviews
Updated:
2018-02-23 06:44:27
Uk has collected 7 expert reviews for Samsung CLX-6260FW Laser A4 9600 x 600 DPI 24 ppm Wi-Fi and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
techadvisor.co.uk
Updated:
2018-02-23 06:44:27
Everything concerning the Samsung CLX-6260FW colour laser multifunction printer has class. The appearance and controls, the output, and even the software are first-rate. Even better, the CLX-6260FW colour laser wakes up quickly and performs its tasks with...
Bottom line It's truly no fun to recommend against a multifunction that's so cleanly designed as the Samsung CLX-6260FW. But as nice as its speed, output and features are, the toner is just plain expensive.Tags:Business, Enterprise, PrintingShare this articleShareTwe...
60%
trustedreviews.com
Updated:
2018-02-23 06:44:27
Colour laser printer engines continue to improve in both single and multi-function printers and Samsung's CLX-6260ND is claimed to include a better rendering engine, higher speed and improved toner, which should make this workgroup all-in-one a good, gen...
Good Eco print mode, Good software bundle, 50-sheet ADF...
Bad Patchy print quality from this sample, Single-sided scan-head, Noisy paper feed...
Bottom line Print Performance Samsung claims speeds of 24ppm for both black and colour prints from the Samsung CLX-6260ND, though, as usual, we didn't see that kind of speed. Our five-page black text document produced 10.3ppm, but this increased to 17.9ppm on the 20-...
70%
buyerslab.com
Updated:
2018-02-23 06:44:27
Buyers Laboratory LLC (BLI), the world's leading independent tester of document imaging products, today announced “Pick” awards recognizing those colour printer and MFP models that stood out from the competition in their respective categories.Numerous col...
0%
computershopper.com
Updated:
2018-02-23 06:44:27
When it comes to midsize business printers that are fast, inexpensive to use (in terms of the per-page cost of toner, that is), and sharp in their output, few manufacturers build consistently better color laser printers than Samsung. Case in point is the...
Good Excellent print quality, Good-quality scans and copies, Large (50-sheet) auto-duplexing ADF, Easy to set up and use, Stylish design, Supports PostScript emulation...
Bad Slightly high price for the printer itself, Lofty cost per page (CPP)...
Bottom line This high-volume multifunction color laser churns out great-looking business documents. You'll want to shop aggressively for the best prices on its toner cartridges, however. Read More…...
70%
pcworld.com_techhive.com
Updated:
2018-02-23 06:44:27
Everything concerning the Samsung CLX-6260FW color laser multifunction ($1,000 as of 11/28/2012) has class. The appearance and controls, the output, and even the software are first-rate. Even better, the CLX-6260FW wakes up quickly and performs its tasks...
Good Superior photo quality, Automatic duplex printing and scanning, Fast performance on Mac platform...
Bad Standard paper capacity seems meager for the price...
Bottom line Impressive print quality is the highlight of this small workgroup unit. Speed and features are competent. Toner costs range from average to a little pricey...
70%
pcmag.com
Updated:
2018-02-23 06:44:27
The Samsung CLX-6260FW Color Multifunction Printer ($999.99 direct, 4 stars) is a well-rounded color laser MFP for a small office or busy workgroup, with good speed and output quality and a solid feature set. It's worth a close look if your office or work...
Good Good speed and output quality. Prints from and scans to USB thumb drives. Secure, password-protected printing. Ethernet and WiFi (including WiFi Direct).
Bad Under-responsive touch pad...
Bottom line The Samsung CLX-6260FW Color Multifunction Printer is a well-rounded color laser MFP with a solid feature set, and good speed and output quality...
80%