HP logo

Samsung MultiXpress SL-X7600LX Laser A3 1200 x 1200 DPI 60 ppm

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7052
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Jul 2019
Long product name Samsung MultiXpress SL-X7600LX Laser A3 1200 x 1200 DPI 60 ppm:

Print, 1200 x 1200 DPI, Copy, 600 x 600 DPI, Scan, 600 x 600 DPI, A3, Display, 10.1, Touch, Ethernet,USB 3.0, 6144 MB, PCL 5,PCL 6,PDF 1.7,PS3,XPS

Samsung MultiXpress SL-X7600LX Laser A3 1200 x 1200 DPI 60 ppm:

Powerful Samsung X7600LX is designed for the growing A3 printer market. It offers high-performance, cost-efficient features and embedded security to deliver low total cost of ownership for businesses that depend on high-volume printing.

Short summary description Samsung MultiXpress SL-X7600LX Laser A3 1200 x 1200 DPI 60 ppm:

Samsung MultiXpress SL-X7600LX, Laser, Color printing, 1200 x 1200 DPI, Color copying, A3, Black, White

Long summary description Samsung MultiXpress SL-X7600LX Laser A3 1200 x 1200 DPI 60 ppm:

Samsung MultiXpress SL-X7600LX. Print technology: Laser, Printing: Color printing, Maximum resolution: 1200 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 60 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Product color: Black, White

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.