location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 178 Series Photosmart Value Pack-115 sht/3.5 x 5 in with Photo Storage Box

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
178 Series Photosmart Value Pack-115 sht/3.5 x 5 in with Photo Storage Box
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SD742A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631479414 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13001
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 28 Aug 2021
Product end of life date
Bullet Points HP 178 Series Photosmart Value Pack-115 sht/3.5 x 5 in with Photo Storage Box
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Cyan, Magenta, Yellow
  • - Supply type: Multi pack
  • - Standard Yield
  • - Color ink cartridges quantity: 3
  • - Brand compatibility: HP
  • - 3 pc(s)
Guarantee: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 178 Series Photosmart Value Pack-115 sht/3.5 x 5 in with Photo Storage Box :
The short editorial description of HP 178 Series Photosmart Value Pack-115 sht/3.5 x 5 in with Photo Storage Box

HP 178 Series Photosmart Photo Value Pack-115 sheet/3.5 x 5 in with Photo Storage Box
More>>>
HP 178 Series Photosmart Value Pack-115 sht/3.5 x 5 in with Photo Storage Box:
The official marketing text of HP 178 Series Photosmart Value Pack-115 sht/3.5 x 5 in with Photo Storage Box as supplied by the manufacturer

Print beautiful photos and save 20%,3 with enough ink and paper to print lab-quality photos at home—all in a limited edition package that doubles as a unique storage and display box.1 This photo value pack includes 115 sheets of 3.5 x 5-inch HP Advanced Photo Paper and Original HP 178 Cyan, Magenta and Yellow ink cartridges—designed to work together for brilliant results. Water-resistant photos will last for generations to come.21Does not include Original HP 178 Photo Ink Cartridge, required for some HP printers to operate. Select HP Photosmart products using five individual inks also require HP 178 Photo Ink Cartridge, sold separately.

2Display-permanence rating by Wilhelm Imaging Research, Inc., or HP Image Permanence Lab. For details, visit http://www.hp.com/go/printpermanence.

3Savings based on cost of ink and paper if purchased individually.

Short summary description HP 178 Series Photosmart Value Pack-115 sht/3.5 x 5 in with Photo Storage Box:
This short summary of the HP 178 Series Photosmart Value Pack-115 sht/3.5 x 5 in with Photo Storage Box data-sheet is auto-generated and uses the product title and the first six key specs.

HP 178 Series Photosmart Value Pack-115 sht/3.5 x 5 in with Photo Storage Box, Standard Yield, Cyan, Magenta, Yellow, Dye-based ink, 3 pc(s), Multi pack

Long summary description HP 178 Series Photosmart Value Pack-115 sht/3.5 x 5 in with Photo Storage Box:
This is an auto-generated long summary of HP 178 Series Photosmart Value Pack-115 sht/3.5 x 5 in with Photo Storage Box based on the first three specs of the first five spec groups.

HP 178 Series Photosmart Value Pack-115 sht/3.5 x 5 in with Photo Storage Box. Colour ink type: Dye-based ink, Cartridge capacity: Standard Yield, Supply type: Multi pack, Printing colors: Cyan, Magenta, Yellow, Quantity per pack: 3 pc(s)

Features
Colour ink type
Dye-based ink
Compatibility *
HP Photosmart B010b, B109a, B109c, B109e, B109q, B109r, B209a, B209b, B8553, C309a, C309c, C309g, C309h, C410c, C410e, C5373, C5380, C5383, C5393, C6380, C6383, D5460
Quantity per pack *
3 pc(s)
Color ink cartridges quantity
3
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Dye-based ink
Printing colors *
Cyan, Magenta, Yellow
Brand compatibility *
HP
Supply type *
Multi pack
Country of origin
Malaysia
HP segment
Business, Enterprise
Operational conditions
Operating relative humidity (H-H)
5 - 80%
Storage temperature (T-T)
-40 - 70 °C
Operating temperature (T-T)
5 - 50 °C
Operational conditions
Storage relative humidity (H-H)
5 - 80%
Weight & dimensions
Width
7.25" (184.2 mm)
Depth
5.38" (136.5 mm)
Height
2.91" (73.9 mm)
Weight
19.4 oz (550 g)
Package width
7.25" (184.2 mm)
Package depth
5.38" (136.5 mm)
Package height
2.91" (73.9 mm)
Package weight
22.9 oz (650 g)
Packaging content
Sheets quantity
115 sheets
Logistics data
Pallet width
48" (121.9 cm)
Pallet length
40" (101.6 cm)
Pallet height
33.6" (85.4 cm)
Pallet weight
620.6 lbs (281.5 kg)
Master (outer) case width
15.2" (385.8 mm)
Master (outer) case length
12.3" (312.8 mm)
Master (outer) case height
6.13" (155.6 mm)
Quantity per master (outer) case
8 pc(s)
Master (outer) case weight
12.3 lbs (5.6 kg)