HP logo

HP RM1-1242-030CN printer/scanner spare part PCB unit

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75837
Info modified on:
18 May 2018, 04:22:22
Long product name HP RM1-1242-030CN printer/scanner spare part PCB unit:

Engine control unit (ECU) PC board - Control and power supply board for the printer (For 110V to 127V operation) - Does NOT includes the power cord connector or power switch - Mounts in the bottom of the printer

Short summary description HP RM1-1242-030CN printer/scanner spare part PCB unit:

HP RM1-1242-030CN, PCB unit

Long summary description HP RM1-1242-030CN printer/scanner spare part PCB unit:

HP RM1-1242-030CN. Type: PCB unit, Device compatibility: Laser/LED printer, Brand compatibility: HP, Compatibility: LaserJet 1320

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.