location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP xw6400 Workstation Intel® Xeon® 2 GB DDR2-SDRAM 250 GB NVIDIA® Quadro® NVS 285 Windows XP Professional Mini Tower PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
xw6400 Workstation
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RL344LA
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 180993
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2024 15:58:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP xw6400 Workstation Intel® Xeon® 2 GB DDR2-SDRAM 250 GB NVIDIA® Quadro® NVS 285 Windows XP Professional Mini Tower PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC 575 W
  • - Intel® Xeon® 3 GHz
  • - 2 GB DDR2-SDRAM 667 MHz
  • - 250 GB
  • - NVIDIA® Quadro® NVS 285 0.128 GB
  • - Windows XP Professional
Guarantee: 3-year worldwide parts, labour and next business day onsite service. Terms and conditions may vary, restrictions apply
Long product name HP xw6400 Workstation Intel® Xeon® 2 GB DDR2-SDRAM 250 GB NVIDIA® Quadro® NVS 285 Windows XP Professional Mini Tower PC :
The short editorial description of HP xw6400 Workstation Intel® Xeon® 2 GB DDR2-SDRAM 250 GB NVIDIA® Quadro® NVS 285 Windows XP Professional Mini Tower PC

xw6400 Workstation
More>>>
HP xw6400 Workstation Intel® Xeon® 2 GB DDR2-SDRAM 250 GB NVIDIA® Quadro® NVS 285 Windows XP Professional Mini Tower PC:
The official marketing text of HP xw6400 Workstation Intel® Xeon® 2 GB DDR2-SDRAM 250 GB NVIDIA® Quadro® NVS 285 Windows XP Professional Mini Tower PC as supplied by the manufacturer

The HP xw6400 Workstation is an outstanding
dual-processor/dual-core workstation in an
industry-leading design form – small size, big performance.
Designed for space-constrained environments, the xw6400
features the latest Intel® Xeon™ technology, for the power
to manage large amounts of real-time data uninterrupted.
This versatile platform also supports up to 8 monitors
enabling users to view huge amounts of data from multiple
sources at a glance.

Intel’s highest performance personal workstation technology
Equipped with the new Dual-Core EM64T Intel® Xeon®
Processor 5100 Sequence, the HP xw6400 delivers all the
performance and expandability you could possibly need.
Intel’s 5000X next-generation, high-end performance
chipset for Intel Xeon™ processors supports 1,333 MHz
dual system bus, and a 4 channel 667 MHz Fully Buffered
DIMM memory subsystem. So you can experience
substantial improvement in throughput over previous Intel®
chipset technology.

Designed to save space, engineered to perform
As one of the smallest dual-processor design forms in the
industry, this rack mountable minitower fits neatly into
cramped workspaces such as financial traders’ desks.
Industry-leading, toolless chassis design eases servicing,
upgrading and maintenance. With support for up to three
internal hard disk drives, four PCI Express (PCIe) I/O slots,
and two legacy PCI slots, the HP xw6400 delivers the
capacity to handle large and complex data sets.

View eight monitors simultaneously
The HP xw6400 supports up to eight monitors, allowing
visualisation of large amounts of data from multiple sources
while decreasing the need to toggle between applications
on screens – stay in control and in touch with your data
and designs.

Exceptional graphics performance
A range of graphics solutions delivers the visual accuracy,
image clarity and exceptional performance your business
demands – from professional 2D through to high-end 3D.

A choice of operating systems for a 64-bit world
The HP xw6400 is available with your choice of
preinstalled Genuine Windows® XP Professional (32 or
64-bit) or Red Hat Enterprise Linux WS 4 (64-bit). The HP
Installer Kit for Linux is available to ease installation and
help create a custom operating system image.

Short summary description HP xw6400 Workstation Intel® Xeon® 2 GB DDR2-SDRAM 250 GB NVIDIA® Quadro® NVS 285 Windows XP Professional Mini Tower PC:
This short summary of the HP xw6400 Workstation Intel® Xeon® 2 GB DDR2-SDRAM 250 GB NVIDIA® Quadro® NVS 285 Windows XP Professional Mini Tower PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP xw6400 Workstation, 3 GHz, Intel® Xeon®, 2 GB, DDR2-SDRAM, 250 GB, Windows XP Professional

Long summary description HP xw6400 Workstation Intel® Xeon® 2 GB DDR2-SDRAM 250 GB NVIDIA® Quadro® NVS 285 Windows XP Professional Mini Tower PC:
This is an auto-generated long summary of HP xw6400 Workstation Intel® Xeon® 2 GB DDR2-SDRAM 250 GB NVIDIA® Quadro® NVS 285 Windows XP Professional Mini Tower PC based on the first three specs of the first five spec groups.

HP xw6400 Workstation. Processor frequency: 3 GHz, Processor family: Intel® Xeon®. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 667 MHz. Total storage capacity: 250 GB. Discrete graphics card model: NVIDIA® Quadro® NVS 285. Operating system installed: Windows XP Professional. Power supply: 575 W. Chassis type: Mini Tower. Product type: PC. Weight: 32.2 lbs (14.6 kg)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon®
Processor frequency *
3 GHz
Processor cache
4 MB
Processor cache type
L2
Processor front side bus
1333 MHz
Memory
Internal memory *
2 GB
Maximum internal memory *
16 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
667 MHz
Storage
Total storage capacity *
250 GB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
No
Graphics
On-board graphics card *
No
Discrete graphics card model *
NVIDIA® Quadro® NVS 285
Discrete graphics card memory
0.128 GB
Ports & interfaces
USB 2.0 ports quantity *
7
PS/2 ports quantity
2
Firewire (IEEE 1394) ports
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Ports & interfaces
Serial ports quantity
1
Parallel ports quantity
1
Design
Chassis type *
Mini Tower
Country of origin
China
Performance
Audio system
HD
Product type *
PC
Software
Operating system installed *
Windows XP Professional
Power
Power supply *
575 W
Weight & dimensions
Width *
6.5" (165 mm)
Depth *
17.4" (441 mm)
Height *
17.4" (441 mm)
Weight *
32.2 lbs (14.6 kg)
Packaging content
Display included *
Yes
Display diagonal
24"
Other features
LightScribe
Yes
Display
L2465
Number of slots
6
Expansion slots
1x PCI Express (x16) 1x PCI Express (x16/x4) 2x PCI Express (x8/x4) 2x PCI
External drive bays
2x 5.25"
Internal drive bays
2x 3.5"
Networking features
Broadcom 5752 PCI
Brand Image Article code product Stock Price from
HP xw6400 Intel® Xeon® 2 GB DDR2-SDRAM Windows XP Professional Minitower Workstation HP xw6400 Intel® Xeon® 2 GB DDR2-SDRAM Windows XP Professional Minitower Workstation
(show image)
RD689AW xw6400 0.00
(excl. VAT)
0 (incl. VAT)
HP xw6400 Intel® Xeon® 2 GB DDR2-SDRAM 80 GB HDD NVIDIA® Quadro® NVS 285 Windows XP Professional Mini Tower PC HP xw6400 Intel® Xeon® 2 GB DDR2-SDRAM 80 GB HDD NVIDIA® Quadro® NVS 285 Windows XP Professional Mini Tower PC
(show image)
RD688AW xw6400 0.00
(excl. VAT)
0 (incl. VAT)
HP xw6400 Workstation Intel® Xeon® 1 GB DDR2-SDRAM 160 GB NVIDIA® Quadro® NVS 285 Windows XP Professional Mini Tower PC HP xw6400 Workstation Intel® Xeon® 1 GB DDR2-SDRAM 160 GB NVIDIA® Quadro® NVS 285 Windows XP Professional Mini Tower PC
(show image)
RL342LA xw6400 Workstation 0.00
(excl. VAT)
0 (incl. VAT)
HP xw6400 Workstation Intel® Xeon® 2 GB DDR2-SDRAM 250 GB NVIDIA® Quadro® NVS 285 Windows XP Professional Mini Tower PC HP xw6400 Workstation Intel® Xeon® 2 GB DDR2-SDRAM 250 GB NVIDIA® Quadro® NVS 285 Windows XP Professional Mini Tower PC
(show image)
GU484LA xw6400 Workstation 0.00
(excl. VAT)
0 (incl. VAT)
HP xw6400 Workstation Intel® Xeon® 2 GB DDR2-SDRAM 160 GB NVIDIA® Quadro® NVS 285 Windows XP Professional Mini Tower PC HP xw6400 Workstation Intel® Xeon® 2 GB DDR2-SDRAM 160 GB NVIDIA® Quadro® NVS 285 Windows XP Professional Mini Tower PC
(show image)
RY827LA xw6400 Workstation 0.00
(excl. VAT)
0 (incl. VAT)