location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t200 Windows MultiPoint Server 2011 12.1 oz (343 g) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t200
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QV554AT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112427665 show
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5281
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:08:24
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 03 Nov 2013
Product end of life date
Guarantee: Protected by HP Services, including a 3-3-0 standardTerms and conditions vary by country and/or Business Model.
Long product name HP t200 Windows MultiPoint Server 2011 12.1 oz (343 g) Black :
The short editorial description of HP t200 Windows MultiPoint Server 2011 12.1 oz (343 g) Black

t200 Zero Client for MultiSeat
More>>>
HP t200 Windows MultiPoint Server 2011 12.1 oz (343 g) Black:
The official marketing text of HP t200 Windows MultiPoint Server 2011 12.1 oz (343 g) Black as supplied by the manufacturer

The exceptionally simple HP t200 Zero Client for MultiSeat with Microsoft Windows® MultiPoint™ Server 2011 provides fully independent, licensed and supported Windows® operating system experiences for up to 15 users – an ultimate PC sharing solution.

Features

Expand existing budgets
- Add 14x the computing seats by leveraging the power of one PC to yield individual computing experiences for up to 15 users when used as part of the HP MultiSeat Computing Solution.

Flexible connectivity
- Enjoy greater deployment options with USB or Ethernet host connectivity.

A convenient and personal PC experience
- Save files on multiple USB thumb drives with four additional USB ports on every HP t200 for convenient file access wherever you go.

Simple set up and go
- Release IT strains with HP t200’s streamlined plug-n-play computing connectivity – fully configured with no networking or software to load.

Space saving and clutter-free

First class quality and support
- With Microsoft Windows® MultiPoint™ Server 2011, the HP Compaq MultiSeat 6200 Series Desktop and HP t200 make the HP MultiSeat system the only complete PC-sharing solution of its kind to be fully licensed and supported by a Windows® operating system experience for up to 15 users.

Short summary description HP t200 Windows MultiPoint Server 2011 12.1 oz (343 g) Black:
This short summary of the HP t200 Windows MultiPoint Server 2011 12.1 oz (343 g) Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP t200, Stereo audio, 10/100/1000Base-T(X), Black, Windows MultiPoint Server 2011, 3 W, China

Long summary description HP t200 Windows MultiPoint Server 2011 12.1 oz (343 g) Black:
This is an auto-generated long summary of HP t200 Windows MultiPoint Server 2011 12.1 oz (343 g) Black based on the first three specs of the first five spec groups.

HP t200. Audio system: Stereo audio. Cabling technology: 10/100/1000Base-T(X). Product color: Black. Operating system installed: Windows MultiPoint Server 2011. Power supply: 3 W

Storage
Card reader integrated
No
Audio
Audio system
Stereo audio
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
4
Microphone in
Yes
Headphone outputs
1
Design
Product color *
Black
Display
Display included *
No
Software
Operating system installed *
Windows MultiPoint Server 2011
Power
Power supply
3 W
Certificates
Country of origin
China
Weight & dimensions
Width
5.35" (136 mm)
Depth
3.58" (91 mm)
Height
1.38" (35 mm)
Weight
12.1 oz (343 g)