HP logo

HP Pavilion p7-1180la Intel® Core™ i7 i7-2600 8 GB DDR3-SDRAM 2 TB AMD Radeon HD 6450 Windows 7 Home Premium Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69460
Info modified on:
07 Oct 2024, 17:05:08
Short summary description HP Pavilion p7-1180la Intel® Core™ i7 i7-2600 8 GB DDR3-SDRAM 2 TB AMD Radeon HD 6450 Windows 7 Home Premium Desktop PC Black:

HP Pavilion p7-1180la, 3.4 GHz, Intel® Core™ i7, 8 GB, 2 TB, DVD Super Multi, Windows 7 Home Premium

Long summary description HP Pavilion p7-1180la Intel® Core™ i7 i7-2600 8 GB DDR3-SDRAM 2 TB AMD Radeon HD 6450 Windows 7 Home Premium Desktop PC Black:

HP Pavilion p7-1180la. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-2600. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: AMD Radeon HD 6450. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC. Weight: 20.8 lbs (9.44 kg). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.