HP logo

HP Pavilion dv6-6145dx AMD A8 A8-3500M Laptop 15.6" HD 8 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8073
Info modified on:
23 Jan 2025, 18:40:10
End of life date:
08 Jan 2012
Short summary description HP Pavilion dv6-6145dx AMD A8 A8-3500M Laptop 15.6" HD 8 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium Black:

HP Pavilion dv6-6145dx, AMD A8, 1.5 GHz, 15.6", 1366 x 768 pixels, 8 GB, 640 GB

Long summary description HP Pavilion dv6-6145dx AMD A8 A8-3500M Laptop 15.6" HD 8 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium Black:

HP Pavilion dv6-6145dx. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-3500M, Processor frequency: 1.5 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.