location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart Pro B8350 Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart Pro B8350 Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8492A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780648418 show
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9990
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Photosmart Pro B8350 Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Get big prints from a small printer that easily fits in home or studio. Print from wallet-size to 13 x 19-inch photographs, scrapbook pages and more. Easily accommodates various paper sizes and weights using extendable trays and intuitive buttons.
  • - Print professional-quality photographs with realistic tones and transitions. These prints resist fading longer than lab-processed photos—up to 108 years.¹
  • - Meet all your printing needs with one printer. Print everything from everyday documents to beautiful photos up to 13 x 19 inches. Make an impression with laser-quality text at up to 24 ppm color, 31 ppm black, using an optional black ink cartridge.²
Guarantee: One-year limited hardware warranty backed by HP Customer Care, service and support; one-year technical phone support, plus a toll-free number
Long product name HP Photosmart Pro B8350 Printer :
The short editorial description of HP Photosmart Pro B8350 Printer

Photosmart Pro B8350 Printer
More>>>
HP Photosmart Pro B8350 Printer:
The official marketing text of HP Photosmart Pro B8350 Printer as supplied by the manufacturer

Print professional-quality, 6-ink photographs—from 3.5 x 5-inch snapshots to 13 x 19-inch photographs—plus scrapbook pages and more. With HP Vivera inks, prints resist fading longer than lab-processed photos—up to 108 years.¹ Print documents, too.

Short summary description HP Photosmart Pro B8350 Printer:
This short summary of the HP Photosmart Pro B8350 Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart Pro B8350 Printer

Long summary description HP Photosmart Pro B8350 Printer:
This is an auto-generated long summary of HP Photosmart Pro B8350 Printer based on the first three specs of the first five spec groups.

HP Photosmart Pro B8350 Printer

Professional-quality photos up to 13 x 19 inches

Print the size you want, from 3.5 x 5-inch up to 13 x 19-inch photographs.
Intuitive buttons and included software make printing as easy as you'd expect from HP.
Get more printing options to choose from—easily load thicker, wider paper into a rear input tray.
Easily manage up to 13 x 19-inch paper using an extendable output tray that holds up to 75 sheets.

Superior 6-ink photo system for stunning photos

Print professional-quality, 6-ink photographs you'll be proud to display, using HP Vivera inks.
Give longer life to your artistic vision—prints resist fading longer than lab-processed photos.¹
Print in beautiful black and white using an optional gray cartridge.²
Remove red eye, sharpen photographs and improve color with HP Real Life technologies.
Save time—print a 4 x 6-inch photo in as fast as 26 seconds, 13 x 19-inch as fast as 210 secs.

Impressive results for everyday printing

Print all your documents at up to 31 ppm black, up to 24 ppm color, using optional black cartridge.²
Get laser-quality text for crisp, sharp documents using an optional black ink cartridge.²
Rely on HP, PC Magazine's Readers' Choice winner for service and reliability for 14 straight years.
Save paper and time with automatic two-sided document printing using an optional duplexer.²
Easily connect to your network or print wirelessly via an optional Ethernet port.²

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 17:01:27
Uk has collected 1 expert review for HP Photosmart Pro B8350 Printer photo printer but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%