location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart D7560 Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart D7560 Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8441A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585923687 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23009
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:41:02
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 03 Apr 2010
Product end of life date
data sheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Photosmart D7560 Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Get print jobs done fast, just the way you want them, using easy-to-navigate menus on the large 3.5-inch touchscreen. View, edit and organize photos right on the inkjet printer's screen for a fast and fun way to get creative with your photos.
  • - Rely on this inkjet printer for durable, long-lasting photos, documents and photo projects. Print at fast speeds with a 5-ink process that produces beautiful photos and color documents that resist smudging.
  • - Print photos that have precise detail and stunning image clarity. Plus, get laser-quality text for impressive documents. Enjoy amazing, lab-quality photos from an inkjet printer using the reliable 5-ink system.
  • - Customize your CDs and DVDs with your own photos and text by printing directly onto printable CD/DVD media.[7]
Guarantee: One-year limited hardware warranty backed by HP Customer Care, service and support; one-year technical phone support, plus a toll-free number (see documentation for complete warranty information)
Long product name HP Photosmart D7560 Printer :
The short editorial description of HP Photosmart D7560 Printer

Photosmart D7560 Printer
More>>>
HP Photosmart D7560 Printer:
The official marketing text of HP Photosmart D7560 Printer as supplied by the manufacturer

Enjoy lab-quality photos, laser-quality documents and vivid colors from this reliable inkjet printer that uses five individual HP Vivera inks. Easily navigate menus and view, edit and organize photos using the large 3.5-inch touchscreen.

Short summary description HP Photosmart D7560 Printer:
This short summary of the HP Photosmart D7560 Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart D7560 Printer

Long summary description HP Photosmart D7560 Printer:
This is an auto-generated long summary of HP Photosmart D7560 Printer based on the first three specs of the first five spec groups.

HP Photosmart D7560 Printer

Make printing easy on yourself

Navigate menus and creative options, view, edit and organize photos on a large 3.5-inch touchscreen
HP printers—chosen by consumers as the easiest to use[1]
Print exactly what you see onscreen with HP Smart Web Printing[2]
View and print photos without a PC by inserting a compatible memory card

Fast, high-quality printing you can rely on

Print everyday documents at fast speeds up to 33 ppm black and up to 31 ppm color[3]
Print 4 x 6-inch photos in as fast as 18 seconds[3]
Enjoy beautiful instant-dry, smudge-resistant photos using HP Vivera ink and HP Advanced Photo Paper
Print lab-quality photos that last for generations[4] using HP Advanced Photo Paper
Customize your CDs and DVDs with your own photos and text by printing directly onto printable CD/DVD media[7]

Stunning photo quality that fits your budget

Five affordable individual inks—replace only the cartridges that you need
Print laser-quality text and lab-quality photos consistently with the reliable 5-ink printing system
Get 3 times more black pages and 2.5 times more color pages, using high-capacity cartridges[5]
Save on supplies with HP Photo Value Packs[6] that bundle Original HP ink and photo paper

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 21:31:41
Uk has collected 6 expert reviews for HP Photosmart D7560 Printer inkjet printer and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-09-26 21:31:41
Product Code: Q8441A#B1H The HP Photosmart D7560 colour inkjet printer is one of the better inkjet printers weve tested. The HP Photosmart D7560 offers pleasing print quality and features galore, making it an excellent choice for the home user and...
Bottom line The HP Photosmart D7560 won us over with its feature-packed design and strikingly good print quality. If you dont need to print on CDs or DVDs, check out its lower-priced, higher-ranked cousin, the HP Photosmart D5460. Susan Silvius...
80%
electronicsme.com
Updated:
2011-09-26 21:31:39
HP has really outdone itself again with the release of the HP Photosmart D7560 Printer (model#Q8441A#B1H). This sleek and stylish printer provides superior, laser-quality photo prints and also does a nice job on CD/DVD labels. And because this model fe...
Bottom line Regardless if you're young or old, this printer is simple and easy enough to use that even the least "tech-savvy" users can be printing within minutes. Many consumers find that the CD/DVD label prints are the most impressive, but some (including me) te...
92%
techworld.com
Updated:
2011-09-26 21:31:41
The HP Photosmart D7560 offers pleasing print quality and features galore, making it an excellent choice for the home user and amateur photographer.Not surprisingly, the HP Photosmart D7560 excelled at printing colour output on HP-brand photo paper, s...
Bottom line The HP Photosmart D7560 won us over with its feature-packed design and strikingly good print quality. If you don't need to print on CDs or DVDs, check out its lower-priced, higher-ranked cousin, the HP Photosmart D5460...
0%
pcworld.com_techhive.com
Updated:
2011-09-26 21:31:41
HPs Photosmart D7560 color inkjet printer is one of the better inkjet printers weve tested. It offers pleasing print quality and features galore, making it an excellent choice for the home user and amateur photographer. Would You Buy This? 0Yes 0No H...
Good Very good print quality; CD/DVD labeler, Touchscreen LCD on control panel...
Bad No ethernet or WiFi, Pricey standardyield color inks...
84%
Digitaltrends.com
Updated:
2011-09-26 21:31:41
Like all of HP’s Photosmart printers, the $150 D7560 attempts to blend the flexibility and ease of use of an inkjet with the quality and print sizes of a standalone photo printer. Though the long-term costs of using the printer could definitely...
Good Easy setup, Brilliant photos, Quick document printing, Ultra-simple touch interface...
Bad No included USB cable, Pricy ink, Poor desktop software, *...
Bottom line The D7560 exemplifies convenience with a cost. Though it’s relatively affordable to buy up front, and easy to use, HP definitely attempts to sideswipe users with additional costs like USB cables and pricy ink cartridges. This is par for the cour...
75%
pcmag.com
Updated:
2011-09-26 21:31:41
Most printers meant for the home focus at least somewhat on photos, often to the point of dropping the ball on text and graphics. The HP Photosmart D7560 Printer ($149.99 direct) manages to focus even more on photos than most while doing a better-th...
Good Superb photo quality. Prints directly from cameras, memory cards, and USB keys. Prints on discs.
Bad Touch-screen-based menus are a little too small for easy use. Disc-printing software is highly limited.
Bottom line The HP Photosmart D7560 Printer is a good choice for home users who want a capable all-purpose printer with a primary focus on photos...
70%
Disclaimer HP Photosmart D7560 Printer:
Disclaimer

[1]Based on worldwide consumer research in 2006 by Millward Brown.
[2]Requires Microsoft Internet Explorer 6.0 or higher.
[3]After first page; see http://www.hp.com/go/inkjetprinter for details.
[4]Display-permanence rating by Wilhelm Imaging Research, Inc., or HP Image Permanence Lab. For details, visit http://www.hp.com/go/printpermanence.
[5]Compared with HP 564 Black and Color Ink Cartridges. High-capacity cartridges not included, please purchase separately.
[6]Not included, please purchase separately.
[7]Requires printable CD/DVD media. Not included, sold separately.;