location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart C4680 Inkjet A4 4800 x 1200 DPI 9 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C4680
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8418A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420459422 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22694
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 07 Jul 2011
Product end of life date
data sheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Photosmart C4680 Inkjet A4 4800 x 1200 DPI 9 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 4800 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 9 ppm
  • - Color copying Color scanning
  • - USB port
  • - Internal memory: 64 MB
Long product name HP Photosmart C4680 Inkjet A4 4800 x 1200 DPI 9 ppm :
The short editorial description of HP Photosmart C4680 Inkjet A4 4800 x 1200 DPI 9 ppm

C4680 - 4800 x 1200 Dpi, 9/6.5 ppm, 48-bit, USB 2.0, 1.45" LCD, 64MB RAM, Black
More>>>
Short summary description HP Photosmart C4680 Inkjet A4 4800 x 1200 DPI 9 ppm:
This short summary of the HP Photosmart C4680 Inkjet A4 4800 x 1200 DPI 9 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart C4680, Inkjet, Color printing, 4800 x 1200 DPI, Color copying, A4, Black

Long summary description HP Photosmart C4680 Inkjet A4 4800 x 1200 DPI 9 ppm:
This is an auto-generated long summary of HP Photosmart C4680 Inkjet A4 4800 x 1200 DPI 9 ppm based on the first three specs of the first five spec groups.

HP Photosmart C4680. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 6.5 ppm. Copying: Color copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Product color: Black

Printing
Duplex printing mode
Manual
Print resolution black
4800 x 1200 DPI
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
9 ppm
Print speed (color, normal quality, A4/US Letter)
6.5 ppm
Print speed (black, draft quality, A4/US Letter)
29 ppm
Print speed (color, draft quality, A4/US Letter)
23 ppm
Copying
Duplex copying *
No
Copying *
Color copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
9 cpm
Copy speed (color, normal quality, A4)
6.5 cpm
Maximum number of copies
30 copies
PC free copying
Yes
Scanning
Duplex scanning *
No
Scanning *
Color scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan area
8.5 x 11.7" (216 x 297 mm)
Scanner type *
Flatbed scanner
Scan technology
CIS
Input color depth
48 bit
Grayscale levels
65536
TWAIN version
1.9
Fax
Duplex faxing
No
Faxing *
No
Features
Maximum duty cycle *
1000 pages per month
Digital sender
No
Number of print cartridges *
2
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
1
Total input capacity *
80 sheets
Total output capacity *
15 sheets
Paper input type
Sheetfed
Maximum input capacity
80 sheets
Maximum output capacity
15 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Paper handling
Envelopes sizes
DL
Photo paper sizes
10x15, 13x18 cm
Paper tray media weight
75 - 90 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
No
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Maximum internal memory
64 MB
Card reader integrated
Yes
Internal memory *
64 MB
Compatible memory cards
Memory Stick (MS), MS Duo, SD, SDHC, xD
Sound pressure level (printing)
57 dB
Mac compatibility
Yes
Minimum system requirements
CD-ROM USB 2.0 Internet Explorer 6
Design
Product color *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
1.45"
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
20 W
Power consumption (PowerSave)
2.5 W
Power consumption (standby)
4.6 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Minimum RAM
128 MB
Minimum storage drive space
800 MB
Minimum processor
Intel Pentium II/Celeron, 233MHz
Operational conditions
Operating temperature (T-T)
15 - 32 °C
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Packaging data
Package width
17.4" (441.7 mm)
Package depth
23.9" (607.5 mm)
Package height
15.5" (394.7 mm)
Package weight
13.2 lbs (5.99 kg)
Packaging content
Drivers included
Yes
Other features
Compatible operating systems
Windows Vista (32-64 bit) Windows XP SP1 Windows 7
All-in-one functions
Copy, Print, Scan
Color all-in-one functions
Copy, Print, Scan
Connectivity technology
Wired
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 01:17:57
Uk has collected 12 expert reviews for HP Photosmart C4680 Inkjet A4 4800 x 1200 DPI 9 ppm and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
techradar.com
Updated:
2011-09-27 01:17:52
The HP PhotoSmart C4680 is a compact and stylish photo printer that also manages to cram an A4 scanner into its design. The printer is made from glossy black plastic that matches the current crop of HP laptops. The front of the printer consists of a Po...
Good Good print quality, Scanner, Fast prints...
Bad Not the best scanner, Colours a bit off...
70%
itreviews.com
Updated:
2011-09-27 01:17:52
The PhotoSmart C4680 is certainly capable of some impressive results from colour photo printing and offers solid performance for document prints, but while its slower print speeds are acceptable given the price point, based on the price of replacement...
0%
techadvisor.co.uk
Updated:
2011-09-27 01:17:52
Product Code: Q8418B#BEV HPs Photosmart C4680 colour inkjet multifunction printer (MFP) is priced to look like a bargain. Given its costly inks and slow speeds, however, its best suited for low-volume use. The HP Photosmart C4680 covers just the b...
Bottom line The HP Photosmart C4680 would be a decent choice for a light-duty home MFP, given its nice output and friendly controls. However, if you print or copy a lot, look for a faster machine with much lower ink prices. Susan Silvius Buy it now: click here...
60%
pcmag.com
Updated:
2016-12-28 09:08:45
If you need an all-in-one (AIO) at home for copying, scanning, and printing, the HP Photosmart C4680 All-in-One ($99.99 direct) is a reasonable candidate, but only if you dont print many pages. Its text, graphics, and photo quality are all par or b...
Good Relatively fast. Reasonably high-quality output across the board. Prints, scans, and copies.
Bad LCD for previewing photos on memory cards is unusually small. Relatively high cost per page.
Bottom line The HP Photosmart C4680 All-in-One delivers on features, but the high cost per page can easily make it more expensive overall than a printer that costs more...
60%
techworld.com
Updated:
2016-12-28 09:08:45
The HP Photosmart C4680 covers just the basics. It has a USB connector but no ethernet or media-card slots. Its single input tray maxes out at 80 sheets. It has no output tray: prints or copies simply drop on top of the input stack-to a maximum of 15...
Bottom line The HP Photosmart C4680 would be a decent choice for a light-duty home MFP, given its nice output and friendly controls. However, if you print or copy a lot, look for a faster machine with much lower ink prices...
0%
pcworld.com_techhive.com
Updated:
2016-12-28 09:08:45
HPs Photosmart C4680 color inkjet multifunction printer (MFP)--$100 at this writing--is priced to look like a bargain. Given its costly inks and slow speeds, however, its best suited for low-volume use. Would You Buy This? 0Yes 0No HP Photosmart C468...
Good Good print quality, Nice control panel...
Bad Slow; expensive inks, Lowcapacity, cheapfeeling paper trays...
78%
imaging-resource.com
Updated:
2016-12-28 09:08:45
Review Date: April 2009 It seems like ever since Kodak introduced its rough-around-the-edges pigment inkjets, HP has been playing catch-up in the inkjet game. They countered Kodaks claim of less expensive prints with bundled consumables and green pac...
Bottom line While we did like the small TouchSmart touch frame, we werent happy with how the card reader integrated into our real world setting. And while the box itself is attractive (particularly to dust and fingerprints), the image quality was not up to the c...
0%