icecat logo
Icecat: creating the world's largest open catalog with 19306371 data-sheets & 35851 brands – register (free)
HP logo

HP Photosmart C4524 All-in-One Printer Inkjet A4 1200 x 2400 DPI 8.9 ppm Wi-Fi

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23054
Info modified on:
21 Sept 2022, 17:41:29
End of life date:
01 Jan 2009
Long product name HP Photosmart C4524 All-in-One Printer Inkjet A4 1200 x 2400 DPI 8.9 ppm Wi-Fi:

HP Photosmart C4524 All-in-One Print/Scan/Copy

HP Photosmart C4524 All-in-One Printer Inkjet A4 1200 x 2400 DPI 8.9 ppm Wi-Fi:

Summary

Print lab-quality photos, laser-quality documents and complete web pages via your wireless network[p1] – and enjoy the versatility of being able to copy with a PC[p2] and scan too – from one affordable and easy-to-use device. From its intuitive controls to the built-in colour display, this compact all-in-one has been designed to help you get more done. Pop in a memory card and print beautiful photos without a PC. Do all this – and more.

Short summary description HP Photosmart C4524 All-in-One Printer Inkjet A4 1200 x 2400 DPI 8.9 ppm Wi-Fi:

HP Photosmart C4524 All-in-One Printer, Inkjet, Color printing, 1200 x 2400 DPI, A4, Direct printing, Gray

Long summary description HP Photosmart C4524 All-in-One Printer Inkjet A4 1200 x 2400 DPI 8.9 ppm Wi-Fi:

HP Photosmart C4524 All-in-One Printer. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 1200 x 2400 DPI, Print speed (color, normal quality, A4/US Letter): 5.3 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Gray

Specs
Recommended products
Similar products
Loading...
Specs +
Recommended products +
Similar products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.