location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart C4440 All-in-One Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart C4440 All-in-One Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8390A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585588565 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11056
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 04 Sep 2010
Product end of life date
Bullet Points HP Photosmart C4440 All-in-One Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Effortlessly print laser-quality documents and lab-quality photos, plus scan and copy from this all-in-one. It's compact, convenient and lets you do it all.
  • - This all-in-one makes printing, scanning and copying effortless. Insert your memory card and use the 1.5-inch display to print lab-quality photos. Exclusive HP Smart Web Printing software enables you to print just the parts of a web page you want.
  • - Enjoy both speed and reliability. Get fast print speeds for documents and photos. Plus, print photos that last for generations[3] using HP Premium Plus Photo Paper. Trust HP for the quality and support you can rely on.
  • - This all-in-one gives you the choice when it comes to inks. Stretch your dollar and get more prints with HP high-capacity ink cartridges. Make the most out of your photos at an affordable price with HP Photo Value Packs.[2]
Long product name HP Photosmart C4440 All-in-One Printer :
The short editorial description of HP Photosmart C4440 All-in-One Printer

Photosmart C4440 All-in-One Printer
More>>>
HP Photosmart C4440 All-in-One Printer:
The official marketing text of HP Photosmart C4440 All-in-One Printer as supplied by the manufacturer

Easily print, scan and copy using this compact, affordable all-in-one. Plus, print photos without a PC using the color display and memory card slots. Get laser-quality text, vivid graphics and lab-quality photos that last for generations.[3]

Short summary description HP Photosmart C4440 All-in-One Printer:
This short summary of the HP Photosmart C4440 All-in-One Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart C4440 All-in-One Printer

Long summary description HP Photosmart C4440 All-in-One Printer:
This is an auto-generated long summary of HP Photosmart C4440 All-in-One Printer based on the first three specs of the first five spec groups.

HP Photosmart C4440 All-in-One Printer

Do it all from one machine—print, scan and copy

Enjoy laser-quality black text, vivid color graphics and lab-quality photos with HP Vivera inks
Make crisp copies in color or black-and-white
Get true-to-the-original reprints from original photos using HP Photosmart Essential Software
Get lab-quality photos using optional 6-ink photo cartridge[2]

The easy way to get amazing results

Print only what you want from one or multiple Web pages into one page with HP Smart Web Printing
Easily print photos without a PC using a 1.5-inch color display and memory card slots
Get optimal results on different media-types thanks to the automatic paper-type sensor

The speed and reliability you need

Print and copy at speeds up to 30 ppm black and up to 23 ppm color[5]
Print a 4 x 6-inch photo in as fast as 25 seconds
Reliability backed by one-year limited warranty and additional support available from HP Total Care
Produce fade-resistant photos using HP Vivera inks and HP Premium Plus Photo Paper

Disclaimer HP Photosmart C4440 All-in-One Printer:
Disclaimer

[2]Not included. Please purchase separately.
[3]Display-permanence rating by Wilhelm Imaging Research, Inc. or HP Image Permanence Lab. For details: http://www.hp.com/go/printpermanence.
[5]After first page; see http://www.hp.com/go/inkjetprinter for details.;