location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart C4424 Thermal inkjet A4 4800 x 1200 DPI 8.9 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C4424
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8385B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8844200747868 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19013
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Sep 2022 17:41:29
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Jan 2009
Product end of life date
Bullet Points HP Photosmart C4424 Thermal inkjet A4 4800 x 1200 DPI 8.9 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Thermal inkjet Color printing
  • - 4800 x 1200 DPI
  • - A4 8.9 ppm
  • - Color copying Color scanning
  • - USB port
  • - 11.2 lbs (5.06 kg)
Guarantee: Service & support options: Express Exchange (one-year) H3695E, Express Exchange (three-year) H5461A/EOne-year limited hardwarebacked by HP Customer Care, service and support; one-year technical phone support (see documentation for completeinformation)
Long product name HP Photosmart C4424 Thermal inkjet A4 4800 x 1200 DPI 8.9 ppm :
The short editorial description of HP Photosmart C4424 Thermal inkjet A4 4800 x 1200 DPI 8.9 ppm

HP Photosmart C4424 All-in-One Print/Scan/Copy
More>>>
HP Photosmart C4424 Thermal inkjet A4 4800 x 1200 DPI 8.9 ppm:
The official marketing text of HP Photosmart C4424 Thermal inkjet A4 4800 x 1200 DPI 8.9 ppm as supplied by the manufacturer

Get great photos, documents and web pages, plus the versatility of being able to copy with a PC[p1] and scan too, all from one affordable device. From its simple operation to the built-in colour display, this compact all-in-one has been designed to help you get more done. Pop in a memory card and print beautiful photos without a PC. Print laser-quality documents and scan photos or important paperwork into your PC. Do all this – and more.

Short summary description HP Photosmart C4424 Thermal inkjet A4 4800 x 1200 DPI 8.9 ppm:
This short summary of the HP Photosmart C4424 Thermal inkjet A4 4800 x 1200 DPI 8.9 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart C4424, Thermal inkjet, Color printing, 4800 x 1200 DPI, Color copying, A4, White

Long summary description HP Photosmart C4424 Thermal inkjet A4 4800 x 1200 DPI 8.9 ppm:
This is an auto-generated long summary of HP Photosmart C4424 Thermal inkjet A4 4800 x 1200 DPI 8.9 ppm based on the first three specs of the first five spec groups.

HP Photosmart C4424. Print technology: Thermal inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 5.3 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Product color: White

Printing
Print technology *
Thermal inkjet
Printing *
Color printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
8.9 ppm
Print speed (color, normal quality, A4/US Letter)
5.3 ppm
Print speed (black, draft quality, A4/US Letter)
30 ppm
Print speed (color, draft quality, A4/US Letter)
23 ppm
Copying
Duplex copying *
No
Copying *
Color copying
Maximum number of copies
99 copies
Copier resize
10 - 600%
Scanning
Duplex scanning *
No
Scanning *
Color scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
8.46 x 11.7" (215 x 297 mm)
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
TWAIN
Grayscale levels
256
TWAIN version
1.9
Fax
Duplex faxing
No
Faxing *
No
Features
Maximum duty cycle *
1000 pages per month
Page description languages
PCL 3
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Paper handling
Envelopes sizes
DL
Paper tray media weight
70 - 90 g/m²
Ports & interfaces
USB port
Yes
Performance
Card reader integrated
Yes
Compatible memory cards
MMC, MS Duo, Memory Stick (MS), SD, SDHC, xD
Sound pressure level (printing)
59 dB
Design
Product color *
White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
70 W
Power consumption (printing)
70 W
Power consumption (ready)
7.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard
Operational conditions
Operating relative humidity (H-H)
15 - 85%
Operating temperature (T-T)
15 - 35 °C
Certificates
Certification
FCC Title 47 CFR Part 15 Class B (USA), CE (European Union), C-tick (Australia/New Zealand), VCCI (Japan), BSMI (Taiwan), CCC S&E (China), MIC (Korea)
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
17.1" (434 mm)
Depth
11.4" (290 mm)
Height
6.38" (162 mm)
Weight
11.2 lbs (5.06 kg)
Packaging content
Bundled software
HP Photosmart Essential 2.5, HP Smart Web Printing 2.0, OCR Software
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 17:39:27
Uk has collected 2 expert reviews for HP Photosmart C4424 Thermal inkjet A4 4800 x 1200 DPI 8.9 ppm but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%