location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart C5324 Inkjet A4 600 x 600 DPI 13 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C5324
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8292B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420105220 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14706
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2023 11:29:05
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Jan 2009
Product end of life date
Bullet Points HP Photosmart C5324 Inkjet A4 600 x 600 DPI 13 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 600 x 600 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 13 ppm
  • - Color copying Color scanning
  • - Direct printing
  • - USB port
  • - 16.5 lbs (7.5 kg)
Guarantee: Standard one-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP Photosmart C5324 Inkjet A4 600 x 600 DPI 13 ppm :
The short editorial description of HP Photosmart C5324 Inkjet A4 600 x 600 DPI 13 ppm

HP Photosmart C5324 All-in-One Print/Scan/Copy
More>>>
HP Photosmart C5324 Inkjet A4 600 x 600 DPI 13 ppm:
The official marketing text of HP Photosmart C5324 Inkjet A4 600 x 600 DPI 13 ppm as supplied by the manufacturer

Get all-round performance and a range of great features with this versatile, easy-to-use all-in-one. With fast printing including direct to CD/DVD capability, colour copying from a PC[p1] and easy, high-quality scanning, you’ve got all you need to handle everything from everyday printing to more creative projects. And with five individual HP Vivera inks you get laser-quality documents and lab-quality photos – plus you only need to replace the cartridges that run out.

Key Features
- Get lab-quality photos and laser-quality text with HP’s 5-ink printing system.
- Enjoy easy and intuitive home printing and scanning – copy with a PC too.
- Print it all – including personalised CDs/DVDs – quickly and reliably.
- Get lab-quality photos and laser-quality text with HP’s 5-ink printing system.


Technical Features
- Fast everyday document, photo and CD/DVD printing plus scanning and PC copy.
- Print up to 31 ppm black, 30 ppm colour; print 10 x 15 cm photos as fast as 18 secs.
- Borderless printing: 10 x 15 cm, 13 x 18 cm, 10 x 30 cm, A4, large panorama.
- HP Vivera 5-ink printing with individual ink cartridges; optional high-capacity XL ink cartridges.
- 6.1 cm colour display, memory card slots for direct printing.
- Flatbed scanning with 4800 x 4800 dpi resolution, 48-bit colour.
- HP Smart Web Printing, HP Auto Sense, HP Photosmart Essential software.
- Fast everyday printer and scanner with PC copy
- 6.1 cm screen, CD/DVD printing
- Print at up to 31 ppm black, 30 ppm colour
- Photos in as fast as 18 seconds
- USB, PictBridge USB, memory card slots
- HP Vivera 5 individual inks, optional XL

Short summary description HP Photosmart C5324 Inkjet A4 600 x 600 DPI 13 ppm:
This short summary of the HP Photosmart C5324 Inkjet A4 600 x 600 DPI 13 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart C5324, Inkjet, Color printing, 600 x 600 DPI, A4, Direct printing, White

Long summary description HP Photosmart C5324 Inkjet A4 600 x 600 DPI 13 ppm:
This is an auto-generated long summary of HP Photosmart C5324 Inkjet A4 600 x 600 DPI 13 ppm based on the first three specs of the first five spec groups.

HP Photosmart C5324. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 600 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 6 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 4800 x 4800 DPI. Maximum ISO A-series paper size: A4. Direct printing. Product color: White

Printing
Duplex printing mode
Manual
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
13 ppm
Print speed (color, normal quality, A4/US Letter)
6 ppm
Print speed (black, draft quality, A4/US Letter)
31 ppm
Print speed (color, draft quality, A4/US Letter)
30 ppm
DVD/CD printing
Yes
Copying
Copying *
Color copying
Maximum number of copies
99 copies
Copier resize
10 - 600%
Scanning
Scanning *
Color scanning
Optical scanning resolution *
4800 x 4800 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
8.5 x 11.7" (216 x 297 mm)
Scanner type *
Flatbed scanner
Scan technology
CIS
Grayscale levels
65536
Scan drivers
TWAIN
Fax
Faxing *
No
Features
Maximum duty cycle *
2500 pages per month
Digital sender
Yes
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3
Input & output capacity
Total input capacity *
125 sheets
Total output capacity *
50 sheets
Manual feeder
Yes
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6, B7
ISO C-series sizes (C0...C9)
C5, C6
Photo paper sizes
10x15, 13x18 cm
Borderless printing media sizes
10x15, 13x18, A4
Paper tray media weight
60 - 252 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Ports & interfaces
Direct printing *
Yes
USB port
Yes
Optional connectivity
Bluetooth, Wireless LAN
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Card reader integrated
Yes
Sound power level (standby)
53 dB
Design
Product color *
White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Color display
Yes
Power
Power consumption (max)
42 W
Power consumption (average operating)
24 W
Power consumption (ready)
5.3 W
Power consumption (sleep)
4.9 W
Power consumption (off)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard
Minimum RAM
128 MB
Minimum storage drive space
800 MB
Minimum processor
233 MHz
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
15 - 32 °C
Certificates
Certification
EU/EMEA-CISPR 22: 2005/EN550 22: 2006 Class B, CISPR 24: 1997+A1: 2001+A2: 2002/EN550 24: 1998+A1: 2001+A2: 2003, IEC61000-3-2:2000 A1: 2000+A2: 2005/EN61000-3-2: 2000+A2:2005, IEC61000-3-3:1994+A1:2001/EN61000-3-3: 1995+A1:2001. Power supply: EU EMC Directive 2004/108/EC
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
17.8" (452 mm)
Depth
16" (406 mm)
Height
8.15" (207 mm)
Weight
16.5 lbs (7.5 kg)
Packaging content
Bundled software
HP Photosmart Essential, HP Smart Web Printing