HP logo

HP Photosmart C5180

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16721
Info modified on:
09 Mar 2024, 14:28:18
End of life date:
09 Feb 2009
Bullet Points HP Photosmart C5180:
  • - Blazing fast photo all-in-one<sup>[7]</sup> with economical six individual ink cartridges. Print and copy a 4 x 6-inch photo in as fast as 12 seconds, and documents at breakthrough speeds up to 32 ppm black and 31 ppm color.
  • - Easily view, edit and print borderless photos directly from memory cards using 2.4-inch image display and one-touch buttons. Also, print and share photos right from your digital camera using the fully automated 4 x 6-inch paper tray—all without a PC.
  • - Easily make lab-quality reprints in a variety of sizes at home, plus remove red eye and enhance detail automatically with one-touch HP Photo Fix button. Share, print and save photos directly from your camera's memory card using HP Photosmart Express or Essential.
Guarantee:
One-year limited hardware warranty backed by HP Customer Care, service and support; one-year technical phone support, plus a toll-free number
Long product name HP Photosmart C5180:

Photosmart C5180 All-in-One Printer

HP Photosmart C5180:

Blazing fast photo all-in-one[7] with economical six individual inks and built-in networking. Lab-quality photos and reprints, plus high-quality scans and document printing. Print photos without a PC using 2.4-inch display and one-touch buttons.

Short summary description HP Photosmart C5180:

HP Photosmart C5180

Long summary description HP Photosmart C5180:

HP Photosmart C5180

Reasons to buy
Recommended products
Loading...
Disclaimer HP Photosmart C5180 Q8220A:
[1]Memory card slots support Secure Digital/MultiMediaCard, Compact Flash, Memory Stick, Memory Stick Duo, xD-Picture Card.
[6]Speed comparisons in Default and Fastest modes, when printing from a computer, based upon HP internal testing of comparable consumer photo printing products available as of April 2006.
[7]HP CD/DVD Tattoos not included. Must be purchased separately.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.