location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Advanced Glossy Photo Paper 250 gsm-60 sheet/L/89 x 127 mm printing paper

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Advanced Glossy Photo Paper 250 gsm-60 sheet/L/89 x 127 mm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7868A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160743325 show
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122637
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jul 2023 15:28:11
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 90 daymanufacturer will replace if defective
Long product name HP Advanced Glossy Photo Paper 250 gsm-60 sheet/L/89 x 127 mm printing paper :
The short editorial description of HP Advanced Glossy Photo Paper 250 gsm-60 sheet/L/89 x 127 mm printing paper

HP Advanced Glossy Photo Paper 250 gsm-60 sheet/L/89 x 127 mm
More>>>
HP Advanced Glossy Photo Paper 250 gsm-60 sheet/L/89 x 127 mm printing paper:
The official marketing text of HP Advanced Glossy Photo Paper 250 gsm-60 sheet/L/89 x 127 mm printing paper as supplied by the manufacturer




Short summary description HP Advanced Glossy Photo Paper 250 gsm-60 sheet/L/89 x 127 mm printing paper:
This short summary of the HP Advanced Glossy Photo Paper 250 gsm-60 sheet/L/89 x 127 mm printing paper data-sheet is auto-generated and uses the product title and the first six key specs.

HP Advanced Glossy Photo Paper 250 gsm-60 sheet/L/89 x 127 mm, 6 oz (170 g), 5" (127 mm), 3.5" (88.9 mm), 0.752" (19.1 mm), 3.5" (88.9 mm), 5" (127 mm)

Long summary description HP Advanced Glossy Photo Paper 250 gsm-60 sheet/L/89 x 127 mm printing paper:
This is an auto-generated long summary of HP Advanced Glossy Photo Paper 250 gsm-60 sheet/L/89 x 127 mm printing paper based on the first three specs of the first five spec groups.

HP Advanced Glossy Photo Paper 250 gsm-60 sheet/L/89 x 127 mm. Weight: 6 oz (170 g). Width: 5" (127 mm), Depth: 3.5" (88.9 mm), Height: 0.752" (19.1 mm). Pallet weight: 2.27 lbs (1.03 kg). Quantity per pack: 1 pc(s), Pallet dimensions (W x D x H): 45.7 x 39.4 x 48.1" (1162 x 1000.1 x 1222.4 mm)

Features
Weight
6 oz (170 g)
Weight & dimensions
Width
5" (127 mm)
Depth
3.5" (88.9 mm)
Height
0.752" (19.1 mm)
Package width
3.5" (88.9 mm)
Package depth
5" (127 mm)
Weight & dimensions
Package height
0.752" (19.1 mm)
Package weight
7.76 oz (220 g)
Logistics data
Pallet weight
2.27 lbs (1.03 kg)
Other features
Pallet dimensions (W x D x H)
45.7 x 39.4 x 48.1" (1162 x 1000.1 x 1222.4 mm)
Quantity per pack
1 pc(s)