location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet M5035x 1200 x 1200 DPI 35 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M5035x
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7830A
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 171716
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:02:39
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 02 Jun 2014
Product end of life date
success story (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet M5035x 1200 x 1200 DPI 35 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Mono printing
  • - 1200 x 1200 DPI
  • - 35 ppm
  • - Mono copying Color scanning Color faxing
  • - Internal memory: 256 MB Built-in processor MIPS 460 MHz
  • - 205 lbs (93 kg)
Guarantee: One-year, next-day, next-business-day-on-sitewith free phone support duringperiodstandard statement: HP warrants to you, the end-user customer, that HP hardware and accessories will be free from defects in materials and workmanship after the date of purchase, for the period of one year. If HP receives notice of such defects during theperiod, HP will, at its option, either repair or replace products that prove to be defective.
Long product name HP LaserJet M5035x 1200 x 1200 DPI 35 ppm :
The short editorial description of HP LaserJet M5035x 1200 x 1200 DPI 35 ppm

HP LaserJet M5035x Multifunction Printer
More>>>
HP LaserJet M5035x 1200 x 1200 DPI 35 ppm:
The official marketing text of HP LaserJet M5035x 1200 x 1200 DPI 35 ppm as supplied by the manufacturer

Workgroups exceed expectations with this powerful HP 11x17 MFP, including embedded send-to-e-mail and -network folder functionality, along with fax,¹ 11x17 print and copy capabilities, network authentication, business process solutions, and LDAP support.

• Enhancing workgroup productivity is a reality with the HP LaserJet M5035 MFP series. Not only do you get 11x17 print and copy, analog fax,¹ and embedded send-to-e-mail and -network folder functionality, you get built-in networking, two-sided printing,8 and advanced send-to capabilities.4 This feature-rich MFP quickly delivers high-quality output and supports multiple workflows—simultaneously—that are certain to improve the efficiency and productivity of office workgroups.


Streamline processes and achieve goals more quickly with a device that's radically simple to use and maintain. This HP MFP's new user interface intuitively walks users through any process, and reliable HP printing supplies reduce interruptions.

• Designed to minimize interruptions, interactive HP Smart printing technology1 in the HP print cartridge and the device optimizes print quality and reliability, sends alerts when supplies are low, and facilitates convenient supplies reordering through HP SureSupply.2 And pages-remaining data provides information needed to determine if there are adequate supplies to print your job.3 When you save time, you save money. With Original HP print cartridges, you lower your overall costs of printing.


Make real business progress with extended capabilities, including access to more business process solutions, such as job accounting, document capture, and security, as well as paper-finishing options—two-sided printing.

• Expand your connectivity options, increase compatibility, and use more market-leading solutions. This printer allows you to expand your capabilities and provides easy access to additional solutions via an additional FIH connector, open EIO slot, and Hi-Speed USB 2.0. Now you have access to business process forms and HP solutions such as TCP/IP security via IPsec, next-generation TCP/IP protocol support via IPv6, and Gigabit Ethernet network compatibility.


1Using genuine HP supplies ensures availability of all HP printing features.

2Program features and availability may vary by country. For more information, visit http://www.hp.com/learn/suresupply.

3See your user manual or product Web page for more information on the tools that enable easy printer maintenance and consolidated supplies reordering.

Short summary description HP LaserJet M5035x 1200 x 1200 DPI 35 ppm:
This short summary of the HP LaserJet M5035x 1200 x 1200 DPI 35 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet M5035x, Mono printing, 1200 x 1200 DPI, Mono copying, Color scanning, Color faxing

Long summary description HP LaserJet M5035x 1200 x 1200 DPI 35 ppm:
This is an auto-generated long summary of HP LaserJet M5035x 1200 x 1200 DPI 35 ppm based on the first three specs of the first five spec groups.

HP LaserJet M5035x. Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Color faxing

Printing
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Print speed (black, draft quality, A4/US Letter)
35 ppm
Print speed (black, normal quality, A3)
18 ppm
Warm-up time
158 s
Time to first page (black, normal)
10 s
Print speed (black, best quality, A4)
35 ppm
Print speed (black, best quality, letter)
Up to 35 ppm
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Time to first copy (letter)
12 sec
Maximum number of copies
1000 copies
Copy resolution (black graphics)
Up to 600 x 600 dpi
Left metric copy margin
5 mm
Right metric copy margin
5 mm
Top metric copy margin
6 mm
Copier settings
Sides, staple collate, image adjustment, reduce/enlarge, paper selection, content orientation, output bin, pages per sheet, booklet format, optimize text/picture, original size, job build, edge to edge
Bottom copy margin
6 mm
Maximum copy speed (black, A4)
35 cpm
Copy speed (black, best, letter)
Up to 35 cpm
Scanning
Scanning *
Color scanning
Optical scanning resolution *
600 x 600 DPI
Scanner type *
Flatbed scanner
Input color depth
30 bit
Grayscale levels
256
Scan input modes
Front-panel scan, copy, fax, e-mail, ADF
Scanner features
Colour scanning of up to A3-size documents, 50-page ADF
Scan speed (black, normal quality)
Up to 35 ppm
Scan speed (color, normal quality)
Up to 23 ppm
Minimum scan size
27.9 x 43.2 cm
Fax
Faxing *
Color faxing
Modem speed
33.6 Kbit/s
Auto-redialing
Yes
Fax speed dialing (max numbers)
100
Fax forwarding
Yes
Fax broadcasting
100 locations
Fax delayed sending
No
Auto reduction
Yes
Distinctive ring
No
Features
Maximum duty cycle *
200000 pages per month
Digital sender
No
Number of print cartridges *
1
Page description languages
PCL 5, PCL 6, PDF 1.4
All-In-One-multitasking
Yes
HP segment
Enterprise
Input & output capacity
Total input capacity *
1100 sheets
Total output capacity *
250 sheets
Maximum input capacity for envelopes
Up to 10 envelopes
Standard output capacity for envelopes
25 sheets
Maximum input capacity
2100 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum print size
307.9 x 465.9 mm
Auto Document Feeder (ADF) media weight
60 to 120
Duplex media weight
60 - 120 g/m²
Envelope feeder
No
Media weight (tray 1)
60 to 199 g/m²
Media handling
Sheetfed
Maximum paper trays
6
Paper handling optional/input
Optional 3x 500-sheet paper trays
Paper handling standard/input
Two 250-sheet input trays standard, 100-sheet multi-purpose tray, 500-sheet input tray
Paper handling standard/output
250-Sheet Output Bin
Media type and capacity (tray 2)
Sheets: 250
Paper handling
100-sheet multi-purpose tray, two 250-sheet input trays, 500-sheet input tray with storage cabinet, 50-sheet two-sided reversing Automatic Document Feeder (ADF), automatic two-sided printing, 250-sheet output bin
Network
Supported network protocols (IPv4)
IPv6: DHCPv6, HTTP, HTTPS, Port 9100, LPD, IIP, Secure IIP, MLDv6, ICMPv6; IPv4: FTP, IPP, Secure IPP, Auto-IP, Apple Bonjour compatible, Telnet, SLP, IGVPv2, BOOTP/DHCP, WINS, SNMPv1/v2c/v3, TFTP, HTTP, HTTPS, Port9100, LPD; Other: IPX/SPX, DLC, LLC, Apple
Performance
Internal storage capacity
40 GB
Internal memory *
256 MB
Built-in processor
Yes
Processor family
MIPS
Processor frequency
460 MHz
Minimum system requirements
133 MHz processor or higher, 64 MB RAM, 40 MB available hard disk space, USB or network port connection
Design
Market positioning *
Business
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Recommended operating temperature range (T-T)
15 - 35 °C
Storage temperature (T-T)
13 - 38 °C
Operating temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
50 - 99 °F
Operating altitude (imperial)
10000 ft
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
29.3" (743 mm)
Depth
29.3" (743 mm)
Height
39.3" (997 mm)
Weight
205 lbs (93 kg)
Packaging data
Package width
35.4" (900 mm)
Package depth
35.4" (900 mm)
Package height
55.8" (1418 mm)
Package weight
220.5 lbs (100 kg)
Logistics data
Pallet weight
3.53 oz (100 g)
Quantity per pallet
1 pc(s)
Other features
Standard input trays
4
I/O ports
1 Hi-Speed USB 2.0; 1 LAN; 1 EIO; 1 FIH; 1 Host USB 2.0; 1 Analog Fax
Networking features
Via HP Jetdirect embedded networking, HP Jetdirect internal print servers, HP Jetdirect external print servers, HP wireless print servers, and HP connectivity cards
Dimensions (WxDxH)
29.3 x 29.3 x 39.3" (743 x 743 x 997 mm)
Acoustic power emissions
6.6 B(A) (printing at 35 ppm)
Copier smart software features
Up to A3 capable copying on the glass and through the automatic document feeder, 50 page ADF, duplexing (optional), reduce/enlarge, contrast adjustments, mixed originals support, stapling on xs bundle
Duplex print options
Automatic (standard)
Media weights by paper path
Tray 1: 60 to 199 g/m²; Additional input trays and output finishing devices: 60 to 120 g/m²; Automatic document feeder: 60 to 120 g/m²
Network ready
Yes
Pallet dimensions (W x D x H)
35.4 x 35.4 x 55.8" (900 x 900 x 1418 mm)
Power requirements
Input voltage 220 to 240 VAC (+/- 10%), 50 Hz (+/- 2 Hz), 6 amp
Power supply type
110/200V
Print quality (black, draft quality)
600 DPI
Printer management
HP Web Jetadmin; HP Easy Printer Care Software (neither is shipped in box)
Standard media sizes
A4, B4, B5, A5, A3
Typefaces
80 scalable TrueType fonts
Modem type
33.6 Kbps
Media types supported
Paper (plain, photo, banner), envelopes, labels, cards (index, greeting), transparencies, letter, pre-punched, recycled
Minimum system requirements for Macintosh
Mac OS 10.2 and higher, 128 MB RAM, 25 MB available hard disk space, network or USB port
Print quality (black, best quality)
1200 x 1200 DPI
Print quality (black, normal quality)
600 DPI
Maximum dimensions (W x D x H)
29.3 x 29.3 x 46.6" (743 x 743 x 1183 mm)
Print margin bottom (A4)
0.0787" (2 mm)
Print margin left (A4)
0.0787" (2 mm)
Print margin right (A4)
0.0787" (2 mm)
Print margin top (A4)
0.0787" (2 mm)
Printer smart software features
Up to A3 capable printing, full HP LaserJet printing functionality, HP ProRes 1200 at full engine speed, duplexing available, Instant-on Technology, HP Smart printing technology
Standard output capacity for transparencies
200 sheets
Driver updates
The latest software and drivers are available for the HP LaserJet M5035 MFP from the HP Website at http:///support/ljm5035mfp
Duplex supported media size
A3, A4 (L), A5, B4, B5
Scan file formats
JPG, PDF, TIFF
Image scaling/enlargement range
25 - 400%
Memory upgrade
0.512 GB
Memory technology
Memory Enhancement technology (MEt)
Control panel
4 job control buttons, 13 button numeric keypad, touch screen graphical display, 3 status lights, 1 display contrast knob
Safety
Argentina (TÜV S Mark-Rs.92/98/Ds.1009/98), Australia (AS/NZ 3260), Canada (cUL-CAN/CSA C22.2 No.60950-1-03), China (GB4943), Czech Republic (CSN-IEC 60950-1; IEC 60825-1), Estonia (EEI-EN60950-1; IEC 60825-1), EU (CE Mark-Low Voltage Directive 73/23/EEC), Germany (TÜV-EN60950-1; IEC 60825-1), Hungary (MEEI-IEC 60950-1; IEC 60825-1), Lithuania (LS-IEC 60950-1; IEC 60825-1), (Russia (GOST-R50377), Slovakia (IEC 60950-1; IEC60825-1), Slovenia (SQI- IEC 60950-1; EN60825-1), South Africa (IEC 60950-1; IEC60825-1), US (UL-UL 60950-1; FDA-21 CFR Chapter 1 Subchapter J for lasers), Class 1 Laser/LED Product
Upgrade type
Add additional input capacity with three 500 sheet trays with stand; DSS for additional digital sending capabilities
Auto document feeder: supported media types and capacity
Sheets: 50
Media weight (tray 2)
60 to 120 g/m²
Media weight (tray 3)
60 to 120 g/m²
Media size (tray 2)
A4, B4, B5, LTR, LGL, EXE, A5, 215.9 x 330.2 mm
Compatible operating systems
Microsoft Windows 2000, XP Home, XP Professional, XP Professional x64, Server 2003; Windows Vista supported soon (visit /go/windowsvista for more information); Mac OS X v 10.2 or higher
Downloadable software
Printing system, PCL 6 driver only, PCL 5 driver only, PS driver only, WJA applet, UPD PCL 5, UPD PS, HP Easy Printer Care Software, PC fax driver
Functions
Print, copy, send-to email/network folder, fax
Maximum scan area (imperial)
11"
Package dimensions (W x D x H)
35.43 x 35.43 x 55.83"
Pallet dimensions (W x D x H) (imperial)
35.4 x 35.4 x 55.8"
Pallet weight (imperial)
220.46 lbs
Weight (imperial)
192 lb
Size (imperial)
35.43"
Standard input capacity for envelopes
10 sheets
Acoustic power emissions (active, print, copy or scan)
71 dB
Acoustic power emissions (ready)
Inaudible
Acoustic pressure emissions bystander (active, print, copy or scan)
56 dB(A) 51 dB(A)
Acoustic pressure emissions bystander (ready)
Inaudible
Auto fax reduction supported
Yes
Copier scaling (Auto Document Feeder)
25 to 400%
Dimension note (imperial)
base configuration
Dimension note (metric)
base configuration
Duplex binding
No
First page out (black&white, A4, ready)
8 s
First page out (black&white, letter, ready)
8 s
First page out (black&white, letter, sleep)
18 s
Junk barrier supported
Yes
Maximum input capacity (tray 1)
100 sheets
Maximum scan area (ADF) (imperial)
11 x 17"
Maximum scan area (ADF)
11.7 x 17" (297 x 432 mm)
Media sizes supported (imperial)
Executive, letter, legal, ledger
Minimum scan area (Auto Document Feeder)
5.4 x 17"
Minimum scan area (ADF)
5.43 x 8.27" (138 x 210 mm)
Minimum scan area
11 x 17"
Package weight (imperial)
220.46 lbs
SureSupply connection type
Direct and Network
SureSupply supported
Yes
Typical electricity consumption (TEC) number
5.975 kWh/Week
Wireless option type
Optional, enabled with purchase of a hardware accessory
Recommended media weight (duplex, imperial)
16 to 32 lb
UNSPSC-code
43212110
Security management description
Private print, HP Secure Storage Erase, network authentication (LDAP SMTP), HP Jetdirect (802.1x) for wired networks, SNMPv3 and HTTPS, and Secure IPP (IPP-S) and IPsec
All-in-one functions
Fax, Scan
Color all-in-one functions
Fax, Scan, No
Package dimensions (WxDxH)
35.4 x 35.4 x 55.8" (900 x 900 x 1418 mm)
Media size (tray 1)
67.2 x 127 mm postcards, A5, A4, A3, B4, B5, EXE, LTR, LGL, LGR, 76 x 127 mm to 312 x 469.9 mm
Electromagnetic compatibility
CISPR 22:1993/EN 55022:1994 Class A, EN 61000-3-2:2000, EN 61000-3-3:1995, EN 55024:1998, FCC Title 47 CFR, Part 15 Class B/ICES-003, Issue 4/GB9254-1998, GB17625.1-2003, EMC Directive 89/336/EEC and the Low Voltage Directive 73/23/EEC, and carries the CE-Marking accordingly
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 15:10:28
Uk has collected 1 expert review for HP LaserJet M5035x 1200 x 1200 DPI 35 ppm and the rating is 67 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
67%
Source Review comments Score
alphr.com
Updated:
2015-09-10 15:10:28
Loads of printing features and good output speeds from this well-built MFP, but poor print quality lets it down. HPs LaserJet multifunction printerfamily just keeps growing. The latest M5035 MFP is aimed atlarge workgroups of up to 15 users with a de...
67%