HP logo

HP LaserJet 9040n Refurbished Printer

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12101
Info modified on:
08 Mar 2024, 09:07:54
End of life date:
01 Jul 2010
Bullet Points HP LaserJet 9040n Refurbished Printer:
  • - Advanced, high-capacity paper-handling and finishing features¹ that streamline and enhance document production in large workgroups or departments. Choose from stapler/stacker, 8-bin mailbox, and multifunction finisher for increased productivity.
  • - Save money and time with increased productivity. Print batch documents in a centralized location, reducing costs and distribution time. Maximize your resources with proactive, remote printer management, HP Smart printing¹, and HP service and support.
  • - Print black-and-white documents fast and reliably at up to 40 ppm. Minimize user intervention with high-capacity input and output options, with HP’s unsurpassed printer network capabilities and HP Smart printing¹--all for exceptional performance.
  • - Get reliable, proven performance with the HP LaserJet 9040 and HP LaserJet print cartridge technology. This high-volume printer can easily handle heavy print loads and enables greater uptime with minimal intervention and 24 hours a day, 7 days a week service and support.
Guarantee:
One-year, onsite warranty
Long product name HP LaserJet 9040n Refurbished Printer:

LaserJet 9040n Refurbished Printer

HP LaserJet 9040n Refurbished Printer:

High-performance, high-volume, 11x17 black-and-white printer with versatile paper-handling options¹, such as stapler/stacker, 8-bin mailbox, and multifunction finisher. Get HP reliability with this cost-effective printer for your department needs.

Short summary description HP LaserJet 9040n Refurbished Printer:

HP LaserJet 9040n Refurbished Printer

Long summary description HP LaserJet 9040n Refurbished Printer:

HP LaserJet 9040n Refurbished Printer

Reasons to buy
Recommended products
Loading...
Disclaimer HP LaserJet 9040n Refurbished Printer Q7698AR:
[5]Two-sided printing unit is included on the HP LaserJet 9040dn; it is optional (not included, sold separately) on the HP LaserJet 9040 and 9040n.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.