location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 4730xm Laser 600 x 600 DPI 30 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4730xm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7520A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160971490 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62317
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:02:39
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 May 2008
Product end of life date
success story (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet 4730xm Laser 600 x 600 DPI 30 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Color printing
  • - 600 x 600 DPI
  • - 30 ppm
  • - Color copying Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 320 MB
  • - 374.1 lbs (169.7 kg)
Guarantee: Service & support options: Free telephone support during the productperiod; HP Care Pack service agreement that upgrades basic HP LaserJet product(one-year) and extends coverage up to five years (optional); HP service agreement (optional)One-year, next day, on-site limitedWarranty standard statement: HP warrants HP hardware, accessories and supplies against defects in materials and workmanship for the period specified. If HP receives notice of such defects during theperiod, HP will, at its option, either repair or replace products which prove to be defective. Replacement products may be either new or like new. HP warrants that HP software will not fail to execute its programming instructions, for the period specified above, due to defects in material and workmanship when properly installed and used. If HP receives notice of such defects during the warranty period, HP will replace software media which does not execute its programming instructions due to such defects. HP does not warrant that the operation of HP products will be uninterrupted or error-free. If HP is unable, within a reasonable time, to repair or replace any product to a condition as warranted, customer will be entitled to a refund of the purchase price upon prompt return of the product. HP products may contain remanufactured parts equivalent to new in performance or may have been subject to incidental use. Warranty does not apply to defects resulting from (a) improper or inadequate maintenance or calibration, (b) software, interfacing, parts or supplies not supplied by HP, (c) unauthorized modification or misuse, (d) operation outside of the published environmental specifications for the product or (e) improper site preparation or maintenance.
Long product name HP LaserJet 4730xm Laser 600 x 600 DPI 30 ppm :
The short editorial description of HP LaserJet 4730xm Laser 600 x 600 DPI 30 ppm

HP Color LaserJet 4730xmMFP
More>>>
HP LaserJet 4730xm Laser 600 x 600 DPI 30 ppm:
The official marketing text of HP LaserJet 4730xm Laser 600 x 600 DPI 30 ppm as supplied by the manufacturer






Short summary description HP LaserJet 4730xm Laser 600 x 600 DPI 30 ppm:
This short summary of the HP LaserJet 4730xm Laser 600 x 600 DPI 30 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 4730xm, Laser, Color printing, 600 x 600 DPI, Color copying, Mono faxing, White

Long summary description HP LaserJet 4730xm Laser 600 x 600 DPI 30 ppm:
This is an auto-generated long summary of HP LaserJet 4730xm Laser 600 x 600 DPI 30 ppm based on the first three specs of the first five spec groups.

HP LaserJet 4730xm. Print technology: Laser, Printing: Color printing, Maximum resolution: 600 x 600 DPI. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Product color: White

Printing
Print technology *
Laser
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Print speed (black, normal quality, A3)
30 ppm
Print speed (color, normal quality, A3)
30 ppm
Copying
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Maximum number of copies
999 copies
Copier resize
25 - 400%
Scanning
Optical scanning resolution *
600 x 600 DPI
Scanner type *
Flatbed & ADF scanner
Fax
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Fax forwarding
Yes
Fax broadcasting
100 locations
Features
Maximum duty cycle *
175000 pages per month
Number of print cartridges *
4
Page description languages
PCL 5c, PCL 6, PDF 1.4, PML, PostScript 3
Input & output capacity
Total output capacity *
700 sheets
Paper handling
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Heavy paper, Labels, Pre-printed, Recycled paper, Transparencies
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
Network
Ethernet LAN *
Yes
Performance
Maximum internal memory
576 MB
Memory slots
2
Internal memory *
320 MB
Design
Product color *
White
Market positioning *
Business
Power
AC input voltage
115 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
35.4" (899.9 mm)
Depth
32.1" (815.1 mm)
Height
69.7" (1770.1 mm)
Weight
374.1 lbs (169.7 kg)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)