location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart 475 Compact Photo Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart 475 Compact Photo Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7127A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780095069 show
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13613
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 May 2008
Product end of life date
Bullet Points HP Photosmart 475 Compact Photo Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Store a year's worth of photos—up to 1,000—in the printer using 1.5 GB of internal memory, and save memory on your PC. Easily transfer photos to your PC to edit and e-mail. Send photos to the printer to take with you and print on the go.¹
  • - Add fun borders, crop and zoom on a 2.5-inch color display. This small, stylish printer is lightweight and easy to carry with a built-in handle. Print up to 75 photos per charge using an optional battery,¹ plus edit and view photos on TV.
  • - New 5 x 7 print size. Print borderless 4 x 6 photos for as little as 24 cents7 that resist fading for generations5 with a traditional look and feel. Automatic red-eye removal, enhance detail with HP Real Life technologies.
  • - The portable printer that has it all—edit, view, store and print photos without a PC.¹ Print from camera phones, using an optional adapter² or select memory cards.7 Print from memory cards, PictBridge-enabled cameras and camera phones too.
Guarantee: One-year limited hardware warranty backed by HP Customer Care, service and support; one-year technical phone support
Long product name HP Photosmart 475 Compact Photo Printer :
The short editorial description of HP Photosmart 475 Compact Photo Printer

Photosmart 475 Compact Photo Printer
More>>>
HP Photosmart 475 Compact Photo Printer:
The official marketing text of HP Photosmart 475 Compact Photo Printer as supplied by the manufacturer

Get the power of a PC in a printer. Store a year's worth of photos—up to 1,000—using 1.5 GB of internal memory. Take this compact printer almost anywhere and print your perfect 4 x 6- or 5 x 7-inch photos on the spot.¹ Edit on a 2.5-inch display.

Short summary description HP Photosmart 475 Compact Photo Printer:
This short summary of the HP Photosmart 475 Compact Photo Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart 475 Compact Photo Printer

Long summary description HP Photosmart 475 Compact Photo Printer:
This is an auto-generated long summary of HP Photosmart 475 Compact Photo Printer based on the first three specs of the first five spec groups.

HP Photosmart 475 Compact Photo Printer

Store a year's worth of photos

Store a year's worth of photos—up to 1,000—using the on-board 1.5 GB of internal memory.
Easily transfer photos from memory cards so your camera never gets full.
Easily transfer photos to and from your PC to edit, e-mail, archive and print.
Save photos to CDs without a PC by connecting to an external CD burner via the front USB port.4

Portable and fun¹

Add fun borders, crop, zoom and more on a large, 2.5-inch, flip-up color image display.
Take the printer with you—it's small, lightweight and easy to carry with a built-in handle.
Quick and efficient—get beautiful 4 x 6-inch photos in as fast as 60 seconds.
Connect to a TV to display a slideshow or print photos and video frames using an included remote.

True-to-life 5 x 7-inch prints

Automatically remove red-eye and enhance detail in dark photo areas using HP Real Life technologies.
Print true borderless 4 x 6 photos at home that rival store-processing for as little as 24 cents.7
Make memories last. Print true-to-life photos that resist fading for generations.5
Print artistic and vintage black-and-white photos with an optional HP gray photo inkjet cartridge.6

Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 07:43:34
Uk has collected 17 expert reviews for HP Photosmart 475 Compact photo printer and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
stuff.tv
Updated:
2018-06-01 07:43:34
It looks like a cuddly toaster but it’s HP’s top-of-the-range 6x4in photo printer. It has card slots and PictBridge for computer-free printing, a built-in colour LCD and 1.5GB internal storage.Print quality is good, with strong colours and con...
Good Card slots and PictBridge for computer-free printing.
Bad Not as fast as some.
Bottom line Pricey if you go for all the gadgets but so cute...
100%
goodgearguide.com.au
Updated:
2018-06-01 07:43:34
Back in June last year we took a look at the HP Photosmart 375 photo printer. It produced quite reasonable prints but they came at a relatively high cost. Nearly a year later HP has released the Photosmart 475, the next model in this series. The design...
Good Attractive design, Excellent colour, 1.5GB hard drive, Varied connectivity options...
Bad Blacks could have been better The Final Word The HP Photosmart 475 is an attractive and portable unit that will more than suffice for someone looking for a solution to photo printing on the move.
Bottom line The HP Photosmart 475 is an attractive and portable unit that will more than suffice for someone looking for a solution to photo printing on the move.
70%
theglobeandmail.com
Updated:
2018-06-01 07:43:34
The Good: Small, easy to carry, lots of built-in photo storage, video jack for TV viewing. The Bad: Case is flimsy-feeling in spots, controls are somewhat non-intuitive, and its not cheap. The Verdict: If youre looking for a portable all-in-one print...
0%
pocket-lint.com
Updated:
2018-06-01 07:43:34
If you’ve got a computer then probably best to opt for the Photosmart 385 as the storage isn’t really a necessity...
Good 1.5Gb hard drive, no need to own a computer, 2.5 inch screen, 6-in-1 memory card reader, photo enhance options, cropping tool...
Bad Hard drive isn’t really a necessity if you’ve got a computer...
Bottom line If you’ve got a computer then probably best to opt for the Photosmart 385 as the storage isn’t really a necessity...
0%
techadvisor.co.uk
Updated:
2018-06-01 07:43:34
HPs £199 Photosmart 475 delivers easy printing and picture storage on the go, and several unique features make it more flexible than its sibling, the Photosmart 375, and rival portable printers. Print quality doesnt match a lot of the competition...
Bottom line If the image quality were better, we wouldnt hesitate to offer the Photosmart 475 a Gold award. Its attractive and fully functional, and had some interesting features that are sure to come to the attention of the competition. Paul Jasper Lowest onli...
80%
alphr.com
Updated:
2018-06-01 07:43:34
The 475 offers a staggering number of features, including a 1.5GB hard disk and 7 x 5in photo printing, but it cant rival the best for image quality If you were designing a deluxe portable photo printer from scratch, you might come up with something...
67%
webuser.co.uk
Updated:
2018-06-01 07:43:34
HPs new photo printer lets you perform editing, printing and copying tasks, and more, while on the move, with nary a computer in sight. more...
Bottom line The PhotoSmart 475 is a fantastic standalone printer that handily eliminates the need for both a PC and a storage drive when youre working with lots of photos on the move. It produces great-quality prints, is very easy to use, and offers a decent sele...
80%
Howstuffworks.com
Updated:
2018-06-01 07:43:34
The Hewlett-Packard Photosmart 475 may look like a toaster, but its actually a versatile photo printer that can print from a variety of sources as well as store a bundle of photos on its built-in 1.5GB hard drive. You can also connect it to a TV to wo...
Good Excellent output quality, 1.5GB hard drive for storing photos, supports wireless printing with optional adapter, supports optional rechargeable battery that can print up to 75 photos between charges, can print from computers and most memory cars, PictBrid...
Bad Relatively slow output speeds...
Bottom line The Hewlett-Packard Photosmart 475 may look like a toaster, but its actually a versatile photo printer that can print from a variety of sources as well as store a bundle of photos on its built-in 1.5GB hard drive. You can also connect it to a TV to w...
100%
maclife.com
Updated:
2018-06-01 07:43:34
Small printer. Big image quality. The Photosmart 475 Compact Photo Printer - HP also calls it the GoGo Photo Printer - can go-go just about anywhere. Its hard to believe this mini-boom-box look-alike, weighing only 3.3 pounds and smaller than a box...
Good Excellent image quality. Prints 5-by-7-inch photos. Internal image storage. TV interface. Prints direct from popular memory cards, cameras, iPods.
Bad Premium prints not water resistant. Slow imagetoimage viewing. Printing sluggish at Best setting. Images hard to see on LCD when viewed nineup.
Bottom line Though it has room for improvement, the Photosmart 475 is lightweight, extremely compact, virtually silent, and as versatile as they come...
60%
gadgetspeak.com
Updated:
2018-06-01 07:43:34
This is not just another 15x10 photo printer, it can print far longer ?Panorama? and even 18x13cm images, these images require you only to insert the paper nothing else.
84%
steves-digicams.com
Updated:
2018-06-01 07:43:34
The HP Photosmart 475 GoGo Photo Printer lets you print and share your digital images anywhere, just grab its built-in handle and go. This compact and portable printer produces 4x6", 5x7" and 4x12" (panoramic) borderless prints quickly and easily. The...
0%
Digitaltrends.com
Updated:
2018-06-01 07:43:34
HP has taken the portable printer from an output device to a multipurpose machine...
75%
pcmag.com
Updated:
2018-06-01 07:43:34
Ever put together a wish list of the features youd want in the ideal small-format photo printer? Well, you dont have to, because HPs pretty much done it for you and built the printer, too. The ink jet–based HP Photosmart 475 GoGo Photo Printer ($2...
Good Prints photos at up to 5 by 7 inches and panoramas at 4 by 12 inches. Prints from computers, digital cameras, and memory cards. Internal hard disk can store hundreds of photos. Battery option available.
Bad Photos are tacky immediately after printing. Even after drying, they can smudge if they get wet.
Bottom line The HP Photosmart 475 produces true photo-quality output in multiple formats, including 4 by 6, 5 by 7, and 4 by 12 inches. Plus, it offers a wealth of features, including an internal hard disk that can store hundreds of photos. Its only drawback is th...
80%