location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 3055 18 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3055
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6503A#ABH
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 236935
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP LaserJet 3055 18 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office
  • - 18 ppm
  • - Color scanning Mono faxing
  • - Internal memory: 64 MB Built-in processor NXP ColdFire V4e 264 MHz
  • - 26.5 lbs (12 kg)
Guarantee: One-year limitedWarranty standard statement: HP warrants you, the end-user customer, that HP hardware, accessories and supplies will be free from defects in materials and workmanship after the date of purchase, for the period specified above (one year). If HP receives notice of such defects during theperiod, HP will, at its option, either repair or replace products which prove to be defective. Replacement products may be either new or equivalent in performance to new. HP warrants to you that HP software will not fail to execute its programming instructions after the date of purchase, for the period specified above, due to defects in material and workmanship when properly installed and used. If HP receives notice of such defects during theperiod, HP will replace software which does not execute its programming instructions due to such defects. HP does not warrant that the operation of any HP products will be uninterrupted or error-free. If HP is unable, within a reasonable time, to repair or replace any product to a condition as warranted, you will be entitled to a refund of the purchase price upon prompt return of the product. HP products may contain remanufactured parts equivalent to new in performance or may have been subject to incidental use.
Long product name HP LaserJet 3055 18 ppm :
The short editorial description of HP LaserJet 3055 18 ppm

LaserJet 3055 All-in-One
More>>>
HP LaserJet 3055 18 ppm:
The official marketing text of HP LaserJet 3055 18 ppm as supplied by the manufacturer

Benefit from full functionality with the compact, flatbed HP LaserJet 3052 and 3055 All-in-One. Versatile and reliable, it lets you produce professional documents quickly with fast print, fax(HP LaserJet 3055 All-in-One), scan and copy functions, plus network connectivity.

Short summary description HP LaserJet 3055 18 ppm:
This short summary of the HP LaserJet 3055 18 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 3055, Color scanning, Mono faxing

Long summary description HP LaserJet 3055 18 ppm:
This is an auto-generated long summary of HP LaserJet 3055 18 ppm based on the first three specs of the first five spec groups.

HP LaserJet 3055. Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing

Printing
Printing *
No
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Print speed (black, draft quality, A4/US Letter)
18, 19
Time to first page (black, normal)
8 s
Economical printing
Yes
Print speed (black, best quality, A4)
18 ppm
Print speed (black, best quality, letter)
Up to 19 ppm
Copying
Copying *
No
Maximum copy resolution *
600 x 600 DPI
Time to first copy (letter)
8.1 sec
Maximum number of copies
99 copies
Copy resolution (black graphics)
600 x 600 dpi
Left metric copy margin
4 mm
Right metric copy margin
4 mm
Top metric copy margin
4 mm
Copier settings
Contrast (lighter/darker), resolution copy quality (draft, text, mixed, film photo and picture), reduce/enlarge 25 to 400%, copy collation, number of copies, paper size
Bottom copy margin
4 mm
Maximum copy speed (black, A4)
18 cpm
Copy speed (black, best, letter)
Up to 19 cpm (single sheet on flatbed, multiple copies, ADF copy speed is up to 15.9 cpm)
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
8.5 x 15" (216 x 381 mm)
Scanner type *
Flatbed scanner
Input color depth
24 bit
Grayscale levels
256
TWAIN version
1.9
Scan input modes
Front control panel scan buttons, scanning via HP LaserJet Scan (Windows), HP Director (Macintosh) or TWAIN-compliant or WIA-compliant software
Scanner features
Intuitive device front control panel with Scan-to button for direct walk-up scan to folder and e-mail capability (pre-configuration of walk-up capability required via software provided); Software; 50-page automatic document feeder
Scan speed (black, normal quality)
Up to 5 ppm
Scan speed (color, normal quality)
Up to 3.5 ppm
Minimum scan size
No minimum
Fax
Faxing *
Mono faxing
Fax memory
110 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
120
Fax forwarding
Yes
Fax speed (A4)
3 sec/page
Fax broadcasting
119 locations
Fax delayed sending
Yes
Distinctive ring
Yes
Features
Maximum duty cycle *
7000 pages per month
Digital sender
No
Number of print cartridges *
1
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
260 sheets
Total output capacity *
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Standard output capacity for envelopes
10 sheets
Maximum input capacity
260 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum print size
206 x 344 mm
Auto Document Feeder (ADF) media weight
60 - 90 g/m²
Envelope feeder
No
Recommended media weight
75 - 90 g/m²
Media weight (tray 1)
60 ~ 163 g/m²
Media handling
Sheetfed
Maximum paper trays
2
Paper handling standard/input
250-sheet media input tray, 10-sheet priority tray, 50-sheet automatic document feeder
Paper handling standard/output
100-sheet face-down output tray
Media type and capacity (tray 2)
250
Paper handling
250-sheet input tray, 10-sheet priority tray, 50-sheet automatic document feeder, 100-sheet output bin
Network
Supported network protocols (IPv4)
TCP/IP: IP Direct Mode, LPD, SLP, Bonjour, BOOTP/DHCP/AutoIP, WINS, SNMP v 1, HTTP
Performance
Internal memory *
64 MB
Built-in processor
Yes
Processor family
NXP ColdFire V4e
Processor frequency
264 MHz
Mac compatibility
Yes
Minimum system requirements
SVGA 800 x 600 w/ 16-bit colour display Internet Explorer 5.5 CD-ROM Hi-Speed USB (USB 2.0)
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
300 W
Power consumption (PowerSave)
10 W
Power consumption (standby)
13 W
Power consumption (off)
1 W
System requirements
Minimum RAM
64 MB
Minimum storage drive space
10 MB
Minimum processor
Pentium II
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Recommended operating temperature range (T-T)
15 - 32.5 °C
Storage temperature (T-T)
-20 - 40 °C
Operating temperature (T-T)
15 - 32.5 °C
Non-operating relative humidity (non-condensing)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude (imperial)
10000 ft
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Weight
26.5 lbs (12 kg)
Packaging data
Package weight
32 lbs (14.5 kg)
Packaging content
Bundled software
HP Toolbox FX, HP LaserJet Scan, TWAIN 1.9 / WIA, HP LaserJet Fax, HP Fax Setup Wizard, Readiris PRO ~
Logistics data
Pallet weight
551.2 lbs (250 kg)
Number of layers per pallet
2 pc(s)
Quantity per pallet
16 pc(s)
Other features
Standard input trays
2
I/O ports
1 x Hi-Speed USB, 1 x Ethernet
Other features
Networking features
Via built-in 10/100 wired Ethernet network port Built-in 10/100 wired Ethernet network connectivity
Dimensions (WxDxH)
19.6 x 16 x 15.5" (497 x 406 x 393 mm)
Network ready
Yes
Acoustic power emissions
6.3 B(A)
Power requirements
220 ~ 240 VAC (+/- 10%), 50/60 Hz (+/- 2 Hz), 2.3 amp
Printer management
HP Toolbox FX, HP Web Jetadmin, HP Embedded Web Server (Mac only)
Modem type
33.6 Kbps
Media types supported
Paper (bond, colour, glossy, heavy, letterhead, light, plain, preprinted, prepunched, recycled, rough), envelopes, transparencies, labels, cardstock
Minimum system requirements for Macintosh
Mac OS X v 10.3.x; G3, G4 / G5, 32 MB RAM, 30 MB HD, Hi-Speed USB (USB 2.0), CD-ROM drive
Scan file formats
BMP, GIF, PDF, PNG
Safety
IEC 60950-1: 2001/EN 60950-1: 2001+A11; IEC 60825-1: 1993 + A1:1997 + A2: 2001/EN 60825-1: 1994 + A1: 2002 + A2: 2001 (Class 1 Laser/LED Product); GB4943-1995
Maximum internal memory
64 GB
Compatible operating systems
Microsoft Windows 2000, XP; 98 SE, Me, XP-64, Server 2003, Linux; Mac OS X v 10.3
Duplex print options
Manual (driver support provided)
Downloadable software
Installer, print drivers, HP Send Fax, HP Scan software, HP ToolboxFX for management and support, Readiris PRO text recognition software, HP Software Update
Acoustic pressure emissions
50 dB
Functions
Black-and-white printing, black-and-white copying, black-and-white faxing, black-and-white and colour scanning
Compatible products
Arrays: HP StorageWorks XP disk arrays (XP12000, XP1024, XP512, XP128, XP48); HP StorageWorks Enterprise Virtual Array (EVA) EVA3000/4000/5000/6000/8000; HP Modular Storage Array (MSA) MSA1000, MSA1500; HP EMA 12000, EMA16000; EMC DMX800, 1000, 2000; EMC Clariion CX 100, 300, 400, 600, 700; EMC Clariion FC-4700; EMC Symmetrix 4.8, 5.0, 5.5; HDS Lightning 9900, 9900V; HDS Thunder 9200, 9500V; IBM ESS 800, F20; IBM DS4100 (FAStT 100), DS4300 (FAStT 600, FAStT 600 Turbo), DS4400 (FAStT 700), DS4500 (FAStT 900), DS4800, ESS800, DS6xxx, DS8xxx; Sun StorEdge 6920, 9900, 9990, 3510, 3511; NetApp Data on Tap 6.5 thru 7.0; Engenio E2600 series, E4600, E5600, E6998; StorageTek FLX280, D280, D178; XIOTech; 3Par Data Systems; Switches: HP StorageWorks (B-series) Core Switch 2/64, 2/64 Power Pak; SAN Switch 2/32, 2/32 Power Pak, 2/16, 2/16 Power Pak, 2/16 EL, 2/8 EL, 2/8 Power Pak, SAN Switch 4/8, 4/16, SAN Director 4/256; HP StorageWorks (M-series) Director 2/140, 2/64; Edge Switch 2/32, 2/24, 2/12; HP StorageWorks (C-series) MDS 9509 Director, MDS 9506 Director, MDS 9216, 9216i, 9216A Fabric Switch, MDS 9120 Fabric Switch, 9140 Fabric Switch; Brocade and OEM equivalent: SilkWorm 2xx0, 38xx, 32xx, 3900, 4100, 200E, 48000; Brocade 4Gb SAN Switch for HP p-Class BladeSystem; Brocade and OEM equivalent: Director 12000, 24000, 6400; McData and OEM equivalents ES-3016, ES-3032, ES-3200 series, ES-4500 series; McData and OEM equivalents Director ED-6140, ED-6064, ED-5000; Cisco and OEM equivalents 9509, 9506, 9216, 9120, 9140; CNT FC/9000-64 (2gbps), FC/9000-128 (2gbps), FC/9000-16, UMD; QLogic Sanbox 1-8, 1-16, 2-8, 2-16; QLogic 5200; QLogic Sanbox Director 2-64; EMC Connectrix DS-16M, DS-24M2, DS-32M2; EMC Connectrix Director ED-1032, ED-64M, ED-140M; Sun StorEdge 2GB Network FC Switch 8-port, 16-port, 64-port
Copier smart software features
Up to 99 multiple copies, collation, reduce/enlarge from 25 to 400% (with page size presets), fit to page, 2 or 4 pages to 1 page, contrast (lighter/darker), resolution (copy quality)
Custom media sizes
76 x 127 ~ 216 x 356 mm; ADF: 127 x 127 ~ 216 x 381 mm
Maximum scan area (ADF)
8.5 x 15" (216 x 381 mm)
Browser supported
IE 5.5 or higher (Windows); Netscape 7.x (Windows); Netscape 7.0 (Solaris); Mozilla 1.4 and 1.7 or higher (Solaris)
All-in-one functions
Fax, Scan
Color all-in-one functions
Scan, No
Media weights by paper path
Media input tray, priority slot, output bin: 60 to 163 g/m2; automatic document feeder (ADF): 60 to 90 g/m2
Size (imperial)
19.6"
Pallet dimensions (W x D x H)
47.2 x 39.4 x 85" (1200 x 1000 x 2160 mm)
Print quality (black, draft quality)
1200 DPI
Standard media sizes
A4, A5, B5, C5, C6, DL (ISO), postcard; ADF: A4, A5
Typefaces
PCL: 45 scalable TrueType fonts, PostScript: 35 scalable TrueType fonts
Print quality (black, best quality)
1200 x 1200 DPI
Minimum scan area (ADF)
5 x 5" (127 x 127 mm)
Print quality (black, normal quality)
1200 DPI
Print margin bottom (A4)
0.157" (4 mm)
Print margin left (A4)
0.157" (4 mm)
Print margin right (A4)
0.157" (4 mm)
Print margin top (A4)
0.157" (4 mm)
Printer smart software features
Manual duplex and booklet printing, N-up printing, collation, watermarks, install printer driver only, Economode for toner savings, accepts a variety of paper sizes and types
Standard output capacity for transparencies
10 sheets
Driver updates
In US, latest drivers available from HP support Web site at http://www.hp.com/support/lj3055; in other countries/regions, latest drivers available from http://www.hp.com
Memory upgrade
No
Memory technology
Memory Enhancement technology (MEt)
Control panel
Intuitive control panel with 2-line, 16-character back lit display, alphanumeric buttons, menu and cancel controls, fax, copy and scan controls, speed-dial keys
Upgrade type
Device firmware upgradability via USB direct connection or 10/100 wired Ethernet network connectivity
Service & support
HP Websites, HP Customer Support Centre, HP Care Pack
Technical features
Integration with OpenView software via Smart Plug-In (SPI). Delivers integrated IT Services management in areas like provisioning, operations, reporting and charge back. Backup management. Single view of backup activities. Identify unprotected applications, servers and files. Root cause analysis of backup failure. Increase utilization of backup resources.
Auto document feeder: supported media types and capacity
50 sheets
Media weight (tray 2)
60 ~ 105 g/m²
Media size (tray 2)
A4, A5, B5, 147 x 211 ~ 216 x 356 mm
Maximum scan area (imperial)
8.5"
Package dimensions (W x D x H)
23.63 x 19.69 x 19.89"
Pallet dimensions (W x D x H) (imperial)
48 x 40 x 85"
Pallet weight (imperial)
549 lbs
Weight (imperial)
27.4 lb
Standard input capacity for envelopes
10 sheets
Acoustic power emissions (active, print, copy or scan)
67 dB
Acoustic power emissions (ready)
Inaudible
Acoustic pressure emissions bystander (active, print, copy or scan)
53 dB(A) 50 dB(A)
Acoustic pressure emissions bystander (ready)
Inaudible
Auto fax reduction supported
Yes
Copier scaling (Auto Document Feeder)
25 to 400%
Duplex binding
No
First page out (black&white, A4, ready)
8 s
First page out (black&white, letter, ready)
8 s
First page out (black&white, letter, sleep)
8 s
Junk barrier supported
Yes
Maximum input capacity (tray 1)
250 sheets
Maximum scan area (ADF) (imperial)
8.5 x 14"
Media sizes supported (imperial)
Media input tray and priority slot: letter, legal, envelopes (No. 5 1/2 Baronial through No. 11), index cards, postcards; automatic document feeder (ADF): letter, legal
Minimum scan area (Auto Document Feeder)
5 x 5"
Minimum scan area
No minimum
Package weight (imperial)
31.8 lbs
SureSupply connection type
Direct and Network
SureSupply supported
Yes
UNSPSC-code
43212110
Security management description
SNMP v1 (community name), embedded Web server and HP Toolbox (password-protected), security-lock slot for securing the All-in-One with a cable lock (available for purchase via a third-party vendor)
Package dimensions (WxDxH)
23.6 x 19.7 x 19.9" (600 x 500 x 505 mm)
Media size (tray 1)
A4, A5, B5, C5, C6, DL (ISO), postcard, 76 x 127 to 216 x 356 mm
Electromagnetic compatibility
CISPR 22: 1993+A1+A2/EN 55022: 1994+A1+A2 - Class B; EN 61000-3-2: 1995/A14: 2000; EN 61000-3-3: 1995+A1; EN 55024: 1998+A1+A2; FCC Title 47 CFR, Part 15 Class B 2/ICES-003, Issue 3; GB9254-1998
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 16:57:54
Uk has collected 1 expert review for HP LaserJet 3055 18 ppm and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
Howstuffworks.com
Updated:
2013-11-13 16:57:54
Laser multifunction devices typically offer faster output, sharper text prints, and higher starting prices than inkjet models. The LaserJet 3055 from Hewlett-Packard delivers on all three counts. If you dont need color prints and want very good print...
Good Great speed, good print quality, good all-around unit, built-in networking...
Bad Noisy unit, starting price is a little high, scanner could run faster...
Bottom line Laser multifunction devices typically offer faster output, sharper text prints, and higher starting prices than inkjet models. The LaserJet 3055 from Hewlett-Packard delivers on all three counts. If you dont need color prints and want very good print...
80%