location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 644A Black Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
644A Black Original LaserJet Toner Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6460A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5055344666554 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143075
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 644A Black Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black
  • - Standard Yield
  • - Black toner page yield: 12000 pages
  • - Laser printing
  • - 1 pc(s)
Guarantee: This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 644A Black Original LaserJet Toner Cartridge :
The short editorial description of HP 644A Black Original LaserJet Toner Cartridge

HP Color LaserJet Q6460A Black Print Cartridg with ColorSphere Toner
More>>>
HP 644A Black Original LaserJet Toner Cartridge:
The official marketing text of HP 644A Black Original LaserJet Toner Cartridge as supplied by the manufacturer




Short summary description HP 644A Black Original LaserJet Toner Cartridge:
This short summary of the HP 644A Black Original LaserJet Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 644A Black Original LaserJet Toner Cartridge, 12000 pages, Black, 1 pc(s)

Long summary description HP 644A Black Original LaserJet Toner Cartridge:
This is an auto-generated long summary of HP 644A Black Original LaserJet Toner Cartridge based on the first three specs of the first five spec groups.

HP 644A Black Original LaserJet Toner Cartridge. Black toner page yield: 12000 pages, Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
HP Color LaserJet 4730/CM4730
Quantity per pack *
1 pc(s)
Cartridge capacity
Standard Yield
Black toner page yield *
12000 pages
Type *
Original
Printing colors *
Black
Brand compatibility *
HP
OEM code
Q6460A
Quantity per box
1 pc(s)
HP segment
Business, Enterprise
Operational conditions
Operating temperature (T-T)
10 - 27 °C
Operating relative humidity (H-H)
10 - 70%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
5.83" (148 mm)
Depth
15.7" (400 mm)
Height
10.6" (268 mm)
Weight
3.75 lbs (1.7 kg)
Packaging data
Package width
15.7" (400 mm)
Package depth
5.83" (148 mm)
Package height
10.6" (268 mm)
Package weight
4.85 lbs (2.2 kg)
Package type
Box
Other features
Print technology
Laser printing
Logistics data
Pallet dimensions (W x D x H)
47.6 x 39.4 x 47.6" (1210 x 1000 x 1209 mm)
Stacking number for pallet
4 pc(s)
Pallet size (EU)
47.2 x 31.5 x 37.5" (1200 x 800 x 952 mm)
Maximum number of stacking cartons
16 pc(s)
Master (outer) cases per pallet layer (EU)
16 pc(s)
Pallet weight
6.95 oz (197 g)
EUR-pallet weight
4.59 oz (130 g)
Number of layers per pallet
3 pc(s)
Number of cartons per pallet layer
16 pc(s)
Number of cartons per pallet
80 pc(s)
Quantity per pallet
48 pc(s)
Quantity per EUR-pallet
48 pc(s)
Brand Image Article code product Stock Price from
MM 15107UK toner cartridge 1 pc(s) Magenta MM 15107UK toner cartridge 1 pc(s) Magenta
(show image)
15107UK 15107UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 15106UK toner cartridge 1 pc(s) Yellow MM 15106UK toner cartridge 1 pc(s) Yellow
(show image)
15106UK 15106UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 15105UK toner cartridge 1 pc(s) Cyan MM 15105UK toner cartridge 1 pc(s) Cyan
(show image)
15105UK 15105UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 15104UK toner cartridge 1 pc(s) Black MM 15104UK toner cartridge 1 pc(s) Black
(show image)
15104UK 15104UK 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Laser Toner - HP Q6463A - For HP Color LaserJet toner cartridge 1 pc(s) MM Magenta Laser Toner - HP Q6463A - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15107DK Magenta Laser Toner - HP Q6463A - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Laser Toner - HP Q6462A - For HP Color LaserJet toner cartridge 1 pc(s) MM Yellow Laser Toner - HP Q6462A - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15106DK Yellow Laser Toner - HP Q6462A - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Laser Toner - HP Q6461A - For HP Color LaserJet toner cartridge 1 pc(s) MM Cyan Laser Toner - HP Q6461A - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15105DK Cyan Laser Toner - HP Q6461A - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP Q6460A - For HP Color LaserJet toner cartridge 1 pc(s) MM Black Laser Toner - HP Q6460A - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15104DK Black Laser Toner - HP Q6460A - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
V7 V74730B toner cartridge Black V7 V74730B toner cartridge Black
(show image)
V74730B V74730B 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 2 distributor(s)
México 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United States 1 distributor(s)
United Kingdom 1 distributor(s)