location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart 385 Compact Photo Printer

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart 385 Compact Photo Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6387C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160887500 show
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41177
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 May 2008
Product end of life date
Bullet Points HP Photosmart 385 Compact Photo Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Have fun with your photos. Take this stylish, compact printer to parties or on trips—it fits in one hand & weighs less than 3 pounds. Print almost anywhere with the optional battery.¹ Share stickers or photos in fun sizes up to 4 x 12-inch panorama.
  • - Use powerful photo editing without a PC. Print from memory cards or PictBridge-enabled cameras, most camera phones.² Then, add borders, crop, zoom and more on a 2.5-inch color display.
  • - Print true borderless 4 x 6-inch photos at home for as little as 24 cents a photo.¿ Get fade-resistant prints with a traditional look and feel. Enhance photos easily—remove red eye, brighten, sharpen, even choose black-and-white or color prints.
Guarantee: One-year limited hardware warranty backed by HP Customer Care, service and support; one-year technical phone support
Long product name HP Photosmart 385 Compact Photo Printer :
The short editorial description of HP Photosmart 385 Compact Photo Printer

Photosmart 385 Compact Photo Printer
More>>>
HP Photosmart 385 Compact Photo Printer:
The official marketing text of HP Photosmart 385 Compact Photo Printer as supplied by the manufacturer

Edit and print photos without a PC—add fun borders, crop and zoom on a 2.5-inch color image display. Print true borderless 4 x 6-inch photos on the go.¹ This stylish, compact printer prints directly from memory cards, select cameras and camera phones.²

Short summary description HP Photosmart 385 Compact Photo Printer:
This short summary of the HP Photosmart 385 Compact Photo Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart 385 Compact Photo Printer

Long summary description HP Photosmart 385 Compact Photo Printer:
This is an auto-generated long summary of HP Photosmart 385 Compact Photo Printer based on the first three specs of the first five spec groups.

HP Photosmart 385 Compact Photo Printer

Portable printing¹

Share photos on the spot at parties, reunions, or during trips with printing as fast as 60 seconds
This stylish, GoGo printer folds up to save space and complements any room in your home.
Get truly portable printing using an optional rechargeable battery for up to 75 prints per charge.¹
Print fun stickers 16 to a page & regular photos at 4 x 6-inch or 4 x 12-inch panorama—without a PC

Powerful editing without a PC

Print directly from most memory cards or flash drives,¹º or from PictBridge-enabled cameras.
Use the 2.5-inch flip-up color image display to select, crop, zoom, and print your perfect photos
Print from camera phones, PDAs, and more²
Store printer and supplies, or print without electricity, using a variety of optional accessories.4

True-to-life photos

Turn snapshots into masterpieces. HP Vivera inks produce vivid colors for true-to-life prints.
Automatically remove red eye and enhance detail in dark photo areas using HP Real Life technologies.
Make memories last. Print true-to-life photos that resist fading for generations.5
Print artistic and vintage black-and-white photos with an optional HP Gray Photo Inkjet Cartridge.6

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 19:34:03
Uk has collected 6 expert reviews for HP Photosmart 385 Compact photo printer and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
pocket-lint.com
Updated:
2011-09-26 19:34:03
A top notch effort from HP if you are looking for a printer that can print borderless 6x4in prints on the move...
90%
gadgetspeak.com
Updated:
2011-09-26 19:34:00
A small printer for printing photographs either from various card types, direct from the printer via (Pict Bridge) cable, from a PC via USB or even direct from a PDA or phone via Bluetooth.
84%
techreviewsource.com
Updated:
2011-09-26 19:34:02
November 11, 2005 The HP Photosmart 385 printer, which is an update to the HP Photosmart 375 printer, is a dedicated photo printer that can either be used in conjunction with a computer or by itself. You can even take it on the road with you to pri...
70%
pcmag.com
Updated:
2011-09-26 19:34:03
The ink jet–based HP Photosmart 385 GoGo Photo Printer ($199.99 direct) is a later, greater version of the HP Photosmart 375 Compact Photo Printer, which HP introduced last year. It offers all the same features that we liked in the 375: easy portabi...
Good Prints from computers, PictBridge cameras, and memory cards. LCD for previewing photos. Battery and Bluetooth options available.
Bad Photos are tacky immediately after printing and can smudge if they get wet.
Bottom line The HP Photosmart 385 GoGo Photo Printer offers a superb feature set, but photos come out tacky and are easily injured by water...
60%
steves-digicams.com
Updated:
2015-06-25 06:40:52
The HP Photosmart 385 Photo Printer lets you preview, edit and select photos to print from its built-in color LCD. Its easy to print lab-quality borderless 4 x 6-inch photos without a computer and thanks to the HP Vivera Inks, your prints are outstand...
0%