location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 9050 Printer 600 x 600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet 9050 Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3721A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585415793 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90582
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:58:51
The date of the most recent change of the data-sheet in Icecat's system
success story (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet 9050 Printer 600 x 600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 600 x 600 DPI
  • - 50 ppm
  • - Maximum duty cycle: 300000 pages per month
  • - Total input capacity: 1000 sheets Total output capacity: 600 sheets
  • - Internal memory: 64 MB Built-in processor 533 MHz
Guarantee: One-year, next business day, on-siteWarranty standard statement: HP warrants HP hardware, accessories, and supplies against defects in materials and workmanship for the period specified above. If HP receives notice of such defects during theperiod, HP will, at its option, either repair or replace products which prove to be defective. Replacement products may be either new or like-new. HP warrants that HP software will not fail to execute its programming instructions, for the period specified above, due to defects in material and workmanship when properly installed and used. If HP receives notice of such defects during theperiod, HP will replace software media which does not execute its programming instructions due to such defects. HP does not warrant that the operation of HP products will be uninterrupted or error free. If HP is unable, within a reasonable time, to repair or replace any product to a condition as warranted, customer will be entitled to a refund of the purchase price upon prompt return of the product. HP products may contain remanufactured parts equivalent to new in performance or may have been subject to incidental use. Theperiod begins on the date of the delivery or on the date of installation if installed by HP. If customer schedules or delays HP installation more than 30 days after delivery,begins on the 31st day from delivery. Warranty does not apply to defects resulting from improper or inadequate maintenance or calibration, software, interfacing, parts or supplies not supplied by HP, unauthorized modification or misuse, operation outside of the published environmental specifications for the product, or improper site preparation or maintenance. To the extent allowed by local law, the above warranties are exclusive and no other warranty, whether written or oral, is expressed or implied and HP specifically disclaims the implied warranties or conditions of merchantability, satisfactory quality, and fitness for a particular purpose. HP will be liable for damage to tangible property per incident up to the greater of $300,000 or the actual amount paid for the product that is the subject of the claim, and for damages for bodily injury or death, to the extent that all such damages are determined by a court of competent jurisdiction to have been directly caused by a defective HP product. To the extent allowed by local law, the remedies in this warranty statement are the customer's sole and exclusive remedies. Except as indicated above, in no event will HP or its suppliers be liable for loss of data or for direct, special, incidental, consequential (including lost profit or data), or other damage, whether based in contract, tort, or otherwise. For consumer transactions in Australia and New Zealand, the warranty terms contained in this statement, except to the extent lawfully permitted, do not exclude, restrict or modify and are in addition to the mandatory statutory rights applicable to the sale of this product to you.
Long product name HP LaserJet 9050 Printer 600 x 600 DPI :
The short editorial description of HP LaserJet 9050 Printer 600 x 600 DPI

HP LaserJet 9050 Printer
More>>>
HP LaserJet 9050 Printer 600 x 600 DPI:
The official marketing text of HP LaserJet 9050 Printer 600 x 600 DPI as supplied by the manufacturer

Advanced, high-capacity paper-handling, and finishing features[1] that streamline and enhance document production in large work groups or departments. Choose from stapler/stacker, 8-bin mailbox, and multifunction finisher for increased productivity.

• Minimize user intervention and maximize flexibility. With a 100-sheet multipurpose tray, two 500-sheet input trays, an optional 2,000-sheet input tray, and an extensive selection of output accessories, the HP LaserJet 9050 series printer meets your high-volume needs. For busy offices, the HP LaserJet 9050dnm printer offers an input capacity of 3,100 sheets, an output capacity of 2,500 sheets, and comes with a 3-year, next-business-day onsite HP Care Pack.6


Save money and time with increased productivity. Print batch documents in a centralized location, reducing costs and distribution time. Maximize your resources with proactive, remote printer management, HP Smart Printing,[2] and HP service and support.

• Manage your business more efficiently with integrated solutions. Optional HP and third-party software provide integrated solutions for businesses, including form, check, and barcode printing, to help your business run smoothly.


Print black-and-white documents fast and reliably at up to 50 ppm. Minimize user intervention with high-capacity input and output options, with HP's unsurpassed printer network capabilities and HP Smart Printing[2]—all for exceptional performance.

• Get professional printing at up to 50 pages per minute (ppm) and a fast first page out. The quick, reliable printer delivers a first page out in less than 8 seconds for most office documents. Industry-leading professional print quality and HP Smart printing technology² let you print multiple originals with consistently great-looking results.

Short summary description HP LaserJet 9050 Printer 600 x 600 DPI:
This short summary of the HP LaserJet 9050 Printer 600 x 600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 9050 Printer, 600 x 600 DPI, 50 ppm

Long summary description HP LaserJet 9050 Printer 600 x 600 DPI:
This is an auto-generated long summary of HP LaserJet 9050 Printer 600 x 600 DPI based on the first three specs of the first five spec groups.

HP LaserJet 9050 Printer. Number of print cartridges: 1, Maximum duty cycle: 300000 pages per month. Maximum resolution: 600 x 600 DPI, Print speed (black, normal quality, A4/US Letter): 50 ppm

Printing
Print speed (black, draft quality, A4/US Letter)
50 ppm
Color *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
50 ppm
Print speed (black, normal quality, A3)
28 ppm
Time to first page (black, normal)
8 s
Economical printing
Yes
Features
Maximum duty cycle *
300000 pages per month
Number of print cartridges *
1
Page description languages *
PML
Input & output capacity
Total input capacity *
1000 sheets
Total output capacity *
600 sheets
Maximum input capacity
3100 sheets
Maximum output capacity
3600 sheets
Paper handling
Maximum print size
303 x 468 mm
Duplex media weight
64 - 199 g/m²
Media types supported
Paper (plain, preprinted, letterhead, prepunched, bond, color, recycled, rough), transparencies, labels, cardstock
Media size (tray 1)
A4, B4, B5, A3, A5, 99x191 - 297x432mm
Media weight (tray 1)
64 - 216 g/m²
Network
Network ready
No
Supported network protocols (IPv4)
With HP Jetdirect Fast Ethernet Internal Print Server, HP Jetdirect 625n, 680n EIO Internal Print Servers, HP en3700 External Print Server: TCP/IP (IP Direct mode; may require software from the NOS vendor or third party vendor: LPD, FTP, IPP), IPX/SPX, DLC/LLC, AppleTalk, Auto-IP, Apple Rendezvous compatible, NDS, Bindery, NCP, Telnet, SLP, IGMP, BOOTP/DHCP, WINS, SNMP (v 1, 2c, 3), HTTP
Performance
Internal memory *
64 MB
Maximum internal memory
512 MB
Built-in processor
Yes
Processor model
MIPS 20KC
Processor frequency
533 MHz
Power
Power consumption (standby)
197 W
Power consumption (PowerSave)
18 W
Power consumption (off)
0.7 W
System requirements
Minimum system requirements for Macintosh
Mac OS 8.6, 9.0, 9.04, 9.1, 9.2, 10.1, 4 MB of free RAM space and 160 MB free hard disk space; AppleTalk
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Storage temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Maximum dimensions (W x D x H)
55 x 39.4 x 40.8" (1397 x 1001 x 1036 mm)
Pallet dimensions (W x D x H)
35.9 x 31.1 x 40.8" (911 x 790 x 1036 mm)
Weight
1399.9 lbs (635 kg)
Dimensions (WxDxH)
25.1 x 23.6 x 24.9" (638 x 600 x 633 mm)
Packaging data
Package weight
174.2 lbs (79 kg)
Packaging content
Bundled software
Print drivers and installation software on CD-ROM (HP PCL 5e, HP PCL 6, HP Postscript Level 3 emulation)
Logistics data
Pallet weight
17.4 lbs (7.9 kg)
Quantity per pallet
1 pc(s)
Other features
Print quality (black, draft quality)
600 DPI
Standard input capacity for transparencies
100
Recommended operating temperature range (T-T)
10 - 32.5 °C
Mac compatibility
Yes
I/O ports
1 x IEEE 1284-B parallel 2 x EIO
Custom media sizes
98 x 191 - 312 x 470 mm; 148 x 210 - 297 x 432 mm
Standard media sizes
ISO A3, ISO A4, ISO A5, JIS B4, JIS B5, JIS B6, JIS executive
Memory upgrade
0.512 GB
Print margin bottom (A4)
0.0394" (1 mm)
Print margin left (A4)
0.0394" (1 mm)
Print margin right (A4)
0.0394" (1 mm)
Print margin top (A4)
0.0394" (1 mm)
Typefaces
80 TrueType
Other features
Media weights by paper path
64 - 216 g/m²
Standard output capacity for envelopes
60 sheets
Minimum system requirements
Microsoft Windows 2000: 300 MHz Processor with 64 MB RAM; Windows XP Home, XP Professional: 233 MHz processor with 64 MB RAM; 180 MB free hard disk space for Windows, 1 GHz processor, 512 MB RAM [Windows Vista Ready, check user guide for minimum hard drive space], 160 MB for Mac; Mac OS 8.6, 9.0, 9.04, 9.1, 9.2, 10.1; CD-ROM drive or Internet connection; dedicated IEEE 1284 parallel port
Envelope feeder
No
Printer management
HP Web Jetadmin
Acoustic power emissions
7.2 B(A)
Acoustic pressure emissions
56 dB
Power requirements
110 - 127 / 220 - 240 VAC (+/- 10%), 50/60 Hz (+/- 2 Hz)
Duplex print options
Automatic (optional)
Print speed (black, best quality, A4)
50 ppm
Electromagnetic compatibility
CISPR 22: 1997/EN 55022: 1998 Class B, EN 61000-3-2: 2000, EN 61000-3-3: 1995, EN 55024: 1998, FCC Title 47 CFR, Part 15 Class B/ICES-003, Issue 4/GB9254-1998, GB17625.1-2003, EMC Directive 89/336/EEC and the Low Voltage Directive 73/23/EEC, and carries the CE-Marking accordingly
Standard input trays
2
Networking features
Via HP Jetdirect internal print servers for Fast Ethernet, Gigabit Ethernet; 802.11b wireless connectivity
Print quality (black, best quality)
600 x 600 DPI
Wireless option type
Optional, enabled with purchase of a hardware accessory
Standard output capacity for transparencies
100 sheets
Driver updates
Current drivers and software are available from the Internet. Depending on the configuration of Microsoft Windows driven computers, the installation program for the printer software automatically checks the computer for Internet access to obtain the latest software.
Duplex supported media size
ISO A3, ISO A4, ISO A4-rotated, ISO A5, JIS B4, JIS B5, JIS B6, JIS executive
Media handling
Sheetfed
Memory technology
Double Data Rate memory technology
Control panel
3 light-emitting diode (LED) indicator lights, 4 navigation buttons, dedicated Help button, dedicated Menu button, 10-key numeric pad, 4-line display, dedicated Stop button
Maximum paper trays
4
Media size (tray 2)
A4, B4, B5, A3, A5, 148x210 - 297x432mm
Media type and capacity (tray 2)
500
Media weight (tray 2)
64 - 216 g/m²
Media weight (tray 3)
64 - 216 g/m²
Paper handling optional/input
100-sheet multipurpose tray, 2000-sheet input tray, automatic duplex unit
Paper handling standard/input
Two 500-sheet input trays
Paper handling standard/output
600-sheet output bin (500 sheets face down, 100 sheets face up)
Power consumption (active)
1000 W
Safety
Argentina (TUV S Mark-Rs.92/98/Ds.1009/98), Australia (AS/NZ 3260), Canada (cUL-CAN/CSA C22.2 No.60950-00), China (GB4943), Czech Republic (CSN-IEC 60950-IEC 60825-1), Estonia (EEI-EN60950-IEC 60825-1), EU (CE Mark-Low Voltage Directive 73/23/EEC), Germany (TÛV- EN60950-IEC 60825-1), Hungary (MEEI- IEC 60950-IEC 60825-1), Japan Radio Law, Lithuania (LS- IEC 60950-IEC 60825-1), Mexico (NOM NYCE-NOM 019 SCFI), Poland (B Mark- IEC 60950-IEC60825-1), (Russia (GOST- R50377), Slovakia (IEC 60950-IEC60825-1), Slovenia (SQI- IEC 60950-EN60825-1), South Africa (IEC 60950-IEC60825-1), USA (UL-UL 60950, FDA-21 CFR Chapter 1 Subchapter J for lasers); Class 1 laser/LED product
Security management description
Management security: SNMP v 3, SSL/TLS (HTTPS), 802.1x authentication (with 620n, 625n EIO print servers); wireless network security: WPA (Wi-Fi Protected Access), WEP encryption (40/64-, 128-bit), 802.1x authentication (EAP-PEAP, LEAP, EAP-TTLS, EAP-TLS, EAP-MD5) with RADIUS servers
Upgrade type
Optional accessories available: Multipurpose tray (Tray 1), Tray 4, automatic duplex unit; finishing devices: 3000-sheet stacker, 3000-sheet stacker/stapler, multifunction finisher, 8-bin mailbox; SRAM DDR DIMMs; Flash memory cards; EIO hard disk; EIO cards
Service & support
1 year on-site warranty. Optional HP Care Pack services available.
Technical features
Manage your business more efficiently with integrated solutions. Expandable memory and a quick processor yield fast throughput. Minimise intervention with high-capacity input, output, and HP Smart Printing***.
Downloadable software
Windows 2000, XP, Server 2003, Macintosh OS 9, OS 10
Compatible operating systems
UNIX, Linux, OS/2 Microsoft Windows 98, Me, NT, 2000, XP, Server 2003, Macintosh OS 9, OS 10
Package dimensions (W x D x H)
35.9 x 31.1 x 28.4"
Pallet dimensions (W x D x H) (imperial)
36 x 31 x 41"
Pallet weight (imperial)
17.4 lbs
Product dimensions when open (LxWxD)
55"
Weight (imperial)
140 lb
Acoustic pressure emissions bystander (active, print, copy or scan)
56 dB(A)
Duplex binding
Yes
First page out (black&white, A4, ready)
8 s
First page out (black&white, letter, ready)
8 s
Media sizes supported (imperial)
Letter, legal, tabloid, executive, JPostD, envelopes (No. 10, C5, DL, Monarch, B5)
Operating altitude (imperial)
10000 ft
Package weight (imperial)
173.8 lbs
Print speed (black, best quality, letter)
Up to 50 ppm
Size (imperial)
39"
Standard input capacity for envelopes
10 sheets
Recommended media weight (duplex, imperial)
17 to 53 lb bond
UNSPSC-code
43212105
Package dimensions (WxDxH)
35.9 x 31.1 x 28.4" (911.9 x 789.9 x 721.4 mm)
Country Distributor
United Kingdom 1 distributor(s)