location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 9055mfp Laser A4 600 x 600 DPI 55 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9055mfp
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3631A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
2000010648009 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68606
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Feb 2021 14:03:56
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 06 Apr 2006
Product end of life date
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet 9055mfp Laser A4 600 x 600 DPI 55 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Mono printing
  • - 600 x 600 DPI
  • - Printing colors: Black
  • - A4 55 ppm
  • - Mono copying Mono scanning
  • - Ethernet LAN
  • - Internal memory: 256 MB Built-in processor 566 MHz
  • - 418.9 lbs (190 kg)
Guarantee: 90-day warranty (parts only)
Long product name HP LaserJet 9055mfp Laser A4 600 x 600 DPI 55 ppm :
The short editorial description of HP LaserJet 9055mfp Laser A4 600 x 600 DPI 55 ppm

55 ppm, 600 x 600 dpi, 566 / 350 MHz, 256MB (RAM), 2600 sheets, 1 x Parallel, 1 x LAN, 190 kg
More>>>
HP LaserJet 9055mfp Laser A4 600 x 600 DPI 55 ppm:
The official marketing text of HP LaserJet 9055mfp Laser A4 600 x 600 DPI 55 ppm as supplied by the manufacturer

Performance
- Fast, high-quality printing and copying. Improve office productivity with fast print, copy and scan speeds of up to 65 pages per minute (ppm) (HP LaserJet 9065mfp) and a first-copy-out speed of 3.1 seconds.

- Advanced finishing capabilities. Multi-position stapling, hole punching, cover sheet insertion and bookletmaking with saddle-stitching and tri-folding can be intuitively accessed even by first-time users.

- Improved office productivity. The robust design and 300,000 page-per-month duty cycle enable worry-free document production in high-usage environments. And, a change-on-the-fly toner system ensures uninterrupted operation.

Versatility
- High-capacity, versatile paper handling. With up to seven paper input sources and an input capacity of up to 6,600 sheets, the MFP supports high-volume printing and copying, minimizes intervention and offers flexibility that will meet the needs of every department user.

- Flexible acquisition, maintenance and service options. Choose from simple purchase, pay-per-use imaging and printing, or an acquisition package that includes installation, training, full service maintenance, equipment, staff and supplies.

- Third-party solutions. Broad third-party solution support from HP provides access to advanced printing technologies, including secure printing, barcodes, electronic forms and job accounting

Networking
- Easy network management. HP Web Jetadmin and an embedded web server save you time and money by simplifying network printing installation, driver distribution and remote management. Additionally, HP’s built-in Electronic Copy Monitor is an easy way to track, report and ultimately optimize your copying costs.

- Wireless connectivity options. HP Jetdirect wireless and Bluetooth wireless technology connectivity options ensure cable-free connections and easy walk-up access to all print capabilities.

- Powerful network connectivity. With reliable network connectivity via the high-performance HP Jetdirect 615n internal EIO print server, your MFP is always available. HP’s consistent output quality, page layouts and drivers allow users to print seamlessly to every HP LaserJet device in the office independent of speed, capability and size.

- Robust document management options. Scan, send and manage digital documents easily using HP Digital Sending Software 3.0—Workflow and HP AutoStore applications. HP AutoStore also allows for integration with other third-party document management systems.

Short summary description HP LaserJet 9055mfp Laser A4 600 x 600 DPI 55 ppm:
This short summary of the HP LaserJet 9055mfp Laser A4 600 x 600 DPI 55 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 9055mfp, Laser, Mono printing, 600 x 600 DPI, Mono copying, A4, Gray

Long summary description HP LaserJet 9055mfp Laser A4 600 x 600 DPI 55 ppm:
This is an auto-generated long summary of HP LaserJet 9055mfp Laser A4 600 x 600 DPI 55 ppm based on the first three specs of the first five spec groups.

HP LaserJet 9055mfp. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Mono scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Product color: Gray

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
55 ppm
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
55 cpm
Scanning
Scanning *
Mono scanning
Optical scanning resolution *
600 x 600 DPI
Scan speed (black)
55 ppm
Fax
Faxing *
No
Features
Maximum duty cycle *
300000 pages per month
Printing colors *
Black
Page description languages
PCL 6, PostScript 3
Input & output capacity
Total number of input trays *
4
Total input capacity *
2600 sheets
Total output capacity *
100 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper input type
Paper tray
Maximum number of input trays
5
Maximum input capacity
6600 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5
ISO B-series sizes (B0...B9)
B4, B5
Paper tray media weight
60 - 90 g/m²
Paper tray media weight (imperial)
16 - 24 lbs
Ports & interfaces
Standard interfaces
Ethernet, Parallel
Parallel ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Network
Ethernet LAN data rates
10,100 Mbit/s
Performance
Maximum internal memory
384 MB
Internal memory *
256 MB
Built-in processor
Yes
Processor frequency
566 MHz
Coprocessor
Yes
Coprocessor frequency
0.35 GHz
Sound pressure level (copying)
69 dB
Sound power level (standby)
39 dB
Design
Product color *
Gray
Market positioning *
Business
Power
Power consumption (average operating)
1155 W
Power consumption (printing)
1035 W
Power consumption (copying)
1155 W
Power consumption (ready)
280 W
Power consumption (sleep)
240 W
Power consumption (off)
1 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 98, Windows ME, Windows NT, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS 9.0, Mac OS 9.1, Mac OS 9.2, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma
Server operating systems supported
Windows Server 2003
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
10 - 30 °C
Certificates
Certification
UL, FDA-21 CFR, cUL, CSA, FCC
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
60" (1524 mm)
Depth
31" (787.4 mm)
Height
45" (1143 mm)
Weight
418.9 lbs (190 kg)
Packaging data
Package weight
542.3 lbs (246 kg)
Other features
Custom media sizes
100 x 148 - 314 x 459 mm