location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart 375 Compact Photo Printer

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart 375 Compact Photo Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3419A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160429281 show
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10603
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Jul 2006
Product end of life date
Bullet Points HP Photosmart 375 Compact Photo Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Conveniently print crisp, true-to-life, 4 x 6-inch color photos up to 4800 optimized dpi color³
  • - Preview, select, and enhance photos before you print. Adjustable 2.5-inch flip-up image display and buttons make it easy to rotate, crop, zoom, and fix red eye on photos and digital camera video clips, and delete unwanted shots from memory cards.
  • - Small and lightweight—less than 3 lb. Now you can print and share memories with friends and family—perfect for on-the-spot photos in the living room, family room, or kitchen as well as at parties, games, on vacation, and more.5
  • - Print 4 x 6-inch color photos with or without your computer using camera memory cards¹ or direct print with the front USB port and PictBridge-enabled cameras. Plus, organize and edit photos on your computer with HP Image Zone Software.
  • - True portable printing—print photos on-the-go with optional HP rechargeable internal battery6—enough power to print up to 75 photos.7 Lightweight battery fits inside printer; use printer's included power cord to recharge battery in the printer.
  • - True-to-life photos that resist fading longer than traditionally processed photos8 with HP tri-color printing and HP's premium plus photo paper—for bright, vivid prints that preserve your memories for generations.
Guarantee: One-year limited hardware warranty backed by HP Customer Care, service and support; one-year technical phone support
Long product name HP Photosmart 375 Compact Photo Printer :
The short editorial description of HP Photosmart 375 Compact Photo Printer

Photosmart 375 Compact Photo Printer
More>>>
HP Photosmart 375 Compact Photo Printer:
The official marketing text of HP Photosmart 375 Compact Photo Printer as supplied by the manufacturer

Print and share the fun almost anywhere—without a computer—with the lightweight, portable HP Photosmart 375 Compact Photo Printer. Preview and edit on the big, 2.5-inch flip-up display, then print 4 x 6-inch color photos.

Short summary description HP Photosmart 375 Compact Photo Printer:
This short summary of the HP Photosmart 375 Compact Photo Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart 375 Compact Photo Printer

Long summary description HP Photosmart 375 Compact Photo Printer:
This is an auto-generated long summary of HP Photosmart 375 Compact Photo Printer based on the first three specs of the first five spec groups.

HP Photosmart 375 Compact Photo Printer

True-to-life 4 x 6 photos

Print photos from camera phones, PDAs, and more[2] with included Bluetooth adapter

Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 07:41:34
Uk has collected 14 expert reviews for HP Photosmart 375 Compact photo printer and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
techradar.com
Updated:
2018-06-01 07:41:34
One step up from HPs entry-level 325 is the HP Photosmart 375. The ink technology is identical to that used on its cheaper sibling but you do get some useful features for your extra £50.For starters, the 375 can also take an optional rechargeable batt...
Good Good print quality, Reasonably fast, Nice preview screen, Bluetooth, Battery option...
Bad Consumables are expensive...
Bottom line One step up from HPs entry-level 325 is the HP Photosmart 375. The ink technology is identical to that used on its cheaper sibling but you do get some useful features for your extra £50.For starters, the 375 can also take an optional rechargeable batt...
80%
goodgearguide.com.au
Updated:
2018-06-01 07:41:34
This printer is tiny, and has a slightly awkward design. Its rear paper input tray opens up in a very narrow fashion to allow you to insert up to 20 sheets of paper. The spring that holds the paper in place also makes it a little hard to load an indivi...
60%
T3.com
Updated:
2018-06-01 07:41:34
It might look like a hi-tech toaster, but this box of tricks is yet another portable photo printer that promises to save you the bother of popping down to Snappy Snaps. Its a breeze to use, thanks to the flip-up colour LCD screen, and it comes with...
40%
pocket-lint.com
Updated:
2018-06-01 07:41:34
If you’re only after 6in x 4in prints this is a good model to opt for, anything bigger and you’ll have to look elsewhere...
80%
v3.co.uk
Updated:
2018-06-01 07:41:34
An easy-to-operate photo printer...
80%
photographyblog.com
Updated:
2018-06-01 07:41:34
The HP Photosmart 375 allows you to print 6x4 inch colour and black and white borderless photos at up to 4800x1200-optimized dpi in the comfort of your own home. The HP Photosmart 375 is a thermal inkjet printer that can be used without a computer. I...
Bottom line The HP Photosmart 375 is an amazingly easy-to-use, well-made compact photo printer that delivers great image quality, producing prints straight out of the box which rival traditional prints from a photo lab in terms of their look and feel. If all you...
90%
trustedreviews.com
Updated:
2018-06-01 07:41:34
Little photo printers are becoming all the rage. Forget iPods, 3G mobile phones and paper light laptops because printers have never been so trendy. The run up to Christmas has seen them splattered all over your television screens, magazine pages and even...
70%
pcmag.com
Updated:
2018-06-01 07:41:34
The HP Photosmart 375 Compact Photo Printer gets an A+ for features, but it falls just a bit short on image quality. Specs: Technology: Ink Jet, Potential Use: Photos Only...
70%
steves-digicams.com
Updated:
2018-06-01 07:41:34
The HP Photosmart 375 compact photo printer lets you preview, edit and select photos to print from its built in tilting 2.5-inch color LCD. Its easy to print lab-quality borderless 4 x 6-inch photos without a computer. Slip your digital cameras memor...
0%
Disclaimer HP Photosmart 375 Compact Photo Printer:
Disclaimer

[2]Supports camera phones with Bluetooth wireless technology. Visit http://www.hp.com/support/bluetooth for a list of compatible devices.