location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart 8150 Photo Printer

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart 8150 Photo Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3399A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160451770 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38614
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 10 Jun 2008
Product end of life date
Bullet Points HP Photosmart 8150 Photo Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Make every photo look its best before you print with easy editing features. Using the large 2.5-inch image display and easy front panel editing buttons, select the photos you want, then rotate, crop, zoom, automatically remove red-eye, and print
  • - Make a positive impression every time you print with reliable, true-to-life photo-quality prints. Enjoy printing photos in 6-ink color or up to 4800 optimized dpi¹ color printing for superior image detail.
  • - Easily print photos directly from camera memory cards, the HP Photo Proof Sheet, or from PictBridge-enabled cameras using the printer's front USB port. Or, use the convenient Save-to-PC feature to easily save photos to your computer
  • - True-to-life photos that resist fading longer than traditionally processed photos² with 6-ink color printing and HP's premium plus photo paper—for bright, vivid prints that preserve your memories for generations.
  • - Why wait for your photos? Capture every memory and every moment with true-to-life photos you can print and share as fast as 27 seconds per page.5 Print fast black text and color, too, at speeds up to 20 ppm.
  • - Printing photos and documents is easy. Conveniently switch from 4 x 6-inch to letter-size printing using built-in paper trays. Simply use the tray's adjustable dividers to select your paper size, load paper, and print. Print in panorama format, too.
Guarantee: One-year limited hardware warranty backed by HP Customer Care, service and support; one-year technical phone support
Long product name HP Photosmart 8150 Photo Printer :
The short editorial description of HP Photosmart 8150 Photo Printer

Photosmart 8150 Photo Printer
More>>>
HP Photosmart 8150 Photo Printer:
The official marketing text of HP Photosmart 8150 Photo Printer as supplied by the manufacturer

Preview and edit photos using large, 2.5-inch image display and simple front panel buttons. Print true-to-life photos from memory cards and the HP Photo Proof Sheet or print directly from PictBridge cameras using front USB port.

Short summary description HP Photosmart 8150 Photo Printer:
This short summary of the HP Photosmart 8150 Photo Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart 8150 Photo Printer

Long summary description HP Photosmart 8150 Photo Printer:
This is an auto-generated long summary of HP Photosmart 8150 Photo Printer based on the first three specs of the first five spec groups.

HP Photosmart 8150 Photo Printer

Easy editing-large color display

Print in 6-ink color or in up to 4800 optimized dpi[1] color for superior detail

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 16:45:28
Uk has collected 6 expert reviews for HP Q3399A inkjet printer and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-04 15:21:41
The HP Photosmart 8150 has a 2.5" colour LCD, which makes it easy to see what youre printing when you use a digital cameras media card. Four slots protected by a clear cover on the front of the printer accommodate all the popular card formats. From t...
80%
cameratown.com
Updated:
2011-09-26 16:45:24
The HP Photosmart 8150, announced last August, is a photo printer for those who never thought they could make their own prints. Think of the HP Photosmart 8150 as a PHOTO Kiosk that sits on your desk. It features a large 2.5-inch color LCD, an easy-to-...
0%
pcmag.com
Updated:
2011-09-26 16:45:25
The HP Photosmart 8150 is faster than most standard or photo ink jets, and its overall output quality is better than most as Specs: Technology: Ink Jet, Potential Use: All-purpose...
90%
Disclaimer HP Photosmart 8150 Photo Printer:
Disclaimer

[1]Up to 4800 x 1200 optimized dpi color when printing from a computer and 1200 input dpi.