location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 2300dn 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2300dn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q2475A show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38063
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 04 Sep 2010
Product end of life date
Bullet Points HP LaserJet 2300dn 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colors: Black
  • - A4 24 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Built-in display
  • - Maximum duty cycle: 50000 pages per month
  • - Total output capacity: 250 sheets
  • - Internal memory: 48 MB Built-in processor 266 MHz
Guarantee: Standard 1 year limitedreturn to HP/dealer, optional hp Supportpack available
Long product name HP LaserJet 2300dn 1200 x 1200 DPI A4 :
The short editorial description of HP LaserJet 2300dn 1200 x 1200 DPI A4

LaserJet 2300dn
More>>>
HP LaserJet 2300dn 1200 x 1200 DPI A4:
The official marketing text of HP LaserJet 2300dn 1200 x 1200 DPI A4 as supplied by the manufacturer

Enjoy great performance, flexibility and dependability with the HP LaserJet 2300 series printer. It meets your advanced printing needs with a rich array of features that enable you to produce high-quality black and white documents easily.Adapt your printer to your business needs.A full-featured and flexible monochrome laser printer that offers you HP reliability and quality.

Short summary description HP LaserJet 2300dn 1200 x 1200 DPI A4:
This short summary of the HP LaserJet 2300dn 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 2300dn, Laser, 1200 x 1200 DPI, A4, 24 ppm, Duplex printing, White

Long summary description HP LaserJet 2300dn 1200 x 1200 DPI A4:
This is an auto-generated long summary of HP LaserJet 2300dn 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet 2300dn. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 50000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 24 ppm, Duplex printing. Product color: White

Printing
Print speed (black, draft quality, A4/US Letter)
24 ppm
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Time to first page (black, normal)
10 s
Features
Maximum duty cycle *
50000 pages per month
Printing colors *
Black
Number of print cartridges *
1
Page description languages *
PCL 5e, PCL 6, PostScript 3
Input & output capacity
Total output capacity *
250 sheets
Paper input type
Paper tray
Maximum input capacity
850 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Heavy paper, Labels, Plain paper, Postcard, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4
ISO B-series sizes (B0...B9)
B5
Ports & interfaces
Standard interfaces
USB 2.0
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Wi-Fi standards
Not supported
Performance
Internal memory *
48 MB
Maximum internal memory
304 MB
Card reader integrated
No
Performance
Compatible memory cards
Not supported
Built-in processor
Yes
Processor family
RISC
Processor frequency
266 MHz
Noise level (idle)
59 dB
Design
Product color *
White
Built-in display *
Yes
Touchscreen
No
Power
Power consumption (printing) *
426 W
Power consumption (standby)
9.6 W
Power consumption (PowerSave)
9.3 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
15 - 32.5 °C
Weight & dimensions
Width
19.7" (500 mm)
Depth
23.6" (600 mm)
Height
14.1" (358 mm)
Weight
37 lbs (16.8 kg)
Packaging content
Drivers included
Yes
Manual
Yes
Cables included
AC
Other features
PictBridge
No
Country Distributor
United Kingdom 1 distributor(s)