location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet 5500PS large format printer Thermal inkjet Color 1200 x 600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5500PS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1252AR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736457422 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15361
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:45:27
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2015
Product end of life date
HP Designjet printers Why Upgrade? (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP Designjet Printers with Adobe® PostScript® 3TM RIP capabilities (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP Printer Selection Guide-Fall'17-Spring'18 (3.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP Designjet printers Why Upgrade? (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP Graphics Solutions Services Portfolio book (8.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP DesignJet Services (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Designjet 5500PS large format printer Thermal inkjet Color 1200 x 600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Enjoy high productivity with reliable, high-speed, large-format printing. The new production print modes of the HP Designjet 5500 series make it easy for your business to quickly and efficiently produce professional, ready-to-sell, large-format documents at top speed.
  • - Get consistent, high-quality results with superb, color-rich photo images. Specially-formulated, patented inks and 6-ink HP Color Layering technology create continuous tones and smooth color transitions print after print.
  • - Intelligent printing solutions deliver workflow simplicity and unattended operation. The direct PDF and TIFF printing path, made possible by the new Web-file submitter, provides easy connectivity in multi-platform environments.
  • - This series fits your business by supporting varied workflow options, specialty ink sets, and a wide range of media, including graphics and CAD. With the flexibility to work in any environment, the series supports up to seven embedded printer languages and a wide array of external RIPs.
Long product name HP Designjet 5500PS large format printer Thermal inkjet Color 1200 x 600 DPI :
The short editorial description of HP Designjet 5500PS large format printer Thermal inkjet Color 1200 x 600 DPI

HP Designjet 5500PS Remarketed Printer (42 in)
More>>>
HP Designjet 5500PS large format printer Thermal inkjet Color 1200 x 600 DPI:
The official marketing text of HP Designjet 5500PS large format printer Thermal inkjet Color 1200 x 600 DPI as supplied by the manufacturer

The HP Designjet 5500 series printers distribute prints at some of the fastest speeds available. Printing solutions, print service providers, GIS professionals, & graphics designers will benefit from a simplified workflow that serve a variety of customers.

Short summary description HP Designjet 5500PS large format printer Thermal inkjet Color 1200 x 600 DPI:
This short summary of the HP Designjet 5500PS large format printer Thermal inkjet Color 1200 x 600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet 5500PS, Thermal inkjet, 1200 x 600 DPI, Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow, Banner, Glossy paper, Plain paper, 3598.4" (91.4 m), Gray

Long summary description HP Designjet 5500PS large format printer Thermal inkjet Color 1200 x 600 DPI:
This is an auto-generated long summary of HP Designjet 5500PS large format printer Thermal inkjet Color 1200 x 600 DPI based on the first three specs of the first five spec groups.

HP Designjet 5500PS. Print technology: Thermal inkjet, Maximum resolution: 1200 x 600 DPI, Printing colors: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow. Paper tray media types: Banner, Glossy paper, Plain paper, Maximum roll length: 3598.4" (91.4 m). Product color: Gray, Maximum internal memory: 256 MB, Sound power level (standby): 30 dB. Power consumption (standby): 70 W. Windows operating systems supported: Windows 2000, Windows XP Home, Windows XP Professional, Mac operating systems supported: Mac OS 8.6, Mac OS 9.0, Mac OS 9.1, Mac OS 9.2, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS...

Printing
Print technology *
Thermal inkjet
Color *
Yes
Maximum resolution *
1200 x 600 DPI
Number of print cartridges *
6
Printing colors *
Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
Print head
6
Scanning
Scanning *
No
Paper handling
Paper tray media types *
Banner, Glossy paper, Plain paper
Maximum roll length
3598.4" (91.4 m)
Ports & interfaces
RJ-45 ports quantity
1
Performance
Product color *
Gray
Maximum internal memory
256 MB
Sound power level (standby)
30 dB
Performance
Sound pressure level (printing)
55 dB
Power
Power consumption (standby)
70 W
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Operating altitude
0 - 120000" (0 - 3048 m)
System requirements
Windows operating systems supported
Windows 2000, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS 8.6, Mac OS 9.0, Mac OS 9.1, Mac OS 9.2, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Vinyl media
Yes