location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite EliteDesk 800 G2 Tower PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Elite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteDesk 800 G2 Tower PC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P4K18UT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894306869 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8211
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 03 Feb 2017
Product end of life date
Bullet Points HP Elite EliteDesk 800 G2 Tower PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Black 280 W
  • - Intel® Core™ i7 i7-6700 3.4 GHz
  • - 4 GB DDR4-SDRAM 2133 MHz 1 x 4 GB
  • - 500 GB HDD DVD Super Multi
  • - Intel® HD Graphics 530
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Long product name HP Elite EliteDesk 800 G2 Tower PC :
The short editorial description of HP Elite EliteDesk 800 G2 Tower PC

HP EliteDesk 800 G2 Tower PC
More>>>
HP Elite EliteDesk 800 G2 Tower PC:
The official marketing text of HP Elite EliteDesk 800 G2 Tower PC as supplied by the manufacturer

Experience top-notch productivity plus industry-leading reliability, security, and manageability, plus a unique portfolio of solutions with the powerful HP EliteDesk 800 TWR, HP’s most expandable enterprise-class PC.
Let nothing stand in your way
Help secure the future of your modern business. Modern PCs from HP make the most of Windows 10 Pro[1] to help protect you from today’s security threats and maximize management and productivity features for business.
Efficient manageability
Enjoy easy world-class manageability with integrated solutions that include Intel® vPro™[6] and Windows 10 Pro[1] plus HP Common Core BIOS, which enables easy management of your entire fleet of HP devices.
Plan your deployments
Simplify IT rollouts and stagger deployments with an 18-month lifecycle and global availability in more than 180 countries where HP conducts business.
PC conferencing made easy
Make conferencing from your PC as simple as the touch of a button with the optional HP Conferencing Keyboard and HP Wired Headset.[3]
Multi-monitor, multi-task
Keep everything in plain sight and be up to 35%[8] more productive with support for up to three external HP EliteDisplays.[3]
Green with envy
Support your environmental initiatives with energy-efficient PCs that are ENERGY STAR® certified and EPEAT® Gold[9] registered.
Reset the performance curve
Increase storage and performance with an optional powerful HP Turbo Drive[3] that handles your growing and complex workloads.

Short summary description HP Elite EliteDesk 800 G2 Tower PC:
This short summary of the HP Elite EliteDesk 800 G2 Tower PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite EliteDesk 800 G2 Tower PC, 3.4 GHz, Intel® Core™ i7, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Elite EliteDesk 800 G2 Tower PC:
This is an auto-generated long summary of HP Elite EliteDesk 800 G2 Tower PC based on the first three specs of the first five spec groups.

HP Elite EliteDesk 800 G2 Tower PC. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 280 W. Chassis type: Tower. Product type: PC

Designed for every demand

Blast through your most demanding challenges with the uncompromising performance of 6th Gen Intel® Core™ processors,[2] Intel® HD 530 Graphics, and optional high-end discrete graphics and HP Turbo Drive.[3]

Seriously secure

Help protect your PC and maintain maximum uptime with a suite of solutions that help stop security breaches, including HP BIOSphere[4] with SureStart.

Make durability a reality

Get the reassurance of a PC that goes through 120,000 hours of HP Total Test Process and is designed to pass MIL-STD testing.[5] Add an optional Dust Management Solution for enhanced reliability in dusty environments.

Expand with ease

Extend the life of your investment with a tool-less chassis and a range of expansion slots, bays, ports, and connectors for the most demanding business needs.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
6th gen Intel® Core™ i7
Processor model *
i7-6700
Processor cores
4
Processor threads
8
Processor boost frequency
4 GHz
Processor frequency *
3.4 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
8 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-6700 Desktop series
Processor codename
Skylake
Thermal Design Power (TDP)
65 W
Tcase
71 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
2x8, 1x8+2x4, 1x16
Number of processors installed
1
Stepping
R0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 1866, 2133 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
ECC supported by processor
No
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
4 GB
Maximum internal memory *
64 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 4 GB
Memory slots
4x DIMM
Memory clock speed
2133 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Optical drive type *
DVD Super Multi
Number of storage drives installed
1
Total HDDs capacity
500 GB
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
No
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
1.74 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1912
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
8
VGA (D-Sub) ports quantity
1
DVI port
No
DisplayPorts quantity
2
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
No
Headphone outputs
1
Ports & interfaces
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Serial ports quantity
1
Expansion slots
PCI Express x1 slots
2
PCI Express x16 slots
2
Design
Chassis type *
Tower
Product color *
Black
Country of origin
China
Performance
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Processor special features
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.1, AVX 2.0, SSE4.2
Processor code
SR2BT
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
14 nm
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Processor ARK ID
88196
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
280 W
Weight & dimensions
Width *
6.69" (170 mm)
Depth *
16.7" (425.4 mm)
Height *
15.3" (389 mm)
Weight *
20.8 lbs (9.43 kg)
Packaging content
Display included *
No
Source Testseek summary Average rating
Reviews
Updated:
2017-03-09 01:34:20
Uk has collected 12 expert reviews for HP Elite 800 G2 Intel® Core™ i7 i7-6700 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Tower PC Black and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
itpro.co.uk
Updated:
2017-03-11 01:33:33
Although the HP EliteDesk 800 G2 Mini might look very similar to the HP Z240 SFF Workstation , this PC is an order of magnitude smaller. Whereas the Z240 SFF tries to keep as much tower-style expandability as possible, the 800 G2 chucks out all the PCI sl...
Good Fast, Very small, Plenty of easy expansion options for its size...
Bad A bit pricey...
Bottom line Big performance and easy expandability in a small package make this mini PC a winner...
100%
gadgetspeak.com
Updated:
2017-03-11 01:33:33
My first problem was it did not recognise the keyboard, then I was surprised that it did not have Wi-Fi – or so I thought – so after finding an Ethernet cable I was relieved to find that I could use the WPS button on my router to connect it to my Network...
80%
servethehome.com
Updated:
2020-09-03 04:00:59
Today we have our HP EliteDesk 800 G2 Mini Project TinyMiniMicro CE review. The CE stands for “circular economy” since this is an older platform that we received second hand. Still, this was the first real foray into DDR4 for these ~1L platforms. In this piece, we are going to see what we got for around $205, and whether it was a good value at a price only about 50% more than a similarly equipped Raspberry Pi...
0%