location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet 6958 Thermal inkjet A4 4800 x 1200 DPI 16 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6958
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P4C84A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781119531 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7688
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jun 2024 00:08:05
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 15 Jun 2019
Product end of life date
Bullet Points HP OfficeJet 6958 Thermal inkjet A4 4800 x 1200 DPI 16 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Get affordable, professional-quality color and rich black text output—ideal for a variety of home office projects. Optional high-yield cartridges offer a better value for frequent printing.[4] Rely on Original HP inks for documents that last.[5]
  • - Easily print when and where you need to from your smartphone, tablet, or notebook PC.[6] Get up and running right out of the box,[3] and connect the way you want to with wireless networking.[7]
  • - Take projects from start to finish with fast, easy all-in-one performance. Save paper with automatic two-sided printing, and speed through jobs with a 35-page automatic document feeder. Handle tasks directly at the 2.2-inch (5.6 cm) touchscreen.
Long product name HP OfficeJet 6958 Thermal inkjet A4 4800 x 1200 DPI 16 ppm Wi-Fi :
The short editorial description of HP OfficeJet 6958 Thermal inkjet A4 4800 x 1200 DPI 16 ppm Wi-Fi

HP OfficeJet 6958 All-in-One Printer
More>>>
HP OfficeJet 6958 Thermal inkjet A4 4800 x 1200 DPI 16 ppm Wi-Fi:
The official marketing text of HP OfficeJet 6958 Thermal inkjet A4 4800 x 1200 DPI 16 ppm Wi-Fi as supplied by the manufacturer

Color touchscreen
Manage jobs directly at the MFP, using the HP color touchscreen.
2-sided printing
Allows you to print on both sides of the page, cutting your paper use by up to 50%.
Automatic document feeder
Allows multiple pages to be copied or scanned at one time
On-the-go printing with HP ePrint
Print photos, documents, and more when you're on the go, using HP ePrint.
Scan to email
Save time by sending scanned documents or photos directly from your printer to email recipients.
HP Mobile Printing
Easily print from your smartphone, tablet, and notebook at work, home, or on the go.

Short summary description HP OfficeJet 6958 Thermal inkjet A4 4800 x 1200 DPI 16 ppm Wi-Fi:
This short summary of the HP OfficeJet 6958 Thermal inkjet A4 4800 x 1200 DPI 16 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet 6958, Thermal inkjet, Color printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description HP OfficeJet 6958 Thermal inkjet A4 4800 x 1200 DPI 16 ppm Wi-Fi:
This is an auto-generated long summary of HP OfficeJet 6958 Thermal inkjet A4 4800 x 1200 DPI 16 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP OfficeJet 6958. Print technology: Thermal inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 9 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black

Monochrome touchscreen
Monochrome touchscreen

Manage jobs directly at the MFP, using the HP monochrome touchscreen.

2-sided printing
2-sided printing

Allows you to print on both sides of the page, cutting your paper use by up to 50%.

Automatic document feeder
Automatic document feeder

Allows multiple pages to be copied or scanned at one time

On-the-go printing with HP ePrint
On-the-go printing with HP ePrint

Print photos, documents, and more when you're on the go, using HP ePrint.[09]

Scan to email
Scan to email

Save time by sending scanned documents or photos directly from your printer to email recipients.

HP Mobile Printing
HP Mobile Printing

Easily print from your smartphone, tablet, and notebook at work, home, or on the go.[10]

Great value for professional home office color

Print up to 2.5x as many pages with optional Original HP high-yield ink cartridges.[4]
Produce professional-quality color and black text that’s perfect for printing reports, charts, and more.
Rely on Original HP pigment inks for durable prints that resist water and last for decades.[5]
Print affordably with individual ink cartridges. Simply replace each cartridge separately, as needed.

Easy mobile printing, seamless mobile setup[3]

Easily print from a variety of smartphones and tablets.[1]
Connect a smartphone or tablet directly to the printer, and easily print without a network.[2]
Print wirelessly and share this all-in-one with other wireless-enabled devices.[7]
Easily manage printing tasks and scan on the go with the HP All-in-One Printer Remote mobile app.[8]

Seamless performance without slowing down

Set the pace for success with fast print, scan, and copy speeds.
Save paper and conserve resources—consume up to 50% less paper with automatic two-sided printing.
Quickly copy, scan, and fax multipage documents with the 35-page automatic document feeder.
Take charge of printing tasks with the easy-to-use 2.2-inch (5.6 cm) touchscreen.

Printing
Duplex printing mode
Auto
Print technology *
Thermal inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Print speed (color, normal quality, A4/US Letter)
9 ppm
Duplex print speed (black, normal quality, A4/US Letter)
8 ppm
Duplex print speed (color, normal quality, A4/US Letter)
5 ppm
Print margins (top, bottom, right, left)
0.114" (2.9 mm)
Copying
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
28 cpm
Copy speed (color, normal quality, A4)
22 cpm
Copier resize
25 - 400%
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
8.5 x 14" (216 x 356 mm)
Scanner type *
Flatbed & ADF scanner
Input color depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN
TWAIN version
2.1
Fax
Faxing *
Color faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
4 sec/page
Modem speed
33.6 Kbit/s
Fax memory
100 pages
Fax forwarding
Yes
Fax broadcasting
20 locations
Fax delayed sending
Yes
Features
Maximum duty cycle *
15000 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
225 sheets
Total output capacity *
60 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Glossy paper, Matte paper, Photo paper, Plain paper
Multi-purpose tray media types
Bond paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Paper handling
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
L
JIS B-series sizes (B0...B9)
B5
Ports & interfaces
Standard interfaces
RJ-11, Wireless LAN
Direct printing *
Yes
RJ-11 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Maximum internal memory
1024 MB
Card reader integrated
No
Internal memory *
1024 MB
Built-in processor
Yes
Processor frequency
500 MHz
Design
Product color *
Black
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
2.2"
Touchscreen
Yes
Control type
Touch
Power
Power consumption (max)
22 W
Power consumption (average operating)
5 W
Power consumption (sleep)
1.2 W
Power consumption (off)
0.29 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Brand-specific features
HP ePrint
Yes
HP Auto-On/Auto-Off
Yes
HP dynamic security
Yes
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Enterprise, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.9 Mavericks
Mobile operating systems supported
Android, iOS
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
18.3" (463.7 mm)
Depth
20.4" (518 mm)
Height
9" (228.7 mm)
Weight
17 lbs (7.7 kg)
Packaging data
Package width
20" (508 mm)
Package depth
11.1" (282 mm)
Package height
18.3" (464 mm)
Package weight
21.7 lbs (9.83 kg)
Packaging content
Manual
Yes
Warranty card
Yes
Technical details
Compliance certificates
RoHS
Disclaimer HP OfficeJet 6958 Thermal inkjet A4 4800 x 1200 DPI 16 ppm Wi-Fi:
Disclaimer

[1] Local printing requires mobile device and printer be on the same network or have a direct wireless connection. AirPrint® is supported on any iPhone®, iPad®, or iPod® using iOS v4.2 and higher. Remote printing requires an Internet connection to an HP web-connected printer. For details on how to print, including whether an app is required, see www.hp.com/go/mobileprinting
[2] Mobile device needs to be connected directly to the Wi-Fi Direct® signal of a Wi-Fi Direct supported AiO or printer prior to printing. Depending on mobile device, an app or driver may also be required. For details, see www.hp.com/go/mobileprinting. Wi-Fi Direct is a registered trademark of Wi-Fi Alliance®.
[3] Requires HP All-in-One Printer Remote mobile app download and is compatible with iPhone® 4 and later, iPad® 4th generation, iPad mini™, iPad Air®, iPod®, and mobile devices using Android™ 4.0.3 or later. For a full list of supported operating systems, see www.hp.com/go/mobileprinting
[4] Based on yields for HP 902/903/904/905XL ink cartridges compared with HP 902/903/904/905A standard ink cartridges. For more information, see www.hp.com/go/learnaboutsupplies
[5] Water, smear, fade, and highlighter resistance based on ISO 11798 and internal HP testing. For details, see www.hp.com/go/printpermanence
[6] Local printing requires mobile device and printer be on the same network or have a direct wireless connection. Remote printing requires an Internet connection to an HP web-connected printer. For details on how to print, including whether an app is required, see www.hp.com/go/mobileprinting
[7] Wireless performance is dependent upon physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz routers only.
[8] Compatible with iPhone® 4 and later, iPad® 4th generation, iPad mini™, iPad Air®, iPod® 5G using iOS 7 or later, and mobile devices using Android™ 4.0.3 or later. Features controlled may vary by mobile device operating system. For mobile scanning, device camera requires 5 megapixels or greater with autofocus capability.
[09] Requires an Internet connection to an HP ePrint-enabled printer. Printer requires ePrint account registration. App or software may be required. Wireless operations are compatible with 2.4 GHz operations only. Print times and connection speeds may vary. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at www.hp.com/go/mobileprinting
[10] Local printing requires mobile device and printer to be on the same network or have a direct wireless connection to the printer. Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz operations only. Remote printing requires an Internet connection to an HP web-connected printer. App or software and HP ePrint account registration may also be required. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at www.hp.com/go/mobileprinting