location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP TouchSmart 600-1050 Intel® Core™2 Duo 23" 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 750 GB Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TouchSmart
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
600-1050
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NY538AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962290330 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2696
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 29 Jun 2010
Product end of life date
Bullet Points HP TouchSmart 600-1050 Intel® Core™2 Duo 23" 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 750 GB Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Intel® Core™2 Duo 2.1 GHz
  • - Touchscreen 23" Full HD 1920 x 1080
  • - 4 GB DDR3-SDRAM 1333 MHz 2 x 2 GB
  • - 750 GB DVD Super Multi Card reader integrated
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Home Premium 64-bit
Long product name HP TouchSmart 600-1050 Intel® Core™2 Duo 23" 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 750 GB Windows 7 Home Premium Black :
The short editorial description of HP TouchSmart 600-1050 Intel® Core™2 Duo 23" 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 750 GB Windows 7 Home Premium Black

HP TouchSmart 600-1050 Desktop PC
More>>>
HP TouchSmart 600-1050 Intel® Core™2 Duo 23" 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 750 GB Windows 7 Home Premium Black:
The official marketing text of HP TouchSmart 600-1050 Intel® Core™2 Duo 23" 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 750 GB Windows 7 Home Premium Black as supplied by the manufacturer

The 23” HP TouchSmart600 PC with Genuine Windows® 7 Home Premium and HP TouchSmart software puts content at your fingertips. Use the 16.9 full HD screen for gaming (select models only). Easy wall mount for your home entertainment centre.

Featuring genuine Windows 7 for superior digital entertainment and advanced features

Touch the future of computing
New HP TouchSmart 3.0 software's customizable interface and interactive tiles put your favourite content at your fingertips. Enhanced multi-touch technology makes multi-fingered gestures like pinching and rotating feel more natural than ever.

The best view for sharing
Tilt the integrated webcam and swivel the base of the 23" HP TouchSmart600 to get the best vantage point when sharing your photos and videos or communicating online with family and friends.

Full HD and game console connectivity
Get the most out of your HD content with the 23” HP TouchSmart600 PC's full HD screen. It has the connectivity to double as an extra-large display for your favourite game console select models only). Share the fun!

Dazzling movies with 16:9 aspect ratio
See the whole picture. Enjoy your favourite movies the way they were meant to be seen. The 23” HP TouchSmart600 PC's 16:9 aspect ratio screen eliminates letterboxing, letting the large screen immerse you in every breathtaking scene.

Your home entertainment centre
Share your 23” HP TouchSmart600 PC and your multimedia content with friends and family. The included wall mount kit makes it easy to build your very own multimedia entertainment centre, right out of the box.

Short summary description HP TouchSmart 600-1050 Intel® Core™2 Duo 23" 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 750 GB Windows 7 Home Premium Black:
This short summary of the HP TouchSmart 600-1050 Intel® Core™2 Duo 23" 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 750 GB Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP TouchSmart 600-1050, 23", Full HD, Intel® Core™2 Duo, 4 GB, 750 GB, Windows 7 Home Premium

Long summary description HP TouchSmart 600-1050 Intel® Core™2 Duo 23" 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 750 GB Windows 7 Home Premium Black:
This is an auto-generated long summary of HP TouchSmart 600-1050 Intel® Core™2 Duo 23" 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 750 GB Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

HP TouchSmart 600-1050. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™2 Duo, Processor frequency: 2.1 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product color: Black

Display
Display diagonal *
23"
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type *
Full HD
Native aspect ratio
16:9
Display brightness
300 cd/m²
Contrast ratio (typical)
1000:1
Display number of colors
16.78 million colors
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor cores
2
Processor threads
2
Processor frequency *
2.1 GHz
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
800 MHz
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
8 GB
Memory clock speed
1333 MHz
Memory layout (slots x size)
2 x 2 GB
Storage
Total storage capacity *
750 GB
Number of HDDs installed
1
HDD capacity
750 GB
HDD speed
7200 RPM
HDD interface
SATA II
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MMC+, MS PRO, SD, xD
Graphics
On-board graphics card *
Yes
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
Built-in microphone
Yes
Audio system
HD
Audio system full duplex
Yes
Camera
Built-in camera *
Yes
Optical drive
LightScribe
Yes
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi data rate (max)
300 Mbit/s
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
5
HDMI ports quantity *
1
Ports & interfaces
DVI port
No
Headphone outputs
1
Microphone in
Yes
S/PDIF out port
Yes
Design
Product color *
Black
Cable lock slot
Yes
Cable lock slot type
Kensington
Country of origin
China
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Power
AC adapter input voltage
100 - 240 V
Weight & dimensions
Width (with stand)
23" (584 mm)
Depth (with stand)
5.12" (130 mm)
Height (with stand)
18" (457 mm)
Weight (with stand)
33.1 lbs (15 kg)
Packaging content
Mouse included
Yes
Keyboard included
Yes
Handheld remote control
Yes
Other features
TV tuner integrated
Yes
Audio output channels
2.0 channels
Cabling technology
10/100/1000Base-T(X)
Case color
Black
CD read speed
24x
CD rewrite speed
24x
CD write speed
24x
Chassis type
All-in-One
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Display
LCD
Display diagonal (metric)
23" (58.4 cm)
Display included
Yes
Ethernet interface type
Gigabit Ethernet
HDMI in
1
HDMI
Yes
Headphone connectivity
3.5 mm
Line-out
Yes
Maximum number of SMP processors
1
Microphone connectivity
3.5 mm
Networking features
Gigabit Ethernet
Number of processors installed
1
Power supply
120 W
Power supply type
AC
Processor upgrade
Yes
Compatible processor series
Intel® Core™2 Duo
Speakers
monitor built-in
TV tuner type
Analog, DVB-C
Wireless technology
Wi-Fi
Source Testseek summary Average rating
Reviews
Updated:
2013-12-18 19:42:57
Uk has collected 48 expert reviews for HP TouchSmart 600-1050 Intel® Core™2 Duo 58.4 cm (23") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 750 GB Windows 7 Home Premium Black and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
T3.com
Updated:
2013-12-18 19:42:52
HP shows it hasn't lost touch with its ability to build some of the best touchscreen All in One (AiO) PCs on the market with its flagship Touchsmart 600. HP was the first outfit to craft a touchscreen PC in 2007 using Vista as the media centre sof...
Good Best touch software bar none, Responsive multi-touch HD display, Stunning to look at...
Bad Not for gamers, Lack of Firewire, Expensive...
80%
trustedreviews.com
Updated:
2013-12-18 19:42:52
Over the years we've reviewed several iterations of HP's Touchsmart line (most recently last year's IQ810 ) and have watched with interest as it evolved over time. Each iteration has improved on the last and gradually dealt with niggling issues such as an...
80%
pcadvisor.co.uk
Updated:
2013-12-18 19:42:52
Product Code: BN951AV The HP TouchSmart 600-1255qd is part of the latest update to the HP TouchSmart 600 all-in-one touchscreen PC range, also known as 'TouchSmart 600 Quad'. Competition is stiff in the category of big-screen all-in-one PCs. TV tuner...
Bottom line As is generally the case with all-in-ones, you'll pay more for the HP TouchSmart 600-1255qd and the other members of the HP TouchSmart 600 Quad line than you would for a less compact machine. If you still aren't sold on Windows 7's touch-functionality...
70%
pcauthority.com.au
Updated:
2013-12-18 19:42:53
TouchSmart systems are the elder statesmen of the touchscreen world. HP has had plenty of time to perfect its touchscreens, and first impressions of the TouchSmart 600 are good. It has a 23in, 1920 x 1200 panel, which responds accurately and swiftly, a...
Bottom line A decent touchscreen PC, but it’s a little too expensive for what it offers...
67%
expertreviews.co.uk
Updated:
2013-12-18 19:42:54
With its TouchSmart A600, HP has created what it hopes is the ultimate entertainment all-in-one PC. Things get off to a very good start and the A600 looks fantastic thanks to its neat design and glossy black plastic. Then there’s the huge 23in multi-to...
Bottom line The screen's fantastic and it's a decent all round PC, but you can buy similarly-specified all-in-one computers with slightly smaller screens for a lot less...
60%
alphr.com
Updated:
2013-12-18 19:42:54
HP is very much an elder statesman when it comes to touchscreen PCs, having introduced its TouchSmart systems way back in January 2007. This experience stands the TouchSmart 600 in good stead. It has a responsive 23in, 1,920 x 1,200 panel, and the prop...
Bottom line A good touchscreen PC that looks expensive when compared to the crowd...
67%
pcauthority.com.au
Updated:
2013-12-18 19:42:54
When it comes to lifestyle PCs, the tendency over the last year has been for manufacturers to produce a very basic appliance computer - a kitchen PC if you will - with bare minimum processor, simplified touch interface and icon navigation. Think the As...
Bottom line Touch enabled all-in-one that improves over the previous model and ticks almost all the boxes...
83%
theregister.co.uk
Updated:
2013-12-18 19:42:54
Every now and again, reviewing a new PC can be a pleasure rather than a chore. The feeling is not the result of blistering performance or a full set of ticks next to a spec list, but the natural response to using high-quality kit that works exactly as...
Bottom line While the home computing market is full of business computers clumsily adapted with cheesy software and ugly peripherals, the HP TouchSmart 600 accurately targets what most people want at home: a very smart-looking, all-rounder with skilfully impleme...
90%
smh.com.au
Updated:
2013-12-18 19:42:55
RRP: $2299 As one of the first fruits of the Windows 7 launch, The HP TouchSmart 600 rates very highly on the instant gratification scale. With a 23-inch touchscreen, this attractive super-sized all-in-one PC has a wireless mouse and keyboard to minimi...
60%
stuff.co.nz
Updated:
2013-12-18 19:42:55
As one of the first fruits of the Windows 7 launch, The HP TouchSmart 600 rates very highly on the instant gratification scale. With a 23-inch touchscreen, this attractive super-sized all-in-one PC has a wireless mouse and keyboard to minimise table ta...
60%
pcadvisor.co.uk
Updated:
2013-12-18 19:42:55
Product Code: VG253AA#ABU The HP TouchSmart 600 PC is boosted by Windows 7's gesture support, but HP's custom multitouch software is even more impressive. With Windows 7, Microsoft has built support for multitouch gestures directly into the operatin...
Bottom line Even with Windows 7, touch remains an entertaining luxury rather than a killer feature; and if you can do without it, you can get a machine for a lot less cash with features and specs that are otherwise comparable. But if you're ready to reach out and...
0%
hardwarezone.com.ph
Updated:
2016-12-28 00:12:52
HP's TouchSmart All-in-One (AIO) PCs have certainly come a long way since their early bulky looking designs. Thanks to a bigger screen and touch capabilities, the units have evolved into a touch friendly machine that offers more than just your average exp...
80%
about.com
Updated:
2013-12-18 19:42:52
The Bottom LineJan 24 2011 - If you are looking for a touchscreen based all-in-one that will double as a high definition media center, then the HP TouchSmart 600-1370 is the clear choice on the market right now. HP's TouchSmart software suite is the be...
Good Bluray Drive And HDTV Tuner, Strong Touch Software Suite...
Bad Mobile Processor Lags Behind Desktop Based AllInOnes, Older, Slower NVIDIA Graphics, Lacks HDMI Video Input...
Bottom line Jan 24 2011 - If you are looking for a touchscreen based all-in-one that will double as a high definition media center, then the HP TouchSmart 600-1370 is the clear choice on the market right now. HP's TouchSmart software suite is the best touch applic...
80%
hardwaregeeks.com
Updated:
2013-12-18 19:42:52
If there is one thing your home can not be without, it’s the HP Touchsmart PC, I say that because it in my opinion is the central hub of the home. It’s a refrigerator door replacement. It’s your brand new Cook Book, it’s a radio a television its so mu...
100%
maximumpc.com
Updated:
2013-12-18 19:42:52
Not the fastest, but by far the best When we heard HP was building its latest TouchSmart with Intel’s Core i7 processor, we figured it was game-over for the competition: Lenovo and Sony use quad-cores, too, but they both tapped Intel’s Core 2 Quad. MSI...
Good Bestinbreed touchscreen; excellent webcam; IR emitter; 6GB DDR3.
Bad Relatively slow CPU; relies on external power brick.
90%
pcworld.com_techhive.com
Updated:
2013-12-18 19:42:53
Competition is stiff in the category of big-screen all-in-one PCs. TV tuners and large hard drives are becoming standard features, as manufacturers attempt to displace televisions in dorm rooms and cramped bedrooms with high-definition-capable, multito...
Good Impressive audio performance, Extensive media connectivity, Strong general performance...
Bad Middling Webcam quality...
Bottom line HP's latest TouchSmart packs a punch, delivering strong media-theater functionality and the line's signature TouchSmart style...
70%
computershopper.com
Updated:
2013-12-18 19:42:53
when we first looked at the HP TouchSmart 600, and back then, we l...
Good Strong productivity performance; touch screen; Blu-ray drive; HDMI-in port; TV tuner...
Bad Pricey; touch apps—while better than competition's—still need work...
Bottom line With freshly updated components, field-leading touch apps, a Blu-ray drive, and a bright 23-inch screen, this $1,799 TouchSmart is a top-choice all-in-one PC...
84%
gearlive.com
Updated:
2013-12-18 19:42:53
The HP TouchSmart 600-1055 is an attempt at bringing together computing and entertainment in a way that hasn’t really been done before. Incorporating the 64-bit flavor of Windows 7 Home Premium with a 1080p high definition display, HDTV playback, and...
0%
chipchick.com
Updated:
2013-12-18 19:42:53
In case you missed it, Check out Part I of the HP TouchSmart 600 ReviewUsing the HP TouchSmart 600 as a CD/Digital Music Player/StereoIt’s not just about TV and movie multimedia when it comes to the the TouchSmart’s entertainment features. The sys...
Good Beautiful and intuitive touch based software suite, display is bright and colorful, powerful speaker system, manages to cover all of your entertainment needs in one package...
Bad The display is a fingerprint magnet, unfortunately not every cable customer will be able to take advantage of the DVR functions...
Bottom line In a nutshell, the TouchSmart manages to cover all of your multimedia and entertainment needs with aplomb: It offers easy access to Hulu, Netflix, live TV, it works as a DVR, DVD and Blu-Ray Player, as a display for your game console, and it works as...
0%
chipchick.com
Updated:
2013-12-18 19:42:53
When the latest TouchSmart PCs were announced a few months back, we were quite taken with their spiffy software and impressive spec list. This month HP challenged us to see if we could use the HP Touchsmart 600 as a dedicated Entertainment Hub for...
0%
techcrunch.com
Updated:
2013-12-18 19:42:54
Short version: HP’s TouchSmart 600 isn’t the perfect solution for a touchscreen based home computer, but it comes pretty damn close. The TouchSmart system works well as an internet home appliance, but the thing that makes it special is also where it st...
0%
Digitaltrends.com
Updated:
2013-12-18 19:42:54
HP’s top-of-the-line third-generation TouchSmart touchscreen PC should keep the line front and center for consumers looking for an all-in-one running a Microsoft operating system. Its sharp design, surprising utility, and inspired suite of touchscreen...
Good Huge, gorgeous, 16:9 1080p screen, TouchSmart suite delivers some excellent programs, Svelte and attractive design, Doubles nicely as a PVR/TV, complete with HDMI input for game consoles...
Bad Touchscreen is still just a smidge finicky, Middling processor and graphics card could do with an upgrade, It’s still a bit costly...
Bottom line HP’s latest all-in-one touchscreen PC, the TouchSmart 600-1055, boasts impressive upgrades to both form and function...
80%
hothardware.com
Updated:
2013-12-18 19:42:55
With a claim of “nearly 30-years of touch innovation” under its belt, HP is no stranger to touch-input technology. The company has recently integrated touch input into a number of its consumer and business product lines, such as tablets and displays an...
Bottom line There is one last performance metric to mention, and it is one that more and more people are becoming concerned with: power consumption. We can’t tell you how owning a TouchSmart 600 is going to impact your carbon footprint, but we can tell you how...
0%
hardwarezone.com.sg
Updated:
2013-12-18 19:42:55
HP's TouchSmart All-in-One (AIO) PCs have certainly come a long way since their early bulky looking designs. Thanks to a bigger screen and touch capabilities, the units have evolved into a touch friendly machine that offers more than just your average...
80%
pcworld.com_techhive.com
Updated:
2013-12-18 19:42:55
With Windows 7, Microsoft has built support for multitouch gestures directly into the operating system. And though using your fingers to tap, flick, and pinch your way around probably won't replace the humble mouse anytime soon, HP has almost three yea...
Good 1080p screen, Bluray drive, HDTV tuner, Excellent custom touchenabled applications...
Bad Weak graphics performance, Limited upgradability...
0%
pcmag.com
Updated:
2013-12-18 19:42:55
The HP TouchSmart 600-1055 PC ($1,599 list) is HP's third generation of TouchSmart PCs for the home. HP pioneered touch computing for the home and each successive generation has gotten better. The latest model combines HP's Touch experience with Mic...
Good Blu-ray player. True 1080p HD. Ambient Lighting. Bluetooth and 802.11 b/g/n. Minimal bloatware. Kitchen friendly. Very adjustable. Wireless everything but power and TV. HDMI and game inputs.
Bad Only 60-day subscription to Norton Internet Security. Some competitors offer Quad Core at this price point. $100-200 more expensive than rivals.
Bottom line The HP TouchSmart 600-1055 PC is HP's top-of-the-line Windows 7 PC that shows how touch screen interfaces are going mainstream...
90%
computershopper.com
Updated:
2013-12-18 19:42:56
HP has more experience than most PC makers with touch-screen all-in-one PCs. And that experience shows in the TouchSmart 600. Its touch software is better than any similar software we’ve seen from other PC makers. Plus, several hardware ad...
Good Best touch software we’ve seen on a PC; video inputs can connect game consoles to HD screen; TV tuner, Blu-ray drive included...
Bad Performance lags behind less-expensive all-in-ones; touch apps, while a cut above the rest, could still use improvement...
Bottom line This TouchSmart shines thanks to its entertainment apps and HDMI-in port. Its hardware and speed don't quite match the price, but it's the best-designed touch PC yet...
83%
gizmodo.com
Updated:
2013-12-18 19:42:56
The HP TouchSmart 600 is sort of like a girl I "dated" in fourth grade. I can't say I loved her, but I can say that I really, really liked her a lot. But the TouchSmart never wore braces. Price Starts at $1,050 on October 22nd. $1600 as tested. Our Co...
0%