location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP TouchSmart 300-1020 AMD Athlon II X2 20" Touchscreen 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TouchSmart
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
300
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
300-1020
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NY536AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962290293 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2700
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 12 May 2010
Product end of life date
Bullet Points HP TouchSmart 300-1020 AMD Athlon II X2 20" Touchscreen 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - AMD Athlon II X2 2.7 GHz
  • - Touchscreen 20"
  • - 4 GB DDR3-SDRAM 1066 MHz 2 x 2 GB
  • - 500 GB DVD Super Multi Card reader integrated
  • - AMD Radeon HD 3200
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Home Premium 64-bit
Long product name HP TouchSmart 300-1020 AMD Athlon II X2 20" Touchscreen 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black :
The short editorial description of HP TouchSmart 300-1020 AMD Athlon II X2 20" Touchscreen 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black

HP TouchSmart 300-1020 Desktop PC
More>>>
HP TouchSmart 300-1020 AMD Athlon II X2 20" Touchscreen 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black:
The official marketing text of HP TouchSmart 300-1020 AMD Athlon II X2 20" Touchscreen 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black as supplied by the manufacturer

Your world at your fingertips
Use your fingers to immerse yourself into your work and play. With natural, intuitive movements everything you can do will be faster, easier, and way more fun.
- Zip around your PC with multi-touch gestures such as pinch, rotate, arc, flick, and press and drag.
- Includes many built-in touch-optimized applications, including new Windows 7.
- Customize your touch interface as easily as you customize your desktop.

Amazing Apps, incredibly easy
Built-in HP TouchSmart apps let you experience your music, photos, and video in a whole new way. Touchable calendar and browser help you stay organized. You can also play games, video chat, and more.
- Launch your favorite apps instantly from HP TouchSmart home.
- Experience some of the best of the web—like Hulu, Netflix, Twitter, and Pandora—HP TouchSmart style.
- Import and manage your recipes from your favorite websites or enter your own with a simple touch with TouchSmart Recipe Box.

The next generation of amazing
Building on a heritage of industry firsts, the third-generation HP TouchSmart PC combines the latest hardware and software in one elegant product.
- Recipe dictation and voice commands enables you to create dishes from your favorite recipes step-by-step, enabling truly hands-free operation.
- Create collages to save and share with a simple touch and even use voice control to zoom, rotate, and invert photos.

All-in-one for all
A slim, power-saving design with a small footprint comes with everything you need built-in.
- Get the big picture with a16:9 hi-def widescreen.
- Integrated premium stereo speakers produce clear, crisp sound.
- Watch Hollywood DVD movies, or edit home video and burn your own.
- Video chat with friends and family using the built-in adjustable-tilt webcam and microphone.
- Simple set up: just plug in one power cord to get started.
- Low profile wireless keyboard conveniently stows away when not in use.
- Built in wireless capabilities include a wireless keyboard/mouse and integrated WLAN.

HP Total Care
Every HP TouchSmart PC comes with special HP Total Care to make sure your HP TouchSmart experience is hassle-free.
- 24/7 service and support for the first year via our North America call center.
- Dedicated toll-free telephone support at 1.866.408.5408 in English and Spanish in the United States or English and French in Canada.
- Real-time online chat for answers to your immediate questions.
- A desktop icon offers one-click access to online technical support, troubleshooting and downloads.

Short summary description HP TouchSmart 300-1020 AMD Athlon II X2 20" Touchscreen 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black:
This short summary of the HP TouchSmart 300-1020 AMD Athlon II X2 20" Touchscreen 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP TouchSmart 300-1020, 20", AMD Athlon II X2, 4 GB, 500 GB, Windows 7 Home Premium, Black

Long summary description HP TouchSmart 300-1020 AMD Athlon II X2 20" Touchscreen 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black:
This is an auto-generated long summary of HP TouchSmart 300-1020 AMD Athlon II X2 20" Touchscreen 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

HP TouchSmart 300-1020. Display diagonal: 20", Touchscreen. Processor family: AMD Athlon II X2, Processor frequency: 2.7 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. On-board graphics card model: AMD Radeon HD 3200. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2013-12-18 19:15:26
Uk has collected 14 expert reviews for HP TouchSmart 300-1020 AMD Athlon II X2 50.8 cm (20") Touchscreen 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
itreviews.com
Updated:
2013-12-18 19:15:23
The latest edition of HP's TouchSmart 300 is a solidly built all-in-one desktop PC with a 20in, 16:9 widescreen touch-sensitive display. Just under three inches thick, it sits on two stubby legs, with a third leg that folds out backwards. Depending on...
Good Smart looking and well integrated allinone...
Bad Bit expensive for a system with a 20in screen; graphics a bit underpowered.
Bottom line HP has packed a number of features into this all-in-one, including a TV tuner plus remote control. The TouchSmart software is slick too, but you do pay for all of this - the £799 price tag seems a bit steep given the 20in screen size. Still, this is a...
80%
goodgearguide.com.au
Updated:
2013-12-18 19:15:24
HP's TouchSmart 300-1060a is an all-in-one PC with a 20in touch screen and a triple-core CPU, which makes it powerful enough for entertainment as well as serious work. The touch screen is a big part of the appeal of this desktop PC, though it can be hard to use outside of the HP TouchSmart software. Design and inputsAs with other models in the HP TouchSmart range, the 300-1060a is quite chunky for an all-in-one PC — it's roughly 7cm at its thickest point. It's still quite attractive, however...
Good Good touch experience within TouchSmart software, 802.11n Wi-Fi, decent performance...
Bad Poor accuracy in standard Windows 7 interface, display isn’t suited to precise touches, bloatware...
Bottom line The TouchSmart 300-1060a is one of HP’s most affordable touch-screen PCs, and it’s a reasonable choice if you want to use the TouchSmart interface. For normal Windows use, however, the lower resolution and smaller display make it a poor altern...
70%
pcadvisor.co.uk
Updated:
2013-12-18 19:15:25
Product Code: VG255AA#ABU HP is no stranger to the all-in-one market, having churned out a number of multitouch-capable machines under the TouchSmart line. But the HP TouchSmart 300 occupies a somewhat peculiar niche. At 20 inches, it's a bit small...
Bottom line That being said, if you're in the market for a touch-friendly all-in-one and want something with a 20-inch screen size, you would do well to consider the HP TouchSmart 300. If you're up for spending a bit more, users less interested in touch might...
70%
smarthouse.com.au
Updated:
2013-12-18 19:15:26
Both the Medion Touch Screen PC and the HP Touch Smart deliver a brand new computing experience due in part to the introduction of...
80%
pcmag.com
Updated:
2013-12-18 19:15:23
The HP TouchSmart 320-1030 ($749.99 list at Best Buy) is the all-in-one desktop to buy if you're considering your first touch-screen or all-in-one PC. It has the power to view photos, videos, and websites smooth and easily. It even has some graphics ca...
Good HP TouchSmart user interface, Beats Audio, Wireless everything, Wireless dongle pre-installed, Some 3D prowess...
Bad Only 60-day subscription to Internet Security, Bloatware, No USB 3,0, No eSATA, No HDMI...
Bottom line The HP TouchSmart 320-1030 is the one to look at if you're shopping for your first touch-screen PC, or your first all-in-one desktop. It marries a great bang for the buck processor and a sleek new chassis to give us our next Editors? Choice Entry-leve...
80%
etechreviews.com
Updated:
2013-12-18 19:15:23
HP TouchSmart 300 is a good performer in terms of productivity but it is not as good as the higher end HP TouchSmart 600. I did some multitasking and was pretty satisfied with what the machine had to offer. Compared to the Acer Aspire Z5610, the HP sys...
0%
devhardware.com
Updated:
2013-12-18 19:15:24
The appeal of the HP TouchSmart 300-1200 really depends on the consumer. It serves its purpose as an all-inclusive computing device, but its price tag seems a bit inflated. This is especially true when you consider that you can get a regular...
0%
tech2.com
Updated:
2013-12-18 19:15:24
HP has been offering good utility and simplicity in computing through its TouchSmart line of products in the past. Following this trend is the TouchSmart 300 and the model we tested has a suffix ‘1040-in’. The 300 is quitemuch smaller than its elder br...
Good Good touch interface, Wall-mountable, HD Capability...
Bad No vesa mount included, Slightly sluggish when multi-tasking...
Bottom line PerformanceAs far as applications as concerned, this machine is comparable to a mainstream desktop PC. While office applications and other operating system chores are a smooth sail, the multimedia experience is very good. We watched 1080p movie clips a...
90%
pcworld.com_techhive.com
Updated:
2013-12-18 19:15:24
HP has churned out a number of multitouch-capable machines under the TouchSmart line, and the 20-inch TouchSmart 300 is its latest effort...
Good HDTV tuner, Great general performance...
Bad Sluggish custom software, Weak graphics performance...
Bottom line TouchSmart style and design shines, but sluggish custom software and small screen size hamper an otherwise solid package...
60%
techreviewsource.com
Updated:
2013-12-18 19:15:25
With the release of Windows 7, multi touch computing has finally been something worth looking into because Windows 7 supports multiple touch points for the first time ever and the interface has been redesigned to be "touch friendly". The HP TouchS...
Good Multitouch w/ Windows 7, Responsive touch screen, Sleek design for many uses, Wireless keyboard & mouse...
Bad Fingerprints & smudges show easily, No HDMIin port, HP preloads too much bloatware...
80%
pcmag.com
Updated:
2013-12-18 19:15:26
The HP TouchSmart 300-1007 ($900 list) is a compact, 20-inch all in one desktop with wireless keyboard, mouse, and networking. You can think of it as the baby brother to the HP TouchSmart 600-1055, which has a 23-inch screen. The TouchSmart 300 has...
Good Compact All in one Form factor. Added HP software is useful. Sensitive touch screen. Kitchen friendly. Wall mountable. Wireless keyboard and mouse. Two year warranty.
Bad Screen isn't full 1080p HD. Only 60-day subscription to Internet Security. No TV or video inputs. Monitor attracts smudges. Blu-ray not available.
Bottom line The HP TouchSmart 300-1007 is a 20-inch, touch-enabled, Windows 7 all-in-one PC that's perfect for families sharing a single computer. It's made for quick in-and-out surfing sessions rather than being the primary PC for any one person, unless that...
70%