HP logo

HP Compaq 6730b Notebook PC (ENERGY STAR)

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created by HP
Product views:
20872
Info modified on:
20 Dec 2022, 18:48:40
Guarantee:
1 year carry-in (pick-up and return in some countries (upgrades available, sold separately)) 1 yearon primary battery
Long product name HP Compaq 6730b Notebook PC (ENERGY STAR):

HP Compaq 6730b Notebook PC (ENERGY STAR)

HP Compaq 6730b Notebook PC (ENERGY STAR):

Tailored for business. This newly designed notebook works just as hard as you do and includes features such as the latest Intel® Core™2 Duo processors and enhanced security.

• Desktop-like view with a smart new design. With a starting weight of only 2.69 kg and 33.6 mm thin, the HP Compaq 6730b is a remarkable study in form and composition proving that the union of style and substance endures.


• Intel® Core™2 Duo processors. With an Intel® Core™2 Duo processor, experience new levels of system responsiveness when running multiple applications and smarter battery performance designed to help extend mobility.


• HP Universal Accessories. Combine your HP Business Notebook PC with a docking station, monitor stand, secondary battery, or any of our compatible accessories for increased productivity at your desk or while on the go.

Short summary description HP Compaq 6730b Notebook PC (ENERGY STAR):

HP Compaq 6730b Notebook PC (ENERGY STAR)

Long summary description HP Compaq 6730b Notebook PC (ENERGY STAR):

HP Compaq 6730b Notebook PC (ENERGY STAR)

Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.