location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 664 2-pack Black Original Ink Advantage Cartridges

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
664 2-pack Black Original Ink Advantage Cartridges
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N9J68BL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894406439 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16399
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 08:47:46
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 664 2-pack Black Original Ink Advantage Cartridges
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original HP 664 Ink Cartridges deliver legendary HP print quality.
  • - 2 Black (~240 pages)
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Quality prints you can take pride in
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Ideal for creating high-quality photos, everyday documents, and flyers or cards with consistent, sharp text and vivid colors.
  • - Depend on Original HP 664 Ink Cartridges designed specifically for your HP printer.
  • - What's in the box: 2 ink cartridges
Guarantee: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 664 2-pack Black Original Ink Advantage Cartridges :
The short editorial description of HP 664 2-pack Black Original Ink Advantage Cartridges

664 2-pack Black Original Ink Advantage Cartridges
More>>>
HP 664 2-pack Black Original Ink Advantage Cartridges:
The official marketing text of HP 664 2-pack Black Original Ink Advantage Cartridges as supplied by the manufacturer

Ideal for creating high-quality photos, everyday documents, and flyers or cards with consistent, sharp text and vivid colors.

More than 50% of Original HP Ink Cartridges are made with recycled ocean-bound plastic.[10]

Short summary description HP 664 2-pack Black Original Ink Advantage Cartridges:
This short summary of the HP 664 2-pack Black Original Ink Advantage Cartridges data-sheet is auto-generated and uses the product title and the first six key specs.

HP 664 2-pack Black Original Ink Advantage Cartridges, Standard Yield, Black, Pigment-based ink, 2 pc(s), 240 pages, Multi pack

Long summary description HP 664 2-pack Black Original Ink Advantage Cartridges:
This is an auto-generated long summary of HP 664 2-pack Black Original Ink Advantage Cartridges based on the first three specs of the first five spec groups.

HP 664 2-pack Black Original Ink Advantage Cartridges. Cartridge capacity: Standard Yield, Black ink type: Pigment-based ink, Supply type: Multi pack, Printing colors: Black, Quantity per pack: 2 pc(s), Black ink page yield: 240 pages

Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
HP DeskJet Ink Advantage 2675, 2676, 2677, 2679, 3775, 3776, 3785, 3786, 3787, 3790, 5075
Quantity per pack *
2 pc(s)
Black ink cartridges quantity
2
Black ink drop
22 pl
Black ink page yield *
240 pages
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colors *
Black
Brand compatibility *
HP
Supply type *
Multi pack
OEM code
N9J68BL
Country of origin
Malaysia
HP segment
Home
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
15 - 32 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
9.88" (251 mm)
Depth
1.75" (44.5 mm)
Height
10.9" (276.4 mm)
Weight & dimensions
Package width
9.88" (251 mm)
Package depth
1.75" (44.5 mm)
Package height
10.9" (276.4 mm)
Package weight
7.41 oz (210 g)
Logistics data
Pallet width
48" (121.9 cm)
Pallet length
40" (101.6 cm)
Pallet height
77" (195.6 cm)
Quantity per pallet
384 pc(s)
Number of cartons per pallet
48 pc(s)
Number of layers per pallet
6 pc(s)
Number of cartons per pallet layer
8 pc(s)
Pallet weight
3.25 oz (92.1 g)
Master (outer) case width
20.3" (514.4 mm)
Master (outer) case length
10.3" (260.4 mm)
Master (outer) case height
11.6" (295.4 mm)
Quantity per master (outer) case
8 pc(s)
Master (outer) case weight
0.0815 oz (2.31 g)
Master (outer) case gross weight (imperial)
5.09 lbs
Other features
Pallet dimensions (W x D x H)
48 x 40 x 77" (1219.2 x 1016 x 1955.8 mm)
Stacking number for pallet
1 pc(s)
Pallet dimensions (W x D x H) (imperial)
48 x 40 x 77"
Pallet weight (imperial)
202.93 lbs
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)