location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 564 3-pack Cyan/Magenta/Yellow Original Ink Cartridges

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
564 3-pack Cyan/Magenta/Yellow Original Ink Cartridges
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N9H57FN
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13863
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Sep 2024 00:38:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 564 3-pack Cyan/Magenta/Yellow Original Ink Cartridges
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original HP 564 Ink Cartridges deliver legendary HP print quality.
  • - 1 Cyan (~300 pages), 1 Magenta (~300 pages), 1 Yellow (~300 pages)
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Quality prints you can take pride in
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Printing lab-quality photos and colorful, durable, creative projects at home.
  • - Depend on Original HP 564 Ink Cartridges designed specifically for your HP printer.
  • - What's in the box: 3 ink cartridges: cyan, magenta, yellow
Guarantee: HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 564 3-pack Cyan/Magenta/Yellow Original Ink Cartridges :
The short editorial description of HP 564 3-pack Cyan/Magenta/Yellow Original Ink Cartridges

564 3-pack Cyan/Magenta/Yellow Original Ink Cartridges
More>>>
HP 564 3-pack Cyan/Magenta/Yellow Original Ink Cartridges:
The official marketing text of HP 564 3-pack Cyan/Magenta/Yellow Original Ink Cartridges as supplied by the manufacturer

Printing lab-quality photos and colorful, durable, creative projects at home.

More than 50% of Original HP Ink Cartridges are made with recycled ocean-bound plastic.[10]

Short summary description HP 564 3-pack Cyan/Magenta/Yellow Original Ink Cartridges:
This short summary of the HP 564 3-pack Cyan/Magenta/Yellow Original Ink Cartridges data-sheet is auto-generated and uses the product title and the first six key specs.

HP 564 3-pack Cyan/Magenta/Yellow Original Ink Cartridges, Cyan, Magenta, Yellow, Pigment-based ink, 3 ml, 900 pages, Multi pack

Long summary description HP 564 3-pack Cyan/Magenta/Yellow Original Ink Cartridges:
This is an auto-generated long summary of HP 564 3-pack Cyan/Magenta/Yellow Original Ink Cartridges based on the first three specs of the first five spec groups.

HP 564 3-pack Cyan/Magenta/Yellow Original Ink Cartridges. Colour ink type: Pigment-based ink, Supply type: Multi pack, Color ink page yield: 900 pages, Color ink volume: 3 ml, Printing colors: Cyan, Magenta, Yellow

Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
HP Deskjet 3520, 3521, 3522, 3526, HP Officejet 4620, 4622, HP Photosmart 5510, 5511, 5512, 5514, 5515, 5520, 5522, 5525, 6510, 6512, 6515, 6520, 6525, 7510, 7515, 7520, 7525, B209, B210, B8550, C309, C310, C410, C510a, C6340, C6350, C6380, D5445, D5460, D7560
Color ink cartridges quantity
3
Color ink volume
3 ml
Color ink page yield *
900 pages
Type *
Original
Ink type
Pigment-based ink
Features
Printing colors *
Cyan, Magenta, Yellow
Brand compatibility *
HP
Supply type *
Multi pack
Print head swath
0.5625"
Packaging data
Package width
4.52" (114.8 mm)
Package depth
1.56" (39.7 mm)
Package height
5.06" (128.5 mm)
Package weight
3.17 oz (90 g)
Package type
Box
Other features
Ink drop
5.5 pl HDW, 1.3 pl LDW
Selectability
564
Print head nozzles
336
Country Distributor
Canada 1 distributor(s)
United States 1 distributor(s)