location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Star Wars Special Edition Notebook - 15-an050nr (ENERGY STAR)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Star Wars Special Edition Notebook - 15-an050nr (ENERGY STAR)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N5R61UA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894222343 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11415
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 06:17:08
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2016
Product end of life date
Bullet Points HP Pavilion Star Wars Special Edition Notebook - 15-an050nr (ENERGY STAR)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Special edition Laptop Clamshell Black
  • - Intel® Core™ i5 i5-6200U 2.3 GHz
  • - 15.6" Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 6 GB DDR3L-SDRAM 1 x 2 + 2 x 4 GB
  • - 1 TB HDD DVD Super Multi
  • - Intel® HD Graphics 520
  • - Ethernet LAN 10,100 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 41 Wh 65 W
  • - Windows 10 Home 64-bit
Guarantee: 1-Year limited hardware warranty.
Long product name HP Pavilion Star Wars Special Edition Notebook - 15-an050nr (ENERGY STAR) :
The short editorial description of HP Pavilion Star Wars Special Edition Notebook - 15-an050nr (ENERGY STAR)

Star Wars Special Edition Notebook - 15-an050nr (ENERGY STAR)
More>>>
HP Pavilion Star Wars Special Edition Notebook - 15-an050nr (ENERGY STAR):
The official marketing text of HP Pavilion Star Wars Special Edition Notebook - 15-an050nr (ENERGY STAR) as supplied by the manufacturer

Fully armed and operational, there's no other notebook like it in the galaxy. With a Galactic Empire-inspired design, commanding Intel® Core™ processor, and extensive collection of rare Star Wars content, you won’t be able to resist the power of the dark side.
Windows 10 Home
Windows 10 is here. Do great things.[3]
Vivid display
The Full HD display with ultra-wide viewing angles delivers crisp, vibrant images.[1]
Backlit keyboard
Light up the night with glowing red backlit keys.
Amazing graphics
Enjoy movies, gaming and more with Intel® Graphics.
Packed with ports
Connect easily.
HP with Audio by B&O PLAY
Immerse yourself in a truly authentic audio experience.
Keep going with a battery that lasts
Go about your day longer without recharging.
Re-writable DVD drive
Watch DVD movies.[4] Or write your own media.
Intel® Core™ processors, built for performance
Intel® Core™ processors deliver cutting-edge performance. With dual-core processors you’ll enjoy stunning visuals, effortless multitasking, increased speed and enhanced security to help you create, play, entertain and achieve.

Short summary description HP Pavilion Star Wars Special Edition Notebook - 15-an050nr (ENERGY STAR):
This short summary of the HP Pavilion Star Wars Special Edition Notebook - 15-an050nr (ENERGY STAR) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion Star Wars Special Edition Notebook - 15-an050nr (ENERGY STAR), Intel® Core™ i5, 2.3 GHz, 15.6", 1920 x 1080 pixels, 6 GB, 1 TB

Long summary description HP Pavilion Star Wars Special Edition Notebook - 15-an050nr (ENERGY STAR):
This is an auto-generated long summary of HP Pavilion Star Wars Special Edition Notebook - 15-an050nr (ENERGY STAR) based on the first three specs of the first five spec groups.

HP Pavilion Star Wars Special Edition Notebook - 15-an050nr (ENERGY STAR). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: Black

Dark side inspired
Dark side inspired

Strike fear throughout the galaxy with ominous dark side graphics. The Galactic Empire lives on in the battle-worn design of this unique special edition notebook.

Access to the Empire
Access to the Empire

Completely immerse yourself in the iconic Star Wars universe. This notebook comes preloaded with rare wallpapers, screen savers, concept art, and original trilogy storyboards from the Star Wars™ archives.

Witness its power
Witness its power

Be prepared to surrender all of your senses. With a Full HD IPS display, front-firing B&O PLAY speakers, Intel® Core™ processor, and red backlit keyboard you'll revel in its galaxy-spanning power.[1,2]

Design
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Market positioning
Special edition
Country of origin
China
Display
Display diagonal *
15.6"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display number of colors
16.78 million colors
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
Processor model *
i5-6200U
Processor cores
2
Processor threads
4
Processor boost frequency
2.8 GHz
Processor frequency *
2.3 GHz
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
LGA 1356 (Socket B2)
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-6200 series
Processor codename
Skylake
Bus type
QPI
FSB Parity
No
Stepping
D1
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.4 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x4, 4x1
ECC supported by processor
No
Memory
Internal memory *
6 GB
Internal memory type
DDR3L-SDRAM
Memory layout (slots x size)
1 x 2 + 2 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 520
On-board graphics card memory
3.119 GB
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1916
Audio
Audio system
B&O Play
Number of built-in speakers
2
Speakers manufacturer
Bang & Olufsen
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Near Field Communication (NFC)
No
WWAN
Not installed
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Headphone outputs
1
S/PDIF out port
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
Intel SoC
Accelerometer
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Island-style keyboard
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel Smart Connect Technology
No
Intel® Anti-Theft Technology (Intel® AT)
No
Processor special features
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
No
Intel® Active Management Technology (Intel® AMT)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® RealSense Technology
No
Intel RealSense Snapshot
No
Intel RealSense 3D Camera
No
Intel HD Graphics
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2EY
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
88193
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
41 Wh
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19 V
Power auto-sensing
Yes
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-15 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 120078.7" (0 - 3050 m)
Non-operating altitude
0 - 179921.3" (0 - 4570 m)
Operating shock
40 G
Non-operating shock
240 G
Operating vibration
1.043 G
Non-operating vibration
3.5 G
Certificates
Wi-Fi certified
Yes
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
15.1" (384.5 mm)
Depth
10.3" (261.1 mm)
Height
0.992" (25.2 mm)
Weight *
4.61 lbs (2.09 kg)
Packaging data
Package width
20" (508 mm)
Package depth
12" (305 mm)
Package height
2.99" (76 mm)
Package weight
6.68 lbs (3.03 kg)
Packaging content
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
LightScribe
No
Disc types supported
DVD, CD
3D
No
Maximum internal memory (64-bit)
16 GB
Intel® Virtualization Technology (Intel® VT)
VT-d, VT-x
Source Testseek summary Average rating
Reviews
Updated:
2016-11-05 03:26:18
Uk has collected 55 expert reviews for HP Pavilion 15-an050nr Star Wars SE Intel® Core™ i5 i5-6200U Laptop 39.6 cm (15.6") Full HD 6 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
expertreviews.co.uk
Updated:
2016-11-05 03:26:18
It’s especially hard not to get a little caught up, especially as we’re all being inundated with tie-in merchandise, much like this Star Wars Special Edition laptop from HP.Of course, the first thing you’ll notice is how the chassis has been emblazoned wi...
Bottom line Whether or not the Star Wars Special Edition is the right laptop for you will likely depend on how enamoured you are with the design and the additional content. The 15-an000na model (which doesn't come with dedicated graphics) is available for £439, which...
80%
apcmag.com
Updated:
2016-11-05 03:26:18
“Spaceballs the T-shirt, Spaceballs the Coloring Book, Spaceballs the Lunch Box, Spaceballs the Breakfast Cereal, Spaceballs the Flame Thrower!” he enthuses, picking up the latter and giving it a quick firey blast. It's no real surprise, then, that with...
80%
techradar.com
Updated:
2016-11-05 03:26:18
Overpriced brand tie-ins are nothing new to laptops - I still shudder when I remember the idiot estate agent I met who was richly proud of his shiny red Ferrari laptop, as we all crammed into his Peugot 305… but this Star Wars Special Edition laptop is a...
Good Over the top Star Wars branding, Hilariously well, designed packaging, Reasonably, priced...
Bad Middling components, Awful battery life...
Bottom line A mid-ranking laptop with a terrible battery life and wonderful Star Wars fan-service...
70%
techradar.com/au/
Updated:
2016-11-05 03:26:18
Overpriced brand tie-ins are nothing new to laptops - I still shudder when I remember the idiot estate agent I met who was richly proud of his shiny red Ferrari laptop, as we all crammed into his Peugot 305… but this Star Wars Special Edition laptop is a...
Good Over the top Star Wars branding, Hilariously welldesigned packaging, Reasonablypriced...
Bad Middling components, Awful battery life...
70%
tbreak.ae
Updated:
2016-12-04 02:10:46
With all the Star Wars hype, it was no surprise when I saw HP announce a Star Wars Special Edition Pavilion Laptop (I mean, come on, there are BB8 themed oranges now). However, is the Force strong with this laptop? That's what we're going to find out.For...
Good Well done Star Wars theme, Really good Keyboard, Light Weight...
Bad Below Average Performance, Bad Battery life, Unresponsive track pad...
53%
wovow.org
Updated:
2019-12-03 06:58:14
Back Star Wars. The great saga of Luke Skywalker and Han Solo back on track in the hands of Disney. The premiere of the new movie will bring a new batch of devices and accessories of all kinds, and the field of technology is no exception. HP has designed...
0%
laptopmedia.com
Updated:
2016-11-05 03:26:18
The California based manufacturer, HP, released a model focused solely on one very large group of users. For nearly a month we waited for its arrival from a galaxy far far away so that we could enjoy the magnificent design and software features, as well a...
Good Unique design and special software, The display doesn't use PWM, Bright keyboard LED backlight, IPS panel, The cooling system does its job nicely, The design of the notebook provides great camouflage for scratches...
Bad Poor sRGB color gamut coverage, Some sound distortions in the mid and high tones...
Bottom line HP's notebook will remain in our memories a long time for a couple of reasons. The first one, of course, being its design. The appearance of the machine is not only unique, but also tells the tale of one of the most beloved Sagas – Star Wars. We should al...
0%