location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Latex 570 large format printer Latex printing Color 1200 x 1200 DPI 625 x 1625 mm Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latex
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
570
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N2G70C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424514090 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14875
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Latex 570 large format printer Latex printing Color 1200 x 1200 DPI 625 x 1625 mm Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Drive sustained productivity with print speed as well as workflow advantages. Quick and easy loading, fast speeds and unattended printing, and color emulation capabilities across your fleet[1] help streamline and speed up production.
  • - HP Latex printing makes it easy to achieve—and maintain—the highest image quality. Advanced features get colors right the first time. And with user-replaceable HP Thermal Inkjet printheads, you get day-one image quality over the life of the printer.
  • - Optimized for fleet management and designed for cost efficiency, the HP Latex 570 Printer with 3-liter HP ink cartridges integrates easily into your environment. Maintain visibility and control from across the production floor or away from the site.
Guarantee: One-year limited hardware warranty
Long product name HP Latex 570 large format printer Latex printing Color 1200 x 1200 DPI 625 x 1625 mm Ethernet LAN :
The short editorial description of HP Latex 570 large format printer Latex printing Color 1200 x 1200 DPI 625 x 1625 mm Ethernet LAN

Latex 570 Printer
More>>>
HP Latex 570 large format printer Latex printing Color 1200 x 1200 DPI 625 x 1625 mm Ethernet LAN:
The official marketing text of HP Latex 570 large format printer Latex printing Color 1200 x 1200 DPI 625 x 1625 mm Ethernet LAN as supplied by the manufacturer

Expand your capacity with a printer optimized for fleet management. Drive high productivity with fast print speeds along with workflow and cost efficiencies. Get colors right the first time and color emulate jobs across your HP Latex fleet.[1]

Short summary description HP Latex 570 large format printer Latex printing Color 1200 x 1200 DPI 625 x 1625 mm Ethernet LAN:
This short summary of the HP Latex 570 large format printer Latex printing Color 1200 x 1200 DPI 625 x 1625 mm Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Latex 570, Latex printing, 1200 x 1200 DPI, Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow, 1200 x 1200 DPI, 625 x 1625 mm, Banner

Long summary description HP Latex 570 large format printer Latex printing Color 1200 x 1200 DPI 625 x 1625 mm Ethernet LAN:
This is an auto-generated long summary of HP Latex 570 large format printer Latex printing Color 1200 x 1200 DPI 625 x 1625 mm Ethernet LAN based on the first three specs of the first five spec groups.

HP Latex 570. Print technology: Latex printing, Maximum resolution: 1200 x 1200 DPI, Printing colors: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow. Maximum print size: 625 x 1625 mm, Paper tray media types: Banner, Media thickness: 0.5 mm. Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Black, Sound power level (standby): 39 dB, Sound pressure level (printing): 73 dB. Power consumption (typical): 4000 W

Sustain high productivity on speed, easy operation

Load rolls in one minute or less with the spindleless pivot table and automatic skew adjustment.
Respond fast with quality—up to 248 ft²/hr (23 m²/hr) indoor quality mode.
Run unattended—print 328-ft (100-m) length SAV rolls with heavy roll support up to 121 lbs (55 kgs).
Balance production and distribute jobs across your HP Latex fleet with color emulation capabilities.[1]

Get vivid color and consistent quality over time

Produce highly saturated prints with up to 50% more ink density[3], using vivid print modes.
Print colors right the first time with the i1 embedded spectrophotometer[4] and HP Custom Substrate Profiling.
Consistent, day-one image quality over time—native 1200 dpi, user changes printheads, auto nozzle replacement.
Handle robust tiling applications with consistent colors to <= 2 dE2000[5] and +/-1 mm/m length accuracy.

Manage your fleet easily and cost effectively

Reduce expense with cost-effective 3-liter HP Latex ink cartridges that can be changed while the printer runs.
Integrate this printer into your larger fleet management system with the HP printer internal development kit.
Control your fleet from afar—status beacon signals issues, HP Latex Mobile app provides remote monitoring.[2]
Plan production in advance, optimize supplies usage, and save time—utilities predict how much ink is needed.

Printing
Resolution color
1200 x 1200 DPI
Print technology *
Latex printing
Color *
Yes
Maximum resolution *
1200 x 1200 DPI
Number of print cartridges *
7
Printing colors *
Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Maximum print size *
625 x 1625 mm
Paper tray media types *
Banner
Media thickness
0.5 mm
Maximum roll diameter
9.84" (25 cm)
Media width (rolls)
1625 mm
Ports & interfaces
Wi-Fi *
No
Ethernet interface type
Gigabit Ethernet
Ethernet LAN *
Yes
USB port *
No
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Product color *
Black
Built-in display *
Yes
Sound power level (standby)
39 dB
Performance
Sound pressure level (printing)
73 dB
Certification
WEEE; EU RoHS; China RoHS; RoHS Korea; RoHS India; RoHS Ukraine; RoHS Turkey; REACH; EPEAT Bronze; OSHA; CE marking compliant
HP segment
Business
Power
Power consumption (typical)
4000 W
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
100.8" (2560 mm)
Depth
31.2" (792 mm)
Height
55.9" (1420 mm)
Weight
551.2 lbs (250 kg)
Packaging data
Package width
108.3" (2750 mm)
Package depth
40.8" (1037 mm)
Package height
66.5" (1689 mm)
Package weight
793.7 lbs (360 kg)
Drivers included
Yes
Manual
Yes
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer HP Latex 570 large format printer Latex printing Color 1200 x 1200 DPI 625 x 1625 mm Ethernet LAN:
Disclaimer

[1] In some cases, profile emulation may impact print speed. [2] HP Latex Mobile is compatible with Android™ 4.1.2 or later and iOS 7 or later, and requires the printer and the smart phone to be connected to the Internet. [3] Compared to the HP Latex 360 Printer when using the same print mode. [4] ICC profiling with the spectrophotometer does not support uncoated textiles and backlits. [5] The color variation inside a printed job has been measured at 10-pass mode on vinyl media within this limit: maximum color difference (95% of colors) <= 2 dE2000. Reflective measurements on a 943 color target under CIE standard illuminant D50, and according to the standard CIEDE2000 as per CIE Draft Standard DS 014-6/E:2012. 5% of colors may experience variations above 2 dE2000. Backlit substrates measured in transmission mode may yield different results.