location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY Curved All-in-One - 34-a051

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY Curved
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
34
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ENVY Curved All-in-One - 34-a051
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N0B19AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894378217 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3241
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 07 Jan 2017
Product end of life date
Bullet Points HP ENVY Curved All-in-One - 34-a051
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One PC Silver 180 W
  • - Intel® Core™ i7 i7-6700T 2.8 GHz
  • - 34" Quad HD 3440 x 1440
  • - 12 GB DDR4-SDRAM 2133 MHz 1 x 4 + 1 x 8 GB
  • - 1.13 TB HDD+SSD Card reader integrated
  • - NVIDIA® GeForce® GTX 960A 2 GB Intel® HD Graphics 530
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Windows 10 Home 64-bit
Long product name HP ENVY Curved All-in-One - 34-a051 :
The short editorial description of HP ENVY Curved All-in-One - 34-a051

HP ENVY Curved All-in-One - 34-a051
More>>>
HP ENVY Curved All-in-One - 34-a051:
The official marketing text of HP ENVY Curved All-in-One - 34-a051 as supplied by the manufacturer

Get the immersive entertainment experience you've been waiting for with the world’s widest curved All-in-One PC.[1] Designed to impress, captivate, and inspire with a 34-inch diagonal curved display.
Windows 10 Home
Windows 10 Home is here. Do great things.[3]
WQHD curved display
Get fully immersed in your high-quality content.[2]
Technicolor Color Certified
Watch movies in true-to-life color, with Hollywood industry-leading specifications.
Store more
Up to 1 TB of additional storage for more music, videos, and photos.[4]
Up to 16 GB memory
The HP ENVY All-in-One with up to 16 GB memory keeps up with you.
NVIDIA GeForce graphics
Enjoy stunning graphics, fast applications, and NVIDIA Battery Boost technology.
Bang & Olufsen with Dual Speakers
Dual-speaker sound, designed for true audio perfection on a PC.
Snapfish
Enjoy your photos with access from any device, all in one place.[6]
Always the best angle
Better viewing angles with an IPS panel.
Intel® Core™ processors, built for performance
Intel® Core™ processors deliver cutting-edge performance. With quad-core processors you’ll enjoy stunning visuals, effortless multitasking, increased speed and enhanced security to help you create, play, entertain and achieve.

Short summary description HP ENVY Curved All-in-One - 34-a051:
This short summary of the HP ENVY Curved All-in-One - 34-a051 data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY Curved All-in-One - 34-a051, 34", Quad HD, Intel® Core™ i7, 12 GB, 1.13 TB, Windows 10 Home

Long summary description HP ENVY Curved All-in-One - 34-a051:
This is an auto-generated long summary of HP ENVY Curved All-in-One - 34-a051 based on the first three specs of the first five spec groups.

HP ENVY Curved All-in-One - 34-a051. Product type: All-in-One PC. Display diagonal: 34", HD type: Quad HD, Display resolution: 3440 x 1440 pixels, Screen shape: Curved. Processor family: Intel® Core™ i7, Processor frequency: 2.8 GHz. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® GTX 960A. Built-in camera. Operating system installed: Windows 10 Home. Product color: Silver

34-Inch diagonal curved display

Take your entertainment experience to the next level with the world’s widest curved All-in-One[1] PC. The 21:9 aspect ratio, high-resolution WQHD[2], 34-inch diagonal curved PC is pure sensory overload.

A design icon

This beautifully crafted, curved All-in-One features a head-turning design inspired by the lines and curves of the modern movement. Any way you look at it, it’s sure to impress.

Display
Display diagonal *
34"
Display resolution *
3440 x 1440 pixels
Touchscreen *
No
HD type *
Quad HD
LED backlight
Yes
Native aspect ratio
21:9
Screen shape
Curved
Tilt angle range
0 - 25°
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
6th gen Intel® Core™ i7
Processor model *
i7-6700T
Processor cores
4
Processor threads
8
Processor boost frequency
3.6 GHz
Processor frequency *
2.8 GHz
Processor cache
8 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Thermal Design Power (TDP)
35 W
PCI Express slots version
3.0
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor operating modes
64-bit
Stepping
R0
Bus type
DMI3
Processor codename
Skylake
Processor series
Intel Core i7-6700 Desktop series
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Processor code
SR2BU
Tcase
66 °C
Maximum internal memory supported by processor
64 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
2133, 1333, 1600, 1866 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
12 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
16 GB
Memory clock speed
2133 MHz
Memory layout (slots x size)
1 x 4 + 1 x 8 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
1.13 TB
Storage media *
HDD+SSD
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD speed
5400 RPM
HDD interface
SATA
Total SSDs capacity
128 GB
Number of SSDs installed
1
SSD capacity
128 GB
SSD interface
SATA
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce® GTX 960A
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
1.74 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1912
Audio
Built-in speaker(s) *
Yes
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Network
Bluetooth *
Yes
Bluetooth version
4.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
HDMI ports quantity *
1
Microphone in
No
Combo headphone/mic port
Yes
Design
Product color *
Silver
Country of origin
China
Performance
Product type *
All-in-One PC
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.2, AVX 2.0, SSE4.1
Scalability
1S
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Thermal solution specification
PCG 2015A
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Processor ARK ID
88200
Power
AC adapter power
180 W
Weight & dimensions
Width (with stand)
36.6" (929 mm)
Depth (with stand)
6.63" (168.5 mm)
Height (with stand)
18.4" (466.5 mm)
Weight (with stand)
29.8 lbs (13.5 kg)
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Packaging content
Mouse included
Yes
Keyboard included
Yes
Warranty card
Yes
AC adapter included
Yes
Quick start guide
Yes
Drivers included
Yes
Power cord included
Yes
Manual
Yes
Other features
Autonomy mode
No
Detachable display
No
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 22:25:31
Uk has collected 3 expert reviews for HP ENVY Curved 34-a051 Intel® Core™ i7 i7-6700T 86.4 cm (34") 3440 x 1440 pixels All-in-One PC 12 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 960A Windows 10 Home Silver and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
pcmag.com
Updated:
2019-12-01 22:25:31
Talk about a great view. The HP Envy Curved 34-A051 Signature Edition ($1,949 as tested) is an all-in-one desktop with a 34-inch, ultra-wide curved screen that features a 21:9 aspect ratio. It's one of the widest all-in-one systems we've seen so far, and...
Good 34-inch ultra-wide curved screen with 21:9 aspect ratio and Technicolor certification, Powerful Intel Core i7 processor, Solid-state drive and hard drive for storage, HDMI-in port, Microsoft Signature Edition prep means no bloatware, Strong performance in...
Bad No side-mounted ports, Most movie and video streaming services can't take advantage of the screen's 21:9 aspect ratio yet, Curved display takes a little getting used to, Keyboard feels flimsy...
Bottom line The HP Envy Curved 34-A051 Signature Edition is a powerful, high-end all-in-one PC with a 34-inch curved display that gives you an unprecedented amount of workspace for your Web browsing, game playing, and general computing needs...
90%