location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP All-in-One - 22-3110

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
All-in-One - 22-3110
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M9Z55AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296974048 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3776
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2018
Product end of life date
Bullet Points HP All-in-One - 22-3110
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One PC Black, Silver 65 W
  • - AMD E E1-6015 1.4 GHz
  • - 21.5" Full HD 1920 x 1080
  • - 4 GB DDR3L-SDRAM 1600 MHz 1 x 4 GB
  • - 1 TB HDD DVD Super Multi Card reader integrated
  • - AMD Radeon R2
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 10 Home 64-bit
Long product name HP All-in-One - 22-3110 :
The short editorial description of HP All-in-One - 22-3110

22-3110 AIO 21.5IN E1-6015 4GB 1TB DVDRW W10
More>>>
HP All-in-One - 22-3110:
The official marketing text of HP All-in-One - 22-3110 as supplied by the manufacturer

If you’ve been holding out for the All-in-One that gets the green light from everyone in your family, then this streamlined PC gets the vote. Practically priced and feature-rich, no wonder people love it.
Reliable processing power
Handle all your everyday tasks easily. With industry-leading processors, get the reliable performance you expect and quality you can count on.
Windows 10 Home
Windows 10 Home is here. Do great things.[2]
FHD nontouch
Brilliant visuals and unforgettable quality from a stunning FHD display.[1]
Dual displays. Perfect for productivity.
Add a second display for a more immersive computing experience.
Up to 12 GB memory
The HP All-in-One with up to 12 GB memory keeps up with you.
Store more
Up to 2 TB of additional storage for more music, videos, and photos.[4]
DTS Audio with dual speakers
Deep, rich bass and crystal clear clarity with DTS Audio.
Amazing graphics
Enjoy movies, gaming and more with Intel® Graphics.
AMD graphics. Game on.
Experience next level definition with AMD R6 and lower graphics.
Re-writable DVD drive
Watch DVD movies.[5] Or write your own media.
Packed with ports
Connect easily.

Short summary description HP All-in-One - 22-3110:
This short summary of the HP All-in-One - 22-3110 data-sheet is auto-generated and uses the product title and the first six key specs.

HP All-in-One - 22-3110, 21.5", Full HD, AMD E, 4 GB, 1 TB, Windows 10 Home

Long summary description HP All-in-One - 22-3110:
This is an auto-generated long summary of HP All-in-One - 22-3110 based on the first three specs of the first five spec groups.

HP All-in-One - 22-3110. Product type: All-in-One PC. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: AMD E, Processor frequency: 1.4 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: Black, Silver

Display
Display diagonal *
21.5"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
Full HD
Yes
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Screen shape
Flat
Processor
Processor manufacturer *
AMD
Processor family *
AMD E
Processor model *
E1-6015
Processor cores
2
Processor threads
2
Processor frequency *
1.4 GHz
Processor cache
1 MB
Processor cache type
L2
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Maximum internal memory *
16 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 4 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
HDD speed
7200 RPM
HDD interface
SATA
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card family
AMD Radeon R2
On-board graphics card model *
AMD Radeon R2
Audio
Built-in speaker(s) *
Yes
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
No
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
Headphone outputs
1
Microphone in
Yes
DC-in jack
Yes
Design
Product color *
Black, Silver
Country of origin
China
Performance
Product type *
All-in-One PC
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Smart Response Technology
No
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Rapid Start Technology
No
Intel Smart Connect Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
No
Power
AC adapter power
65 W
Weight & dimensions
Width (with stand)
21.5" (546 mm)
Depth (with stand)
3.06" (77.7 mm)
Height (with stand)
15.9" (404.9 mm)
Weight (with stand)
15 lbs (6.8 kg)
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Packaging content
Mouse included
Yes
Keyboard included
Yes
Warranty card
Yes
AC adapter included
Yes
Other features
Storage drive interface
Serial ATA
Autonomy mode
No
Detachable display
No
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 01:15:31
Uk has collected 2 expert reviews for HP 22-3110 AMD E E1-6015 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%