location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet 8720 Thermal inkjet A4 4800 x 1200 DPI 24 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8720
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M9L74A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894126344 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4164
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 15 Jun 2019
Product end of life date
Bullet Points HP OfficeJet 8720 Thermal inkjet A4 4800 x 1200 DPI 24 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Count on remarkable value for your color printing needs. Spend up to 50% less per page compared with lasers,[1] and produce the color and black text output you need to keep your business humming.
  • - Experience revolutionary Innovative Design. Get high speeds for two-sided print and scan jobs with laser-like paper handling, and preserve real estate with space-saving design. Print longer—without reloading—from an optional second paper tray.
  • - Keep business moving from anywhere in the office. Connect to devices with touch-to-print functionality.[4] Easily print when and where you need to from your smartphone, tablet, or notebook PC—and maintain privacy.[2,8]
  • - Stay productive with a large touchscreen and scan-to-network-folder-and-email capabilities that help you easily handle high-volume print jobs. Manage costs for a more efficient office with Color Usage Control.
Long product name HP OfficeJet 8720 Thermal inkjet A4 4800 x 1200 DPI 24 ppm Wi-Fi :
The short editorial description of HP OfficeJet 8720 Thermal inkjet A4 4800 x 1200 DPI 24 ppm Wi-Fi

HP OfficeJet Pro 8720 All-in-One Printer
More>>>
HP OfficeJet 8720 Thermal inkjet A4 4800 x 1200 DPI 24 ppm Wi-Fi:
The official marketing text of HP OfficeJet 8720 Thermal inkjet A4 4800 x 1200 DPI 24 ppm Wi-Fi as supplied by the manufacturer

Satisfy modern office demands with Innovative Design. Manage costs with affordable, professional-quality color.[1] Stay productive and reduce paper use with blazing-fast two-sided printing from a printer made for high-volume offices.
On-the-go printing with HP ePrint
Print photos, documents, and more when you're on the go, using HP ePrint.
2-sided printing
Allows you to print on both sides of the page, cutting your paper use by up to 50%.
Automatic document feeder
Allows multiple pages to be copied or scanned at one time
Color touchscreen (printer)
Manage jobs directly at the MFP, using the HP color touchscreen.
Ethernet (printer)
Add this device to your office Ethernet network to share with your workgroup.
Scan to email
Save time by sending scanned documents or photos directly from your printer to email recipients.
Unleash your printing
Print wirelessly from your mobile device without a Wi-Fi code or password.

Short summary description HP OfficeJet 8720 Thermal inkjet A4 4800 x 1200 DPI 24 ppm Wi-Fi:
This short summary of the HP OfficeJet 8720 Thermal inkjet A4 4800 x 1200 DPI 24 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet 8720, Thermal inkjet, Color printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description HP OfficeJet 8720 Thermal inkjet A4 4800 x 1200 DPI 24 ppm Wi-Fi:
This is an auto-generated long summary of HP OfficeJet 8720 Thermal inkjet A4 4800 x 1200 DPI 24 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP OfficeJet 8720. Print technology: Thermal inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 20 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black

On-the-go printing with HP ePrint
On-the-go printing with HP ePrint

Print photos, documents, and more when you're on the go, using HP ePrint.[11]

2-sided printing
2-sided printing

Allows you to print on both sides of the page, cutting your paper use by up to 50%.

Automatic document feeder
Automatic document feeder

Allows multiple pages to be copied or scanned at one time

Color touchscreen (printer)
Color touchscreen (printer)

Manage jobs directly at the MFP, using the HP color touchscreen.

Ethernet (printer)
Ethernet (printer)

Add this device to your office Ethernet network to share with your workgroup.

Scan to email
Scan to email

Save time by sending scanned documents or photos directly from your printer to email recipients.

Unleash your printing
Unleash your printing

Print wirelessly from your mobile device without a Wi-Fi code or password.[12]

Remarkable value for professional, in-office color

Manage your budget with professional-quality color at up to 50% less cost per page than lasers.[1]
Print up to 3x as many pages with optional Original HP high-yield ink cartridges.[5]
Produce professional-quality color and black text that’s perfect for printing reports, emails, and more.
Produce water-, smear-, and fade-resistant prints that stand up to highlighters.[6]

Innovative design for superb office productivity

Speed through print jobs, using superfast two-sided printing.[7]
Breeze through multipage documents with two-sided scanning and a 50-page automatic document feeder.
Revolutionary design delivers laser-like paper handling and superfast print speeds.
Print more and reload less. Increase paper capacity to 500 sheets with a second 250-sheet paper tray.

Mobile printing that keeps your business covered

Print with just a touch of your NFC-enabled mobile device to the printer—no company network needed.[4]
Print directly from your mobile device without accessing the company network, from anywhere in the office.[3]
Easily print documents, photos, and more from a variety of smartphones and tablets.[2]
Help protect information and access to confidential print jobs with HP JetAdvantage Private Print.[8]

Office productivity has never been easier

Easily manage print jobs directly at the printer. Just tap and swipe the 4.3-inch (10.9 cm) touchscreen.
Scan digital files directly to email, network folders, and the cloud with preloaded business apps.[9]
Control color-printing usage and costs across your organization.[10]
Support your high-volume office with a device designed to print 30,000 pages per month for up to five users.

Disclaimer HP OfficeJet 8720 Thermal inkjet A4 4800 x 1200 DPI 24 ppm Wi-Fi:
Disclaimer

[1] Compared with the majority of color laser AiOs < $500 USD, August 2015; market share as reported by IDC as of Q2 2015. Cost-per-page (CPP) comparisons for laser supplies are based on published specifications of the manufacturers’ highest-capacity cartridges and long-life consumables. CPP comparisons for high-capacity HP ink supplies are based on published specifications of the manufacturers’ highest-capacity cartridges. CPP based on high-capacity ink cartridges’ estimated street price and page yield. ISO yield based on continuous printing in default mode. For more information, see www.hp.com/go/learnaboutsupplies
[2] Wireless operations are compatible with 2.4 GHz operations only. App or software and HP ePrint account registration may also be required. Some features require purchase of an optional accessory. Learn more at www.hp.com/go/mobileprinting
[3] Mobile device needs to be connected directly to the Wi-Fi Direct® signal of a Wi-Fi Direct supported AiO or printer prior to printing. Depending on mobile device, an app or driver may also be required. For details, see www.hp.com/go/mobileprinting. Wi-Fi Direct is a registered trademark of Wi-Fi Alliance®.
[4] Requires a compatible NFC-printing-enabled mobile device. For a list of compatible NFC-printing-enabled mobile devices, see www.hp.com/go/nfcprinting
[5] Based on yields for HP 956/957/958/959XL ink cartridges compared with HP 952/953/954/955A ink cartridges. For more information, see www.hp.com/go/learnaboutsupplies
[6] Water, smear, fade, and highlighter resistance based on ISO 11798 and internal HP testing. For details, see www.hp.com/go/printpermanence
Excludes first set of ISO test pages. For details, see www.hp.com/go/printerclaims.
[8] HP JetAdvantage Private Print is available at no charge and requires that the printer be connected to the Internet with web services enabled. Not available in all countries. For more information, see www.hpjetadvantage.com
[9] Requires an Internet connection to the printer. Services may require registration. App availability varies by country, language, and agreements. For details, see www.hpconnected.com
[10] Color usage control capabilities vary from device to device.
[11] Requires an Internet connection to an HP ePrint-enabled printer. Printer requires ePrint account registration. App or software may be required. Wireless operations are compatible with 2.4 GHz operations only. Print times and connection speeds may vary. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at hp.com/go/mobileprinting.
[12] Mobile device needs to be connected directly to the wireless network of a wireless direct-capable printer prior to printing. Depending on mobile device, an app or driver may also be required. Wireless performance is dependent on physical environment and distance from the access point in the printer.