HP logo

HP OfficeJet 5230 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
279158
Info modified on:
24 Sept 2024, 01:47:09
Bullet Points HP OfficeJet 5230 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi:
  • - Connect on any mobile device or PC with dual band Wi-Fi®,<sup>[3]</sup> get fast setup with Bluetooth® Smart,<sup>[2]</sup> and achieve easy mobile printing with the HP Smart app.<sup>[4]</sup>
  • - Get reliable results and save you up to 70% on ink<sup>[5]</sup>.
  • - Easily print, scan, copy, and fax with automatic document feeding and the mono touchscreen display.
Guarantee:
One-year limited hardware warranty; 24-hour, 7 days a week support
Long product name HP OfficeJet 5230 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi:

HP OfficeJet 5230 All-in-One Printer

HP OfficeJet 5230 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi:

Simple Wi-Fi® setup in less than a minute
Get connected and start printing fast with seamless Wi-Fi® setup from your smartphone.
Your reliable connection
Have confidence in your connection with Dual Band Wi-Fi® enabling steady performance.
The power of your printer in the palm of your hand
Scan on the go, print from social media and the cloud, easily order ink, and quick setup with HP Smart app.
Your device, your choice
Easily print from a variety of smartphones and tablets.
Low price. High expectations.
Print all the photos and documents you need for a great value with HP’s low-priced ink cartridges.
Standout quality, page after page
Make an impression with Original HP ink cartridges – designed to deliver vivid color and crisp, sharp text.
High-quality photos and flyers
Create high-quality borderless photos and flyers – right in your home.
Fast, versatile performance
Print, scan, and copy with fast speeds, and keep tasks moving.
Double-sided printing
Speed through multipage print jobs with automatic two-sided printing.
Speed through jobs
Create timesaving shortcuts and easily print, scan, and copy directly at the printer.

Short summary description HP OfficeJet 5230 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi:

HP OfficeJet 5230 All-in-One Printer, Thermal inkjet, Color printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description HP OfficeJet 5230 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi:

HP OfficeJet 5230 All-in-One Printer. Print technology: Thermal inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 7 ppm. Copying: Color copying, Maximum copy resolution: 600 x 300 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Color faxing. Duplex functions: Fax. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black

Distributors
Loading...
Disclaimer HP OfficeJet 5230 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi M2U82B:
[1] For details on local printing requirements see hp.com/go/mobile printing.
[2] Based on internal HP testing. Average timing estimate based on plugged-in printer and downloaded HP Smart app. Printer and mobile device must be able to connect to wireless network. Mobile device needs to support Bluetooth v4.0+ and be enabled. Performance varies depending on user network connection and other factors. For details on Bluetooth® Smart see www.hp.com/go/bleprinting. Bluetooth is a trademark owned by its proprietor and used by HP under license. For details on local printing requirements see hp.com/go/mobile printing.
[3] Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at hp.com/go/mobileprinting. Wi-Fi is a registered trademark of Wi-Fi Alliance®.
[4] Requires the HP Smart app download. Features controlled may vary by mobile device operating system. Full list of supported operating systems and details at support.hp.com/us-en/document/c03561640. For details on local printing requirements see hp.com/go/mobileprinting.
[5] Based on HP Instant Ink service 300 page plan (savings for other plans will be lower). Based on use of all pages in plan without purchase of additional sets of pages compared to cost per page (CPP) to print ISO/IEC 24711 pages on market majority of colour inkjet printers less than £200 using original standard capacity cartridges as reported by IDC in Q2 2016. Survey based upon indicative manufacturers’ supplies pricing as reported by SPIRE as of September 2016 and page yield listed on manufacturers’ website as of September 2016. For further details please refer to hp.com/go/ukcompare. All prices include VAT. ISO yield based on continuous printing in default mode. Actual savings may vary depending on number of pages actually printed per month and content of pages printed. For more information on ISO standards: hp.com/go/pageyield.
[6] Ordered by your printer when needed, subject to customer internet connection. Availability may vary in exceptional circumstances. Express deliveries available via Support Services, if you use more ink than anticipated. See hp.com/go/instantinksupport for troubleshooting assistance and contact support options.
[7] Change or cancel your plan at anytime online. If you decide to cancel your HP Instant Ink plan you can go back to using HP original Standard or XL cartridges. Plan upgrades are effective immediately and the charges will be applied retrospectively or in the next billing cycle, depending on user choice. Plan downgrades and cancellations are effective after the last day of the current billing period. For full details go to instantink.hpconnected.com/uk/en/terms.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.