location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide XL 4000 40-in Multifunction Printer with 3-year warranty and PostScript/PDF

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PageWide XL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PageWide XL 4000 40-in Multifunction Printer with 3-year warranty and PostScript/PDF
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M0V02G
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018069060 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12918
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 28 Feb 2019
Product end of life date
Why color (6.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP PageWide XL 4000 Multifunction Printer with 3-year warranty (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP Printer Selection Guide-Fall'17-Spring'18 (3.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP SmartStream Submission Driver (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP PageWide Technology (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP SmartTracker software (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP PageWide XL scanning Solutions (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP Partner Link Solutions (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP Partner Link Pay-per-use Portal Security and privacy white paper (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
How HP PageWide XL printers can protect your business (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP SmartTracker software (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Color LED vs HP PageWide Inkjet Technology (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP SD Pro 44-in Scanner LS (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP PageWide XL Printer portfolio _ short (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP PageWide XL 4000 printer series (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP Partner Link PPU EULA Reseller for HP PageWide XL and HP DesignJet printers (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP Pro Scanner Output Tray (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP Partner Link PPU EULA End Customer for HP PageWide XL and HP DesignJet printers (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP PageWide XL Folder (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP Click printing software (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP SmartStream Software for HP PageWide XL and HP DesignJet Printers (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP PageWide XL 4000 40-in Multifunction Printer with 3-year warranty and PostScript/PDF
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - With a single printer for monochrome and color, it's about the project, not printing. Fast print speeds, 30-sec first page out, integrated scanner—this is a powerful tool. One less printer to manage and learn keeps everyone focused on the project.
  • - Produce excellent technical documents—crisp lines, fine detail, smooth grayscales—at lower costs than LED.[1] HP PageWide XL pigment ink prints dark blacks, vivid colors in moisture-, fade-resistant prints—even on uncoated bond.[3]
  • - A platform built for peace of mind. Proven HP PageWide Technology[2]—dependable production printing complemented by simple device management, PIN printing, and a range of security-enhancing features to protect your information, and your business.
Long product name HP PageWide XL 4000 40-in Multifunction Printer with 3-year warranty and PostScript/PDF :
The short editorial description of HP PageWide XL 4000 40-in Multifunction Printer with 3-year warranty and PostScript/PDF

HP PageWide XL 4000 40-in Multifunction Printer with 3-year warranty and PostScript/PDF
More>>>
HP PageWide XL 4000 40-in Multifunction Printer with 3-year warranty and PostScript/PDF:
The official marketing text of HP PageWide XL 4000 40-in Multifunction Printer with 3-year warranty and PostScript/PDF as supplied by the manufacturer

Keep projects moving quickly. Consolidate monochrome and color—and print/scan/copy—it's far easier to print, and manage the print corner. Get excellent technical document quality—at lower costs than LED[1]—in a system built for security.

Short summary description HP PageWide XL 4000 40-in Multifunction Printer with 3-year warranty and PostScript/PDF:
This short summary of the HP PageWide XL 4000 40-in Multifunction Printer with 3-year warranty and PostScript/PDF data-sheet is auto-generated and uses the product title and the first six key specs.

HP PageWide XL 4000 40-in Multifunction Printer with 3-year warranty and PostScript/PDF, Inkjet, 1200 x 1200 DPI, HP-GL/2, PostScript 3, 480 pph, Color copying, Color scanning

Long summary description HP PageWide XL 4000 40-in Multifunction Printer with 3-year warranty and PostScript/PDF:
This is an auto-generated long summary of HP PageWide XL 4000 40-in Multifunction Printer with 3-year warranty and PostScript/PDF based on the first three specs of the first five spec groups.

HP PageWide XL 4000 40-in Multifunction Printer with 3-year warranty and PostScript/PDF. Print technology: Inkjet, Maximum resolution: 1200 x 1200 DPI, Page description languages: HP-GL/2, PostScript 3. Copying: Color copying. Scanning: Color scanning, Maximum scan resolution: 1200 x 1200 DPI, Scan to: FTP, SMB, USB. Paper tray media types: Bond paper, Matte paper, Recycled paper, Media thickness: 0.4 mm, Maximum roll length: 7874" (200 m). USB connector: USB Type-A

FASTER—Monochrome and color, faster than LED[1]

Move projects forward with up to 8 D/A1 pgs/min monochrome and color, quick 30-second first page out.
Print, scan, copy in a single device—integrated 1200 dpi scanner with advanced and convenient workflows.
Consolidate—a single, easy-to-use device for all your monochrome and color printing/scanning needs.
Focus on your project, not the printer—up to 4 rolls with 100-page integrated top stacker.

SAVE—Better document quality vs LED, lower cost[1]

Run at lower costs than low-volume LED[1]—in monochrome and color.
Produce excellent technical documents—crisp lines, fine detail, smooth grayscales that beat LED.[4]
HP PageWide XL pigment ink for dark blacks, vivid colors, moisture/fade resistance—even on uncoated bond.[3]
Use half the energy per page compared to equivalent LED printers.[5]

SECURE—Help keep data safe, meet IT standards

Get a range of strict security features—self-encrypting HDD, Secure Disk Erase, IPSec, and PIN printing.
Reduce time and costs of managing individual drivers by using HP DesignJet Universal Print Driver.
Control your printer fleet with HP Web Jetadmin, monitor your device remotely with the HP Embedded Web Server.
Streamline your print workflow with HP SmartStream software, print easily with HP Click submission tool.[6]

Printing
Print technology *
Inkjet
Color *
Yes
Maximum resolution *
1200 x 1200 DPI
Number of print cartridges *
4
Page description languages *
HP-GL/2, PostScript 3
Print head
8
Print speed (normal quality, A1)
480 pph
Copying
Copying *
Color copying
Scanning
Scanning *
Color scanning
Maximum scan resolution
1200 x 1200 DPI
Scan to
FTP, SMB, USB
Paper handling
Paper tray media types *
Bond paper, Matte paper, Recycled paper
Media thickness
0.4 mm
Maximum roll length
7874" (200 m)
Maximum roll width
35.8" (91 cm)
Maximum roll diameter
6.97" (17.7 cm)
Ports & interfaces
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Performance
Product color *
Black, Gray
Built-in display *
Yes
Display
LED
Control type
Touch
Internal memory
8192 MB
Internal storage capacity
500 GB
Storage media
HDD
Built-in processor
Yes
Sound power level (standby)
5.2 dB
Sound pressure level (printing)
53 dB
Power
Power consumption (typical)
400 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Packaging data
Package width
85.8" (2180 mm)
Package depth
42" (1068 mm)
Package height
69.4" (1764 mm)
Other features
Touchscreen
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 23:32:54
Uk has collected 1 expert review for HP PageWide XL 4000 large format printer Inkjet Colour 1200 x 1200 DPI but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Disclaimer HP PageWide XL 4000 40-in Multifunction Printer with 3-year warranty and PostScript/PDF:
Disclaimer

[1] Fastest based on alternative low-volume LED printers and MFPs (under 7D/A1 pages/minute) as of April, 2015. Operational costs based on low-volume LED technology under $20,000 USD in the market as of April, 2015. Operational costs consist of supplies and service costs. For testing criteria, see www.hp.com/go/pagewidexlclaims
[2] Proven HP PageWide Technology powers HP PageWide Web Presses—currently producing 4 billion impressions monthly—and HP PageWide Pro and HP PageWide Enterprise printers.
[3] Compared to prints produced with HP 970/971/980 inks that are fade and moisture resistant per ISO 11798 Permanence and Durability Methods certification. For testing criteria, see www.hp.com/go/pagewidexlclaims
[4] For output produced with HP PageWide XL printers and LED printers from different manufacturers and that represent greater than 50% of the annual shipments of LED printers in North America as of 2014 according to IDC. For testing criteria, see www.hp.com/go/pagewidexlclaims
[5] Conclusions based on internal HP testing for a specific use scenario. Comparable printers using LED technology based on LED printers capable of printing 4 to 6 D/A1 pages per minute and which represent more than 80% of the share of mid-volume LED printers in the US and Europe according to IDC as of April, 2015. For testing criteria, see www.hp.com/go/pagewidexlclaims
[6] Once image is selected, one-click printing when printing the entire file without any modifications to the print settings. Applicable to PDF, JPEG, TIFF, and HP-GL/2 files. HP PageWide XL PostScript/PDF Upgrade Kit required for HP PageWide XL 4000/4500 Printers.
Only for MFP