location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP M0H50A print head Thermal inkjet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M0H50A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M0H50AL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905505197 show
Category:
These are part of inkjet printers, which prints ink onto paper. They are fixed heads, which are built into the printer, or disposable heads, which are built into the disposable ink carttridges.
Print Heads Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58633
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 16:47:07
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP M0H50A print head Thermal inkjet
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print technology: Thermal inkjet
  • - Printing colors: Cyan, Magenta, Yellow
  • - Country of origin: Malaysia
  • - 1 pc(s)
More>>>
Short summary description HP M0H50A print head Thermal inkjet:
This short summary of the HP M0H50A print head Thermal inkjet data-sheet is auto-generated and uses the product title and the first six key specs.

HP M0H50A, HP Smart Tank 350 series, HP Smart Tank 500 All-in-One series, HP Smart Tank 510 Wireless..., Thermal inkjet, Cyan, Magenta, Yellow, Malaysia, 4.49" (114 mm), 1.42" (36 mm)

Long summary description HP M0H50A print head Thermal inkjet:
This is an auto-generated long summary of HP M0H50A print head Thermal inkjet based on the first three specs of the first five spec groups.

HP M0H50A. Compatibility: HP Smart Tank 350 series, HP Smart Tank 500 All-in-One series, HP Smart Tank 510 Wireless..., Print technology: Thermal inkjet, Printing colors: Cyan, Magenta, Yellow. Width: 4.49" (114 mm), Depth: 1.42" (36 mm), Height: 4.06" (103 mm). Package width: 4.49" (114 mm), Package depth: 1.42" (36 mm), Package height: 4.06" (103 mm). Number of cartons per pallet: 96 pc(s), Quantity per pallet: 5760 pc(s), Number of layers per pallet: 12 pc(s)

Performance
Compatibility *
HP Smart Tank 350 series, HP Smart Tank 500 All-in-One series, HP Smart Tank 510 Wireless All-in-One series, HP Smart Tank 530 Wireless All-in-One series, HP Smart Tank 610 Wireless All-in-One series, HP Smart Tank Plus 550 Wireless All-in-One series. HP Smart Tank Plus 570 Wireless All-in-One series, HP Smart Tank Plus 650 Wireless All-in-One series, HP Smart Tank Wireless 450 series
Print technology
Thermal inkjet
Color
Yes
Printing colors
Cyan, Magenta, Yellow
Country of origin
Malaysia
Weight & dimensions
Width
4.49" (114 mm)
Depth
1.42" (36 mm)
Height
4.06" (103 mm)
Weight
0.141 oz (4 g)
Packaging data
Package width
4.49" (114 mm)
Package depth
1.42" (36 mm)
Package height
4.06" (103 mm)
Packaging data
Package weight
1.76 oz (50 g)
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Logistics data
Number of cartons per pallet
96 pc(s)
Pallet dimensions (W x D x H)
48 x 40 x 18.1" (1219 x 1016 x 460 mm)
Quantity per pallet
5760 pc(s)
Number of layers per pallet
12 pc(s)
Pallet dimensions (W x D x H) (imperial)
47.2 x 40 x 18.11"
Pallet weight (imperial)
765 lbs
Pallet weight
12.2 oz (347 g)
Quantity per master (outer) case
60 pc(s)
Master (outer) case weight
0.115 oz (3.25 g)
Quantity per pack
1 pc(s)
Country Distributor
México 2 distributor(s)
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)