location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 500GB SATA 6Gb/s 7200 Hard Drive internal hard drive 7200 RPM 16 MB 3.5" Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
500GB SATA 6Gb/s 7200 Hard Drive
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LQ036AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111482344 show
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 444698
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Aug 2024 00:00:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 500GB SATA 6Gb/s 7200 Hard Drive internal hard drive 7200 RPM 16 MB 3.5" Serial ATA
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 500 GB 3.5" 7200 RPM Serial ATA
  • - HDD
  • - Storage drive buffer size: 16 MB
  • - 6 Gbit/s
Guarantee: Your Option Limitedis a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provideservice either for the HP Option LimitedPeriod or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP 500GB SATA 6Gb/s 7200 Hard Drive internal hard drive 7200 RPM 16 MB 3.5" Serial ATA :
The short editorial description of HP 500GB SATA 6Gb/s 7200 Hard Drive internal hard drive 7200 RPM 16 MB 3.5" Serial ATA

HP 500GB SATA 6Gb/s 7200 Hard Drive
More>>>
HP 500GB SATA 6Gb/s 7200 Hard Drive internal hard drive 7200 RPM 16 MB 3.5" Serial ATA:
The official marketing text of HP 500GB SATA 6Gb/s 7200 Hard Drive internal hard drive 7200 RPM 16 MB 3.5" Serial ATA as supplied by the manufacturer

SATA 7200 rpm drives are our standard high bandwidth hard drive storage options; most workstation models are also available with high performance 10K rpm rotation speeds. Storage capabilities range up to a massive 2.0 TB.

Short summary description HP 500GB SATA 6Gb/s 7200 Hard Drive internal hard drive 7200 RPM 16 MB 3.5" Serial ATA:
This short summary of the HP 500GB SATA 6Gb/s 7200 Hard Drive internal hard drive 7200 RPM 16 MB 3.5" Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

HP 500GB SATA 6Gb/s 7200 Hard Drive, 500 GB, 7200 RPM, 16 MB, 3.5", Serial ATA

Long summary description HP 500GB SATA 6Gb/s 7200 Hard Drive internal hard drive 7200 RPM 16 MB 3.5" Serial ATA:
This is an auto-generated long summary of HP 500GB SATA 6Gb/s 7200 Hard Drive internal hard drive 7200 RPM 16 MB 3.5" Serial ATA based on the first three specs of the first five spec groups.

HP 500GB SATA 6Gb/s 7200 Hard Drive. HDD capacity: 500 GB, HDD speed: 7200 RPM, Storage drive buffer size: 16 MB, HDD size: 3.5", Interface: Serial ATA

Features
HDD capacity *
500 GB
HDD speed *
7200 RPM
Storage drive buffer size *
16 MB
HDD size *
3.5"
Interface *
Serial ATA
Type *
HDD
HDD interface transfer rate
6 Gbit/s
Full stroke seek time
21 ms
Track to track seek time
2 ms
Average seek time
11 ms
HP segment
Business
Power
Operating voltage
5 / 12 V
Weight & dimensions
Width
3.5" (89 mm)
Height
1" (25.4 mm)
Depth
4" (101.7 mm)
Logistics data
Number of cartons per pallet layer
20 pc(s)
Harmonized System (HS) code
84717050
Number of layers per pallet
8 pc(s)
Quantity per pallet
480 pc(s)
Quantity per master (outer) case
3 pc(s)
Other features
Storage drive controller
SATA
Country Distributor
Nederland 4 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
Polska 1 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 3 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Danmark 2 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
Portugal 1 distributor(s)