location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion g4-1064la 14" Intel® Core™ i3 i3-2310M 3 GB DDR3-SDRAM 320 GB Intel® HD Graphics 3000 Windows 7 Home Basic Black, Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
g4
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
g4-1064la
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LM753LA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111401291 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11070
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2011
Product end of life date
Guarantee: 1 año
Long product name HP Pavilion g4-1064la 14" Intel® Core™ i3 i3-2310M 3 GB DDR3-SDRAM 320 GB Intel® HD Graphics 3000 Windows 7 Home Basic Black, Gray :
The short editorial description of HP Pavilion g4-1064la 14" Intel® Core™ i3 i3-2310M 3 GB DDR3-SDRAM 320 GB Intel® HD Graphics 3000 Windows 7 Home Basic Black, Gray

g4-1064la, Intel Core i3-2310M (3M Cache, 2.10 GHz), 3GB DDR3 RAM, 320GB HDD SATA 5400rpm, DVD-SM LightScribe, Intel HD Graphics 3000, 14'' HD LED BrightView, 1366x768, Webcam, Fast Ethernet, 802.11b/g/n, Bluetooth, Li-Ion 6-Cell, 2.2kg, Windows 7 Home Basic 64-bit, Negro/Gris
More>>>
HP Pavilion g4-1064la 14" Intel® Core™ i3 i3-2310M 3 GB DDR3-SDRAM 320 GB Intel® HD Graphics 3000 Windows 7 Home Basic Black, Gray:
The official marketing text of HP Pavilion g4-1064la 14" Intel® Core™ i3 i3-2310M 3 GB DDR3-SDRAM 320 GB Intel® HD Graphics 3000 Windows 7 Home Basic Black, Gray as supplied by the manufacturer

Justo lo que necesita para su vida diaria.

Características:
Incluye Windows 7 original.

Un Internet más impresionante
Los PCs HP tienen Windows Internet Explorer para una mejor experiencia de navegación.

Obtenga más productividad mientras se desplaza
Realice sus tareas diarias con eficiencia con la más reciente tecnología de procesador Intel®, dondequiera que se encuentre.

Disfrute de más potencia en sus tareas con la ejecución simultánea de varias aplicaciones, con absoluta facilidad.

Diseñada para satisfacer sus necesidades diarias
Siéntase consentido con opciones de colores diseñados como gris carbón, la HP Pavilion g4-1000 Notebook PC, está proyectada para adaptarse a su estilo de vida versátil y móvil.

¡Aproveche al máximo su día con una compañera compacta, confiable y con excelente diseño!

Para obtener una mejor visualización
Experimente y disfrute de gráficos claros y nítidos que tornan reales sus películas y juegos en 3D, con una pantalla (HD) de alta definición.

Short summary description HP Pavilion g4-1064la 14" Intel® Core™ i3 i3-2310M 3 GB DDR3-SDRAM 320 GB Intel® HD Graphics 3000 Windows 7 Home Basic Black, Gray:
This short summary of the HP Pavilion g4-1064la 14" Intel® Core™ i3 i3-2310M 3 GB DDR3-SDRAM 320 GB Intel® HD Graphics 3000 Windows 7 Home Basic Black, Gray data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion g4-1064la, Intel® Core™ i3, 2.1 GHz, 14", 1366 x 768 pixels, 3 GB, 320 GB

Long summary description HP Pavilion g4-1064la 14" Intel® Core™ i3 i3-2310M 3 GB DDR3-SDRAM 320 GB Intel® HD Graphics 3000 Windows 7 Home Basic Black, Gray:
This is an auto-generated long summary of HP Pavilion g4-1064la 14" Intel® Core™ i3 i3-2310M 3 GB DDR3-SDRAM 320 GB Intel® HD Graphics 3000 Windows 7 Home Basic Black, Gray based on the first three specs of the first five spec groups.

HP Pavilion g4-1064la. Processor family: Intel® Core™ i3, Processor model: i3-2310M, Processor frequency: 2.1 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Basic. Product color: Black, Gray. Weight: 4.85 lbs (2.2 kg)

Design
Product color *
Black, Gray
Country of origin
China
Display
Display diagonal *
14"
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor generation
2nd gen Intel® Core™ i3
Processor family *
Intel® Core™ i3
Processor model *
i3-2310M
Processor frequency *
2.1 GHz
Processor threads
4
System bus rate
5 GT/s
Processor cores
2
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-2300 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
21
ECC supported by processor
No
Memory
Internal memory *
3 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 1 + 1 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
320 GB
Number of HDDs installed
1
HDD capacity
320 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
Intel® HD Graphics 3000
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
On-board graphics card ID
0x116
Network
Wi-Fi
Yes
Networking features
Fast Ethernet
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Bluetooth
Yes
Cabling technology
10/100Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Keyboard
Pointing device
Touchpad
Full-size keyboard
No
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Basic
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 xrPGA988B); 31 x 24 (BGA1023)
Supported instruction sets
AVX
Processor code
SR04S
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52220
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Number of battery cells
6
Battery capacity *
47 Wh
Power
AC adapter power
65 W
Security
Cable lock slot
No
Weight & dimensions
Width
13.4" (341 mm)
Depth
9.09" (231 mm)
Height
1.18" (30 mm)
Weight *
4.85 lbs (2.2 kg)
Features
Images Type Map
Other features
Wireless technology
Wi-Fi
AC adapter included
Yes
LightScribe
Yes
Infrared data port
No
Graphics card family
Intel
Type
PC
Power supply type
AC/DC
Compliance industry standards
IEEE 802.3, IEEE 802.3u
Compatible operating systems
Windows 7
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2013-11-01 13:21:38
Uk has collected 3 expert reviews for HP Pavilion g4-1064la 35.6 cm (14") Intel® Core™ i3 i3-2310M 3 GB DDR3-SDRAM 320 GB Intel® HD Graphics 3000 Windows 7 Home Basic Black, Grey and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
notebookcheck.net
Updated:
2013-11-01 13:21:30
There are also differences found in the graphics card configuration: While some models have to be satisfied with Intel's HD Graphics 3000 , other models are accelerated by the Radeon HD 7450M and/or the Radeon HD 6480G . The hard disk capacity ranges from...
Good Low temperature and fan noise, Low power consumption, Good battery life, Small power adapter, Low price...
Bad Fluctuating CrossFire performance, Somewhat undefined keyboard, Intense micro-stuttering, Mediocre image quality, No USB 3.0...
Bottom line HP Pavilion g6-1352egThe Pavilion g6-1352eg notebook can't deny that it has been designed for a low price. It starts with the 15 inch plastic case that only sports a few interfaces, a clattery keyboard and a below-average screen. No matter if it's the bri...
76%
computershopper.com
Updated:
2013-11-01 13:21:32
Not long ago, the budget-laptop shelves were a forlorn wasteland. Shop for a bargain-basement notebook, and you could uniformly expect machines with older parts inside horribly chunky and cheap chassis. Because of that, our general recommendation...
Good Surprisingly inexpensive, Respectable performance for the price, Attractive, sturdy design, Comfortable keyboard...
Bad No USB 3.0, Disappointing Webcam...
Bottom line A full-size laptop at a netbook price, the $349 Pavilion g4-1215dx delivers an outstanding mix of design and performance for the money. You won't find a faster or better-equipped laptop for less...
80%
pcworld.com_techhive.com
Updated:
2013-11-01 13:21:33
Netbook, schmetbook. If you were thinking of going undersize just because netbooks are cheap, take a look at the HP Pavilion G4 (model 1215dx) instead. At $379 (as of November 7, 2011), this Best Buy-only, all-purpose laptop with a 14-inch, 1366-by-768...
Good Extremely affordable, Suprisingly good keyboard...
Bad No USB 3.0 or eSATA, So-so WorldBench performance...
Bottom line Just say no to netbooks with this amazingly affordable, and far more usable all-purpose laptop. Images (click to enlarge) HP Pavilion G4: 14-inch Laptop, Netbook Price HP Pavilion g4 (1215dx) Review, by Jon L. Jacobi November 7, 2011 Netbook, schm...
60%
Laptopmag.com
Updated:
2013-11-01 13:21:35
The HP Pavilion g4's $379 price will make your eyes pop. Available exclusively through Best Buy, the AMD A4-3300M-powered laptop doesn't have the specs of a high performer, but at this price point, shoppers are looking for a competent system for web su...
Good Great audio, Wide viewing angles, Attractive looks, Comfortable keyboard...
Bad Dull colors, Relatively short battery life...
80%