location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY LL209EA Intel® Core™ i7 i7-2630QM 17.3" Full HD 8 GB DDR3-SDRAM 1 TB AMD Radeon HD 6850M Windows 7 Home Premium Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
17
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LL209EA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LL209EA#ABH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45765
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ENVY LL209EA Intel® Core™ i7 i7-2630QM 17.3" Full HD 8 GB DDR3-SDRAM 1 TB AMD Radeon HD 6850M Windows 7 Home Premium Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black, Silver
  • - Intel® Core™ i7 i7-2630QM 2 GHz
  • - 17.3" Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 8 GB DDR3-SDRAM
  • - 1 TB Blu-Ray ROM
  • - AMD Radeon HD 6850M Intel® HD Graphics 3000
  • - Ethernet LAN Bluetooth
  • - 120 W
  • - Windows 7 Home Premium 64-bit
More>>>
Short summary description HP ENVY LL209EA Intel® Core™ i7 i7-2630QM 17.3" Full HD 8 GB DDR3-SDRAM 1 TB AMD Radeon HD 6850M Windows 7 Home Premium Black, Silver:
This short summary of the HP ENVY LL209EA Intel® Core™ i7 i7-2630QM 17.3" Full HD 8 GB DDR3-SDRAM 1 TB AMD Radeon HD 6850M Windows 7 Home Premium Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY LL209EA, Intel® Core™ i7, 2 GHz, 17.3", 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description HP ENVY LL209EA Intel® Core™ i7 i7-2630QM 17.3" Full HD 8 GB DDR3-SDRAM 1 TB AMD Radeon HD 6850M Windows 7 Home Premium Black, Silver:
This is an auto-generated long summary of HP ENVY LL209EA Intel® Core™ i7 i7-2630QM 17.3" Full HD 8 GB DDR3-SDRAM 1 TB AMD Radeon HD 6850M Windows 7 Home Premium Black, Silver based on the first three specs of the first five spec groups.

HP ENVY LL209EA. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Optical drive type: Blu-Ray ROM. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: AMD Radeon HD 6850M. Operating system installed: Windows 7 Home Premium. Product color: Black, Silver. Weight: 7.52 lbs (3.41 kg)

Design
Product color *
Black, Silver
Country of origin
China
Display
Display diagonal *
17.3"
Display resolution *
1920 x 1080 pixels
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
2nd gen Intel® Core™ i7
Processor model *
i7-2630QM
Processor cores
4
Processor threads
8
Processor boost frequency
2.9 GHz
Processor frequency *
2 GHz
System bus rate
5 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
Socket 988
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-2600 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
D2
Thermal Design Power (TDP)
45 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
20
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
Blu-Ray ROM
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, xD
Graphics
Discrete graphics card model *
AMD Radeon HD 6850M
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
On-board graphics card ID
0x116
Audio
Number of built-in speakers
2
Built-in subwoofer
Yes
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Bluetooth
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
eSATA/USB 2.0 ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
Mini DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel HM67 Express
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Trial software
Norton Internet Security 2011
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA998)
Supported instruction sets
AVX
Processor code
SR02Y
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52219
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Number of battery cells
6
Power
AC adapter power
120 W
Security
Cable lock slot
No
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
16.4" (416 mm)
Depth
10.8" (275 mm)
Height
1.25" (31.7 mm)
Weight *
7.52 lbs (3.41 kg)
Features
Images Type Map
Other features
AC adapter included
Yes
Infrared data port
No
Graphics card family
AMD
Display
LCD
Power supply type
AC/DC
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Source Testseek summary Average rating
Reviews
Updated:
2015-01-18 13:03:01
Uk has collected 13 expert reviews for HP ENVY LL209EA Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1 TB AMD Radeon HD 6850M Windows 7 Home Premium Black, Silver and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
reviewed.com
Updated:
2015-01-18 13:02:15
If there's one thing you need to understand about laptops, it's this: Portability will cost you. Want proof? Look no further than the HP Envy TouchSmart 17 (MSRP $999.99), a fully-loaded desktop replacement that costs less than an entry level MacBook Air...
Bottom line If you're in the market for a 17-inch laptop, you probably aren't planning on carrying it around wherever you go. The HP Envy TouchSmart 17 is an ideal companion for those types of consumers. Throughout testing, this $999.99 rig surprised me. I didn't exp...
88%
goodgearguide.com.au
Updated:
2015-01-18 13:02:15
Our first glimpse of a fourth-generation Intel Core i7-equipped notebook comes in the form of HP's very large Envy 17. It's designed to be a stay-at-home computer, and it's powerful enough to replace a desktop for most tasks. You can perform typical produ...
Good Fast CPU, Lots of RAM, Plenty of internal storage...
Bad Bouncy keyboard, Only single-band Wi-Fi, No touchscreen...
Bottom line HP's Envy 17 is a big notebook that's suitable as a desktop replacement computer. It has a fourth-generation Intel Core i7 CPU, discrete NVIDIA graphics, and it can be used for almost any mainstream computing task. For the asking price, though, it could u...
60%
digitalversus.com
Updated:
2015-01-18 13:02:15
The Envy 17’s panel is a glossy. Its 17-inch screen has a 1920 x 1080 pixel resolution which allows it to play HD (Blu-ray) videos at native definition! We’ve still got the usual TN type screen, with a response time equivalent to a 5 ms model. Viewing...
Good Powerful processor, Storage capacity (1 TB), Good audio quality, Nice finish, Battery life 5h10...
Bad Glossy panel with inaccurate colours, Fan sometimes a bit noisy...
Bottom line Congrats to HP! Out with the drawbacks on the previous generation. The Envy 17-3002ef is a powerful, well equipped model with decent battery life and a good audio system...
100%
pcadvisor.co.uk
Updated:
2015-01-18 13:03:01
Product Code: BWP010EAN HP's design philosophy when it comes to the Envy series of laptops is to borrow liberally from Apple's Macbook line, then add some of its own flavour. The HP Envy 17 is no exception. At 3.41kg, the HP Envy 17 laptop is barely...
Bottom line Overall, the HP Envy 17 looks to be an elegant, relatively compact laptop (as desktop replacement systems go) for digital photographers, music buffs, video enthusiasts, and gamers. HP's Envy 17 is a robust, media-centric desktop replacement that's sve...
90%
pcauthority.com.au
Updated:
2015-01-18 13:03:01
When HP released its Envy line of laptops last year, we were taken with the dark aluminium exterior and attractive geometric dimples - although we worried about their capacity to collect dirt and grime. The freshly updated Envy line now carries Intel's...
Bottom line Slick design, excellent build quality and an all-round powerhouse make this a handy gaming machine on-the-go...
83%
pcworld.co.nz
Updated:
2016-03-26 09:08:21
Our first glimpse of a fourth-generation Intel Core i7-equipped notebook comes in the form of HP's very large Envy 17. It's designed to be a stay-at-home computer, and it's powerful enough to replace a desktop for most tasks. You can perform typical produ...
Good Fast CPU, Lots of RAM, Plenty of internal storage...
Bad Bouncy keyboard, Only single-band Wi-Fi, No touchscreen...
Bottom line There's not much else to the HP Envy 17. It's a notebook that's best suited to those of you who need a desktop replacement with fast processing and an ability to play some games. It can easily be hooked up to an external big screen, and it has enough USB...
60%
gadgetspeak.com
Updated:
2016-12-28 17:05:36
It began, as can sometimes happen, with a telephone call. This was not the usual type of phone call with a PR agency asking if I would be interested in reviewing a product from one of their clients. Instead this was a call from one of my sisters to inform...
72%
hardwarezone.com.ph
Updated:
2017-10-22 01:25:32
Love ‘em or hate ‘em, 3D movies just don't seem to be going away. Maybe it's having to sit in cramped cinema seats, maybe it's being forced to wear recycled glasses, or maybe you're just sick of suffering through annoying image ghosting and the accompanyi...
Bottom line The HP Envy 17 3D is a notebook with a lot going for it. We love the clean, minimalist design and full aluminum construction with its subtle floral dot matrix pattern that keeps the notebook interesting without being gaudy or attracting too many fingerpri...
0%
notebookcheck.net
Updated:
2015-01-18 13:02:15
The Envy 17-k104ng (K1H57EA) is currently the top configuration of HP's desktop replacement. More than 1 TB HDD + 256 GB SSD , Core i7 4510U , GeForce GTX 850M and matte HD is currently not possible in the luxury series for consumers. Are we getting all t...
Good Solid base unit, Constant fan control, Matte and bright TN panel, Good sound, Application performance...
Bad Keyboard with short travel but usable, Bad webcam, Very loud under maximum load, Weak color presentation, No maintainability...
Bottom line HP Envy 17-k104ng (K1H57EA)HP updates its premium laptop Envy 17 with a low-voltage processor, SSD-HDD combination and the current GeForce GTX 850M. The result is a nice, well constructed DTR with good speakers and a usable matte Full HD panel. Performanc...
79%
examiner.com
Updated:
2015-01-18 13:02:15
The Good: You can get the 4th generation Intel Core i7 4900 running at 2.8GHz. It's got the horsepower to handle most anything you want to do. Just be sure to get the NVIDIA GeForce GT740M for graphics. The native Intel chipset just isn't up to anything m...
80%
toptenreviews.com
Updated:
2015-01-18 13:02:46
The HP ENVY 17 is a laptop computer with a beautiful display, an outstanding feature set and powerful performance. This computing device excels in almost every aspect and offers many features and tools that we could rant and rave about. We were hig...
Bottom line The HP ENVY 17 is one of the best laptops available because of its large feature set, powerful performance and beautiful design features...
0%
pcmag.com
Updated:
2015-01-18 13:02:46
Double-take, gape, gawk, ogle, ooh and ahh: That's what we did when first seeing the HP Envy 17 (2012)'s ($1,484.99 direct) screen. What HP calls a Radiance Full HD Infinity display is simply one of the best, if not the best, laptop screens we've seen...
Good Superlative screen, Gorgeous display, Lovely LCD, Top-quality audio with volume dial...
Bad Expensive, Heavy, Not for hardcore gamers, Can play but not burn Blu-ray discs...
Bottom line This year's HP Envy 17 is a fast, loaded media center laptop with the most stunning screen we've seen...
80%
notebookreview.com
Updated:
2015-01-18 13:02:46
The cooling fan inside the ENVY 17 stays running most of the time and remains relatively quiet during all but the most demanding activities. The fan gets pretty loud (loud enough to disturb other people in a small offic...
Good Great speakers, Good backlit keyboard, Lots of ports, Fair price...
Bad Glossy, reflective screen, Weak screen lid, Thin aluminum sides, Loud fan while gaming...
Bottom line The folks at HP like to call the ENVY 17 a "premium entertainment PC" and that's not a bad description of this sleek 17-inch notebook. The combination of a powerful Intel Core i7 processor, AMD Radeon graphics, 8GB of RAM and a 1080p display form the basis of a solid high-performance PC. But add the aluminum construction, backlit keyboard and amazing speakers with Beats audio and you've got breat...
80%
Laptopmag.com
Updated:
2015-01-18 13:02:46
HP knows how to make a winner. Not only has HP redesigned the Envy 17, but it has jam-packed this $1,484 system with a slew of crowd-pleasing features. From its full 1080p display and excellent audio to its Intel Core i7 processor and AMD switchable gr...
Good Good performance and graphics, Excellent Beats Audio with dedicated volume button, Bright full 1080p display, Zippy boot time, Comfortable keyboard with bright backlighting, Long battery life, Bundled Adobe software...
Bad Design a little chunky, Lid smudges easily, No automatic graphics switching...
Bottom line The HP Envy 17 offers powerful performance, top-notch audio, long battery life and a full 1080p display in a stylish package.
80%
maximumpc.com
Updated:
2015-01-18 13:03:01
The Envy 17 is the biggest and most powerful model in HP’s top-end line of laptops, which are known for their sex appeal and solid build quality. The Envy 17’s 11x16.5x1.5-inch chassis is constructed of magnesium alloy with an aluminum wrapping that’s...
Good Handsome and wellbuilt; good performance/portability ratio; Eyefinity.
Bad Somewhat limited for games; weak battery life; gets hot under graphics load.
90%
anandtech.com
Updated:
2015-01-18 13:03:01
HP's Envy line-up has been so often requested around here that actually having one on the test bench feels like both a major win and a kind of letdown. These notebooks (particularly the 14, for which a review is forthcoming) are so well regarded by...
Bottom line As we mentioned before, HP's Envy line of notebooks are often touted in the comments on our reviews as being alternatives to Apple's MacBook Pro series. In reviewing the Envy 17 at least, we find that's not entirely a fair comparison. Apple's notebooks se...
0%
devhardware.com
Updated:
2015-01-18 13:03:01
The HP Envy 17, even in its base configuration, is a great laptop that can replace your desktop due to its size. Its performance is solid, and its combination of a great design plus plenty...
0%
engadget.com
Updated:
2015-01-18 13:03:01
When it comes to selecting our favorite mainstream Windows laptops these days the HP Envy 14 is pretty much at the tippy top of the list. (Hey, we don't just give anything away to our college-bound readers, you know?) But while the 14-inch version of the...
Good Beautiful, well-built chassis Stunning 17.3-inch HD display Seriously speedy performance / graphics...
Bad Touchpad is still annoying Palmrest can get quite toasty Heavier than other desktop replacements...
Bottom line Nope, HP's Envy 17 still isn't the perfect desktop replacement -- the touchpad is still a bit finicky and it can get a bit warm during graphics intensive activities -- but like the Envy 14, it comes pretty darn close to it. If you can live with those shor...
70%
computershopper.com
Updated:
2015-01-18 13:03:01
Desktop replacements usually come big, bigger, and biggest, with power and performance being their driving factors. Rarely have we seen a laptop with a 17-inch screen that weighs as little as 7.5 pounds—until the HP Envy 17 crossed the thr...
Good Startling performance for the price, Full-HD resolution, Enormous touch pad, Above-average audio, Gorgeous LCD, Slot-loading Blu-ray drive...
Bad Brief battery life, Finicky multifinger input on touch pad...
Bottom line The best under-$2,000 entertainment desktop replacement to date, the Envy 17 comes packed with extras that should drive the price up—but somehow don’t. Its performance and portability were also big surprises...
93%
onlinenotebook.com
Updated:
2015-01-18 13:03:01
Upscale laptops are getting a bit rare these days and it is mainly because manufacturers are coy to get past the $1,000 mark for their notebooks. Envy series of notebooks from HP are known for their high end design and hardware. They are made for deep...
0%
Laptopmag.com
Updated:
2015-01-18 13:03:01
For people who either can't afford Apple's 17-inch MacBook Pro or are just stalwart PC loyalists, it would behoove them to check out HP's Envy 17 (starting at $1,399; $1,599 as configured). For much less money (the MacBook Pro starts at $2,299), this b...
Good Speedy general performance, Strong audio, Lots of ports...
Bad Dim display, Uncomfortable keyboard, Slow hard drive, Can be pricey...
Bottom line Blazing fast performance meets elegant design in this big-screen luxury notebook.
80%
techreviewsource.com
Updated:
2015-01-18 13:03:01
One of HP's more sleek laptops include the , which is a beautiful 17-inch laptop computer with a robust body that's considered a desktop replacement. It has a 2.8GHz Intel Core i7 CPU with a massive 8GB of memory with fantastic performance, even w...
Good Sturdy aluminum body, Beautiful 17inch HD LED display, Stellar performance, USB 3.0 & DisplayPort/HDMI ports...
Bad System gets very hot, Lack of multimedia buttons, Lots of bloatware preinstalled...
80%
techworld.com
Updated:
2015-01-18 13:03:01
HP's design philosophy when it comes to the Envy series of laptops is to borrow liberally from Apple's Macbook line, then add some of its own flavour. The Envy 17 is no exception. At less than 8 pounds without the power brick, the Envy 17 is barely th...
Bottom line Overall, the Envy 17 looks to be an elegant, relatively compact laptop (as desktop replacement systems go) for digital photographers, music buffs, video enthusiasts and gamers. Just make sure you keep it cool!...
0%
pcworld.com_techhive.com
Updated:
2015-01-18 13:03:01
HP's design philosophy when it comes to the Envy series of laptops is to borrow liberally from Apple's Macbook line, then add some of its own flavor. The Envy 17 is no exception. At less than 8 pounds without the power brick, the Envy 17 is barely thic...
Good Good gaming performance, Excellent display and audio quality...
Bad Fan gets noisy, and surface of the unit can get hot, Nongaming performance is average for its class...
Bottom line HP's Envy 17 is a robust, media-centric desktop replacement that's svelte enough to lug around if you need a large screen on the go...
90%
notebookcheck.net
Updated:
2015-06-20 12:04:06
Allrounder. The HP Envy 17 wants to be your desktop replacement laptop. It has the right hardware, but what about the pricing?...
Good Bright, matte panel, Gaming laptop, Fast SSD, Lots of storage, Barely heats up...
Bad No maintenance flap, High price...
Bottom line The HP Envy 17-k203ng. Test model provided by Cyberport.deThe HP Envy 17-k203ng is a 17.3-inch all-rounder. The Core i7 of the laptop ensures good performance with everyday tasks and the GeForce GPU provides gaming prowess, which can accommodate the lates...
81%
notebookcheck.net
Updated:
2015-12-19 06:52:56
Hot and enduring. Enormous battery runtimes are obviously always appreciated, but they are somewhat conflicting with the not very mobile 17-inch form factor in the case of the new notebook from HP. Pretty successful on the other hand is the orientation to...
Good robust and nice aluminum chassis, all the ports at the back, battery accessible from the outside, good display in general, fast quad-core, a lot of RAM, fast SSD, 4 GB VRAM, excellent sound system, very frugal while idling, very long battery runtimes...
Bad not a lot of information about the series on HP's websites, tricky maintenance, black value is too high, low contrast, reaction times of the display too slow for gamers, mediocre Turbo utilization, sustained maximum load results in a hot chassis...
Bottom line The high temperatures of the HP Envy 17-n107ng affected the overall rating a bit, and this is justified for temperatures of up to 82 °C (107.6 °F). Those temperatures are concentrated to some points on the chassis and are only reached after long periods o...
83%
itp.net
Updated:
2017-10-22 01:25:32
HP's Envy 17 3D is a desktop replacement machine that packs 3D capabilities and is based on Intel's Sandy Bridge platform. Out of the box the Envy 17 3D certainly looks expensive; the machine is finished in a tasteful mix of gray and silver and almost...
Good Application workhorse, manages to create immersive 3D experiences, comfortable to work on.
Bad Extremely large and heavy, not a gaming machine.
Bottom line Given its positioning its disappointing that the Envy lacks gaming grunt. If gaming isn’t a concern however, you’ll find the Envy 17 a capable app machine and an immersive 3D entertainer...
80%