HP logo

HP Mobile Thin Client 4320t Intel® Celeron® P4500 13.3" 2 GB DDR3-SDRAM 4 GB Intel® HD Graphics Windows Embedded Standard

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47590
Info modified on:
21 Aug 2024, 20:38:36
End of life date:
07 Dec 2011
Guarantee:
1 year carry-in, pick-up and return in some countries (upgrades available, sold separately), 1 yearon primary battery
Long product name HP Mobile Thin Client 4320t Intel® Celeron® P4500 13.3" 2 GB DDR3-SDRAM 4 GB Intel® HD Graphics Windows Embedded Standard:

4320t Mobile Thin Client Intel® Celeron® P4500 1.86GHz, 2GB DDR3 SDRAM, 4GB SSD, DVD-ROM, 33.7cm (13.3") LED-backlit HD anti-glare, Intel HD Graphics, 802.11 a/b/g/n, Windows® Embedded Standard 7

HP Mobile Thin Client 4320t Intel® Celeron® P4500 13.3" 2 GB DDR3-SDRAM 4 GB Intel® HD Graphics Windows Embedded Standard:

Enhance security for server-based computing with the reliable HP 4320t Mobile Thin Client. Manageability features save IT staff time, plus integrated Wi-Fi and the 33,8 cm (13.3") diagonal LED-backlit HD display help maintain productivity when mobile.

Short summary description HP Mobile Thin Client 4320t Intel® Celeron® P4500 13.3" 2 GB DDR3-SDRAM 4 GB Intel® HD Graphics Windows Embedded Standard:

HP Mobile Thin Client 4320t, Intel® Celeron®, 1.86 GHz, 13.3", 2 GB, 4 GB, Windows Embedded Standard

Long summary description HP Mobile Thin Client 4320t Intel® Celeron® P4500 13.3" 2 GB DDR3-SDRAM 4 GB Intel® HD Graphics Windows Embedded Standard:

HP Mobile Thin Client 4320t. Processor family: Intel® Celeron®, Processor model: P4500, Processor frequency: 1.86 GHz. Display diagonal: 13.3". Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 4 GB, Optical drive type: DVD-ROM. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows Embedded Standard. Weight: 4.25 lbs (1.93 kg)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.